5962-8999001EA
5962-8999001EA
Active
Description:  CD54HC297 HIGH SPEED CMOS LOGIC
Manufacturer:  Texas Instruments
History Price: $44.57000
In Stock: 30000
5962-8999001EA Specification
Specification
Part No
5962-8999001EA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8999001EA PDF Datasheet
5962-8999001EA Related Parts
5962-8875701EA
5962-8875701EA
Texas Instruments
CD54HCT4046A HIGH SPEED CMOS LOG
5962-9051801MEA
5962-9051801MEA
Harris Corporation
IC BIT RATE GEN 16CERDIP
5962-9051801MEA-INT
5962-9051801MEA-INT
Intersil
IC CLOCK GENERATOR 16CERDIP
5962-9097901M2A
5962-9097901M2A
Analog Devices
IC DIG PHASE/FREQ DISCRIM 20CLCC
5962-0723001VXC
5962-0723001VXC
Texas Instruments
3.3-V HIGH PERFORMANCE RAD-TOLER
5962R1723601VXC
5962R1723601VXC
Texas Instruments
SPACE GRADE 40-MHZ TO 15-GHZ WID
5962R1723701VXC
5962R1723701VXC
Texas Instruments
IC JITTER CLEANER 64CFP
5962-8999001EA Compare Parts
  • 5962-8999001EA vs 5962-9051801MEA-INT
  • 5962-8999001EA vs 5962-9051801MEA
  • 5962-8999001EA vs 5962-8875701EA
  • 5962-8999001EA vs 5962R1723701VXC
  • 5962-8999001EA vs 5962R1723601VXC
  • 5962-8999001EA vs 5962-0723001VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4