74ABT162823ADLRG4
74ABT162823ADLRG4
Obsolete
Description:  IC FF D-TYPE DUAL 9BIT 56SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 5600
74ABT162823ADLRG4 Specification
Specification
Part No
74ABT162823ADLRG4
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74ABT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
2
Number of Bits per Element
9
Clock Frequency
150 MHz
Max Propagation Delay @ V, Max CL
6.2ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
500 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
56-SSOP
Package / Case
56-BSSOP (0.295", 7.50mm Width)
74ABT162823ADLRG4 PDF Datasheet
74ABT162823ADLRG4 Related Parts
74ABT16273DGG,112
74ABT16273DGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,118
74ABT16273DGG,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,512
74ABT16273DGG,512
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,518
74ABT16273DGG,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DL,112
74ABT16273DL,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT16273DL,118
74ABT16273DL,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT162823ADGGRE4
74ABT162823ADGGRE4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT162823ADGGRG4
74ABT162823ADGGRG4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT16374BB,518
74ABT16374BB,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BB,557
74ABT16374BB,557
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BDGG,112
74ABT16374BDGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16374BDGG,118
74ABT16374BDGG,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT162823ADLRG4 Compare Parts
  • 74ABT162823ADLRG4 vs 74AVC16374DGG-Q10J
  • 74ABT162823ADLRG4 vs 74AVC16374DGG-Q100118
  • 74ABT162823ADLRG4 vs 74AVC16374DGG,518
  • 74ABT162823ADLRG4 vs 74AVC16374DGG,512
  • 74ABT162823ADLRG4 vs 74AVC16374DGG,118
  • 74ABT162823ADLRG4 vs 74AVC16374DGG,112
  • 74ABT162823ADLRG4 vs 74AUP2G80GT,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GT,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GS,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GS,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GN,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GN,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GM,125
  • 74ABT162823ADLRG4 vs 74AUP2G80GM,125
  • 74ABT162823ADLRG4 vs 74AUP2G80GF,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GF,115
  • 74ABT162823ADLRG4 vs 74AUP2G80GD,125
  • 74ABT162823ADLRG4 vs 74AUP2G80GD,125
  • 74ABT162823ADLRG4 vs 74AUP2G80DC125
  • 74ABT162823ADLRG4 vs 74AUP2G80DC/S400125
  • 74ABT162823ADLRG4 vs 74AUP2G80DC,125
  • 74ABT162823ADLRG4 vs 74AUP2G80DC
  • 74ABT162823ADLRG4 vs 74AUP2G79GT,115
  • 74ABT162823ADLRG4 vs 74AUP2G79GS,115
  • 74ABT162823ADLRG4 vs 74AUP2G79GS,115
  • 74ABT162823ADLRG4 vs 74AUP2G79GN,115
  • 74ABT162823ADLRG4 vs 74AUP2G79GN,115
  • 74ABT162823ADLRG4 vs 74AUP2G79GM,125
  • 74ABT162823ADLRG4 vs 74AUP2G79GM,125
  • 74ABT162823ADLRG4 vs 74AUP2G79GM,125
  • 74ABT162823ADLRG4 vs 74AUP2G79GF,115
  • 74ABT162823ADLRG4 vs 74AUP2G79GD,125
  • 74ABT162823ADLRG4 vs 74AUP2G79GD,125
  • 74ABT162823ADLRG4 vs 74AUP2G79DC-Q100H
  • 74ABT162823ADLRG4 vs 74AUP2G79DC-Q100125
  • 74ABT162823ADLRG4 vs 74AUP2G79DC,125
  • 74ABT162823ADLRG4 vs 74AUP2G79DC,125
  • 74ABT162823ADLRG4 vs 74AUP1G80GX,125
  • 74ABT162823ADLRG4 vs 74AUP1G80GX,125
  • 74ABT162823ADLRG4 vs 74AUP1G80GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.