74AC11138PWR
74AC11138PWR
Active
Description:  IC DECODER/DEMUX 1X3:8 16TSSOP
Manufacturer:  Texas Instruments
History Price: $2.90000
In Stock: 8800
74AC11138PWR Specification
Specification
Part No
74AC11138PWR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
74AC11138PWR Related Parts
74ABTH162460DGGRE4
74ABTH162460DGGRE4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56TSSOP
74ABTH162460DGGRG4
74ABTH162460DGGRG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56TSSOP
74ABTH162460DLG4
74ABTH162460DLG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56SSOP
74ABTH162460DLRG4
74ABTH162460DLRG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56SSOP
74AC11138D
74AC11138D
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138DR
74AC11138DR
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138DRG4
74AC11138DRG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138N
74AC11138N
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
74AC11138NSR
74AC11138NSR
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16SO
74AC11138PW
74AC11138PW
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
74AC11138PWLE
74AC11138PWLE
Texas Instruments
DECODER/DRIVER, AC SERIES, INVER
74AC11139N
74AC11139N
Texas Instruments
DECODER/DRIVER, AC SERIES
74AC11138PWR Compare Parts
  • 74AC11138PWR vs 74AXP1G157GSH
  • 74AC11138PWR vs 74AXP1G157GNH
  • 74AC11138PWR vs 74AXP1G157GN125
  • 74AC11138PWR vs 74AXP1G157GMH
  • 74AC11138PWR vs 74AXP1G157GMH
  • 74AC11138PWR vs 74AXP1G157GM,125
  • 74AC11138PWR vs 74AUP2G157GT,115
  • 74AC11138PWR vs 74AUP2G157GS,115
  • 74AC11138PWR vs 74AUP2G157GS,115
  • 74AC11138PWR vs 74AUP2G157GN,115
  • 74AC11138PWR vs 74AUP2G157GN,115
  • 74AC11138PWR vs 74AUP2G157GM,125
  • 74AC11138PWR vs 74AUP2G157GM,125
  • 74AC11138PWR vs 74AUP2G157GM,125
  • 74AC11138PWR vs 74AUP2G157GF,115
  • 74AC11138PWR vs 74AUP2G157GF,115
  • 74AC11138PWR vs 74AUP2G157GD,125
  • 74AC11138PWR vs 74AUP2G157GD,125
  • 74AC11138PWR vs 74AUP2G157DC,125
  • 74AC11138PWR vs 74AUP2G157DC,125
  • 74AC11138PWR vs 74AUP1G19GW,125
  • 74AC11138PWR vs 74AUP1G19GW,125
  • 74AC11138PWR vs 74AUP1G19GW,125
  • 74AC11138PWR vs 74AUP1G19GS,132
  • 74AC11138PWR vs 74AUP1G19GS,132
  • 74AC11138PWR vs 74AUP1G19GN,132
  • 74AC11138PWR vs 74AUP1G19GN,132
  • 74AC11138PWR vs 74AUP1G19GM,132
  • 74AC11138PWR vs 74AUP1G19GM,132
  • 74AC11138PWR vs 74AUP1G19GM,115
  • 74AC11138PWR vs 74AUP1G19GM,115
  • 74AC11138PWR vs 74AUP1G19GM,115
  • 74AC11138PWR vs 74AUP1G19GF,132
  • 74AC11138PWR vs 74AUP1G19GF,132
  • 74AC11138PWR vs 74AUP1G19GF,132
  • 74AC11138PWR vs 74AUP1G19GF
  • 74AC11138PWR vs 74AUP1G18GW,125
  • 74AC11138PWR vs 74AUP1G18GS,132
  • 74AC11138PWR vs 74AUP1G18GS,132
  • 74AC11138PWR vs 74AUP1G18GN,132
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.