74ACT520SC
74ACT520SC
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20SOIC
Manufacturer:  onsemi
Datasheet:   74ACT520SC Datasheet
History Price: Obsolete
In Stock: 48400
74ACT520SC Specification
Specification
Part No
74ACT520SC
Category
Logic - Comparators
Manufacturer
onsemi
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
74ACT520SC PDF Datasheet
74ACT520SC Related Parts
74AC11521DW
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SC
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC520SCX
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521MTCX
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74ACT520SC Compare Parts
  • 74ACT520SC vs 74ACT521SJ
  • 74ACT520SC vs 74ACT521SJ
  • 74ACT520SC vs 74ACT521SCX
  • 74ACT520SC vs 74ACT521SC
  • 74ACT520SC vs 74ACT521PC
  • 74ACT520SC vs 74ACT521MTCX
  • 74ACT520SC vs 74ACT521MTCX
  • 74ACT520SC vs 74ACT521MTC
  • 74ACT520SC vs 74ACT521MTC
  • 74ACT520SC vs 74ACT520SJX
  • 74ACT520SC vs 74ACT520SJ
  • 74ACT520SC vs 74ACT520SCX
  • 74ACT520SC vs 74ACT520PC
  • 74ACT520SC vs 74AC521SJX
  • 74ACT520SC vs 74AC521SJX
  • 74ACT520SC vs 74AC521SJ
  • 74ACT520SC vs 74AC521SJ
  • 74ACT520SC vs 74AC521SCX
  • 74ACT520SC vs 74AC521SC
  • 74ACT520SC vs 74AC521PC
  • 74ACT520SC vs 74AC521MTCX
  • 74ACT520SC vs 74AC521MTC
  • 74ACT520SC vs 74AC520SCX
  • 74ACT520SC vs 74AC520SC
  • 74ACT520SC vs 74AC520PC
  • 74ACT520SC vs 74AC520PC
  • 74ACT520SC vs 74AC11521N
  • 74ACT520SC vs 74AC11521DW
  • 74ACT520SC vs 74ACT11520DW-G
  • 74ACT520SC vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4