☰
7604101EA
7604101EA
Active
Description:  3-LINE TO 8-LINE DECODERS/DEMULT
Manufacturer:  Texas Instruments
Datasheet:   7604101EA Datasheet
History Price: Active
In Stock: 49440
7604101EA Specification
Specification
Part No
7604101EA
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
7604101EA PDF Datasheet
7604101EA Compare Parts
  • 7604101EA vs 7602001DA
  • 7604101EA vs 7602001CA
  • 7604101EA vs 7600401DA
  • 7604101EA vs 7600401CA
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you