☰
7604301EA
7604301EA
Active
Description:  4-BIT BINARY FULL ADDERS WITH FA
Manufacturer:  Texas Instruments
Datasheet:   7604301EA Datasheet
History Price: Active
In Stock: 43120
7604301EA Specification
Specification
Part No
7604301EA
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Supply Voltage
-
Number of Bits
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
7604301EA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.