☰
7704201EA
7704201EA
Active
Description:  SN54LS670 4-BY-4 REGISTER FILES
Manufacturer:  Texas Instruments
Datasheet:   7704201EA Datasheet
History Price: $25.04000
In Stock: 8240
7704201EA Specification
Specification
Part No
7704201EA
Category
Logic - FIFOs Memory
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
-
Function
-
Data Rate
-
Access Time
-
Voltage - Supply
-
Current - Supply (Max)
-
Bus Directional
-
Expansion Type
-
Programmable Flags Support
-
Retransmit Capability
-
FWFT Support
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
7704201EA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time