☰
8403801CA
8403801CA
Active
Description:  IC GATE NAND 3CH 3-INP 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   8403801CA Datasheet
History Price: Active
In Stock: 31720
8403801CA Specification
Specification
Part No
8403801CA
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
54HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
16ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
8403801CA PDF Datasheet
8403801CA Related Parts
8403801DA
8403801DA
Texas Instruments
SN54HC10 TRIPLE 3-INPUT POSITIVE
8403901CA
8403901CA
Texas Instruments
SN54HC20 DUAL 4-INPUT POSITIVE-N
84042012A
84042012A
Texas Instruments
SN54HC27 TRIPLE 3-INPUT POSITIVE
8404201CA
8404201CA
Texas Instruments
SN54HC27 TRIPLE 3-INPUT POSITIVE
8404302CA
8404302CA
Texas Instruments
CD54HC7266 HIGH SPEED CMOS LOGIC
8404401CA
8404401CA
Harris Corporation
NOR GATE, HC/UH SERIES, 4-INPUT
84047012A
84047012A
Texas Instruments
SN54HC08 QUADRUPLE 2-INPUT POSIT
8404701CA
8404701CA
Harris Corporation
AND GATE, HC/UH SERIES
8404701DA
8404701DA
Texas Instruments
SN54HC08 QUADRUPLE 2-INPUT POSIT
8404801CA
8404801CA
Texas Instruments
SN54HC11 TRIPLE 3-INPUT POSITIVE
8409101DA
8409101DA
Texas Instruments
SN54HC14 HEX SCHMITT-TRIGGER INV
8409801CA
8409801CA
Texas Instruments
SN54HC04 HEX INVERTERS
8403801CA Compare Parts
  • 8403801CA vs 8409101DA
  • 8403801CA vs 8404801CA
  • 8403801CA vs 8404701DA
  • 8403801CA vs 8404701CA
  • 8403801CA vs 84047012A
  • 8403801CA vs 8404401CA
  • 8403801CA vs 8404302CA
  • 8403801CA vs 8404201CA
  • 8403801CA vs 84042012A
  • 8403801CA vs 8403901CA
  • 8403801CA vs 8403801DA
  • 8403801CA vs 8409801DA
  • 8403801CA vs 8409801CA
  • 8403801CA vs 8407401RA
  • 8403801CA vs 8404801DA
  • 8403801CA vs 8404801CA
  • 8403801CA vs 84048012A
  • 8403801CA vs 84048012A
  • 8403801CA vs 8404701DA
  • 8403801CA vs 8404701CA
  • 8403801CA vs 84047012A
  • 8403801CA vs 8404601DA
  • 8403801CA vs 8404601CA
  • 8403801CA vs 84046012A
  • 8403801CA vs 8404501DA
  • 8403801CA vs 8404501CA
  • 8403801CA vs 84045012A
  • 8403801CA vs 8404401CA
  • 8403801CA vs 84044012A
  • 8403801CA vs 8404302CA
  • 8403801CA vs 8404201DA
  • 8403801CA vs 8404201CA
  • 8403801CA vs 84042012A
  • 8403801CA vs 8404101DA
  • 8403801CA vs 8404101CA
  • 8403801CA vs 84041012A
  • 8403801CA vs 8404001CA
  • 8403801CA vs 8403901DA
  • 8403801CA vs 8403901CA
  • 8403801CA vs 84039012A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B