☰
8414201CA
8414201CA
Active
Description:  IC GATE AND OPEN 4CH 2-IN 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   8414201CA Datasheet
History Price: Active
In Stock: 7760
8414201CA Specification
Specification
Part No
8414201CA
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
54ALS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
Open Collector
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2.4 μA
Current - Output High, Low
4mA, 400μA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
69ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
8414201CA PDF Datasheet
8414201CA Related Parts
84142012A
84142012A
Texas Instruments
SN54ALS09 QUADRUPLE 2-INPUT POSI
8414301CA
8414301CA
Texas Instruments
SN54ALS21A DUAL 4-INPUT POSITIVE
84142012A
84142012A
Texas Instruments
MILITARY 4-CH, 2-INPUT, 4.5-V TO
84143012A
84143012A
Texas Instruments
MILITARY 2-CH, 4-INPUT, 4.5-V TO
8414301CA
8414301CA
Texas Instruments
MILITARY 2-CH, 4-INPUT, 4.5-V TO
8414501RA
8414501RA
Texas Instruments
MILITARY 6-CH, 2-INPUT, 4.5-V TO
8415501RA
8415501RA
Texas Instruments
MILITARY 8-CH, 4.5-V TO 5.5-V BI
8414201CA Compare Parts
  • 8414201CA vs 84142012A
  • 8414201CA vs 8415501RA
  • 8414201CA vs 8414501RA
  • 8414201CA vs 8414301CA
  • 8414201CA vs 84143012A
  • 8414201CA vs 84142012A
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund