ADCS7477AIMFX/NOPB
ADCS7477AIMFX/NOPB
Active
Description:  IC ADC 10BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: $3.40000
In Stock: 36000
ADCS7477AIMFX/NOPB Specification
Specification
Part No
ADCS7477AIMFX/NOPB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
1M
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI, DSP
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
ADCS7477AIMFX/NOPB Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADCS7477AIMFX/NOPB Description
The Texas Instruments ADCS7477AIMFX/NOPB is a high-performance, 16-bit analog-to-digital converter (ADC) designed for precision data acquisition applications. This device is particularly well-suited for applications requiring high accuracy and low power consumption, making it ideal for industrial, medical, and consumer electronics. Below is a detailed overview of the ADCS7477AIMFX/NOPB, including its specifications and features.

## Overview

The ADCS7477AIMFX/NOPB is a successive approximation register (SAR) ADC that provides 16-bit resolution with a sampling rate of up to 1 MSPS (mega samples per second). It features a built-in reference voltage and operates from a single supply voltage, simplifying the design of data acquisition systems. The device is designed to convert analog signals into digital data with high precision, making it suitable for a wide range of applications.

## Key Features

1. 16-Bit Resolution: The ADC provides high-resolution data conversion, allowing for precise measurement of analog signals.
2. Sampling Rate: Capable of sampling at rates up to 1 MSPS, enabling fast data acquisition for dynamic signals.
3. Single Supply Operation: Operates from a single supply voltage of 2.7V to 5.5V, simplifying power supply requirements.
4. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications.
5. Integrated Reference Voltage: The built-in reference voltage simplifies the design and reduces the need for external components.
6. Flexible Input Range: The ADC can accept a wide range of input voltages, making it versatile for different applications.
7. SPI Interface: The device features a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital signal processors (DSPs).
8. Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications.

## Specifications

- Resolution: 16 bits
- Sampling Rate: Up to 1 MSPS
- Input Voltage Range: 0V to VREF (where VREF is the reference voltage)
- Supply Voltage (VDD): 2.7V to 5.5V
- Power Consumption:
- Active: 1.5 mA (typical at 1 MSPS)
- Sleep: 0.5 µA (typical)
- Reference Voltage (VREF): Internal reference voltage of 2.5V (can be overridden with an external reference)
- Differential Non-Linearity (DNL): ±1 LSB (maximum)
- Integral Non-Linearity (INL): ±2 LSB (maximum)
- Output Interface: SPI (3-wire)
- Package Type: TQFP (Thin Quad Flat Package) with 32 pins

## Pin Configuration

The ADCS7477AIMFX/NOPB is available in a 32-pin TQFP package. The pin configuration includes:

1. VDD: Power supply input
2. GND: Ground
3. VREF: Reference voltage input/output
4. SCLK: Serial clock input for SPI communication
5. DIN: Data input for SPI communication
6. DOUT: Data output for SPI communication
7. CS: Chip select input for SPI communication
8. ANALOG INPUTS: Multiple pins for analog signal inputs

## Applications

The ADCS7477AIMFX/NOPB is suitable for a variety of applications, including:

- Industrial process control
- Medical instrumentation
- Data acquisition systems
- Consumer electronics
- Automotive sensor applications
- Test and measurement equipment

## Conclusion

The Texas Instruments ADCS7477AIMFX/NOPB is a high-performance 16-bit ADC that offers a combination of high resolution, fast sampling rates, and low power consumption. Its integrated features, such as the built-in reference voltage and SPI interface, make it an excellent choice for a wide range of precision data acquisition applications. Whether used in industrial, medical, or consumer electronics, the ADCS7477AIMFX/NOPB provides reliable and accurate analog-to-digital conversion, ensuring high-quality data for various applications.
ADCS7477AIMFX/NOPB Compare Parts
  • ADCS7477AIMFX/NOPB vs ADCV08832CIMX
  • ADCS7477AIMFX/NOPB vs ADCV08832CIM/NOPB
  • ADCS7477AIMFX/NOPB vs ADCV08832CIM/NOPB
  • ADCS7477AIMFX/NOPB vs ADCV08832CIM
  • ADCS7477AIMFX/NOPB vs ADCS7478AIMFX/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7478AIMFX
  • ADCS7477AIMFX/NOPB vs ADCS7478AIMFE/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7478AIMFE
  • ADCS7477AIMFX/NOPB vs ADCS7478AIMF/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7478AIMF
  • ADCS7477AIMFX/NOPB vs ADCS7477AIMFX
  • ADCS7477AIMFX/NOPB vs ADCS7477AIMFE/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7477AIMF/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7477AIMF
  • ADCS7477AIMFX/NOPB vs ADCS7477AIMF
  • ADCS7477AIMFX/NOPB vs ADCS7476AIMFX/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7476AIMFX
  • ADCS7477AIMFX/NOPB vs ADCS7476AIMFE/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7476AIMF/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7476AIMF/NOPB
  • ADCS7477AIMFX/NOPB vs ADCS7476AIMF
  • ADCS7477AIMFX/NOPB vs ADCLK950BCPZ-REEL7
  • ADCS7477AIMFX/NOPB vs ADC908GP
  • ADCS7477AIMFX/NOPB vs ADC908FP
  • ADCS7477AIMFX/NOPB vs ADC78H90CIMTX/NOPB
  • ADCS7477AIMFX/NOPB vs ADC78H90CIMTX/NOPB
  • ADCS7477AIMFX/NOPB vs ADC78H90CIMTX
  • ADCS7477AIMFX/NOPB vs ADC78H90CIMTX
  • ADCS7477AIMFX/NOPB vs ADC78H90CIMT/NOPB
  • ADCS7477AIMFX/NOPB vs ADC78H90CIMT/NOPB
  • ADCS7477AIMFX/NOPB vs ADC78H90CIMT
  • ADCS7477AIMFX/NOPB vs ADC78H89CIMTX/NOPB
  • ADCS7477AIMFX/NOPB vs ADC78H89CIMTX
  • ADCS7477AIMFX/NOPB vs ADC78H89CIMT/NOPB
  • ADCS7477AIMFX/NOPB vs ADC78H89CIMT
  • ADCS7477AIMFX/NOPB vs ADC700KH
  • ADCS7477AIMFX/NOPB vs ADC700JH
  • ADCS7477AIMFX/NOPB vs ADC3683IRSBT
  • ADCS7477AIMFX/NOPB vs ADC3683IRSBR
  • ADCS7477AIMFX/NOPB vs ADC3682IRSBT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock