ADCS7477AIMFX
ADCS7477AIMFX
Obsolete
Description:  IC ADC 10BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 19600
ADCS7477AIMFX Specification
Specification
Part No
ADCS7477AIMFX
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
1M
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI, DSP
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
ADCS7477AIMFX PDF Datasheet
ADCS7477AIMFX Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADCS7477AIMFX Compare Parts
  • ADCS7477AIMFX vs ADCV08832CIMX
  • ADCS7477AIMFX vs ADCV08832CIM/NOPB
  • ADCS7477AIMFX vs ADCV08832CIM/NOPB
  • ADCS7477AIMFX vs ADCV08832CIM
  • ADCS7477AIMFX vs ADCS7478AIMFX/NOPB
  • ADCS7477AIMFX vs ADCS7478AIMFX
  • ADCS7477AIMFX vs ADCS7478AIMFE/NOPB
  • ADCS7477AIMFX vs ADCS7478AIMFE
  • ADCS7477AIMFX vs ADCS7478AIMF/NOPB
  • ADCS7477AIMFX vs ADCS7478AIMF
  • ADCS7477AIMFX vs ADCS7477AIMFX/NOPB
  • ADCS7477AIMFX vs ADCS7477AIMFE/NOPB
  • ADCS7477AIMFX vs ADCS7477AIMF/NOPB
  • ADCS7477AIMFX vs ADCS7477AIMF
  • ADCS7477AIMFX vs ADCS7477AIMF
  • ADCS7477AIMFX vs ADCS7476AIMFX/NOPB
  • ADCS7477AIMFX vs ADCS7476AIMFX
  • ADCS7477AIMFX vs ADCS7476AIMFE/NOPB
  • ADCS7477AIMFX vs ADCS7476AIMF/NOPB
  • ADCS7477AIMFX vs ADCS7476AIMF/NOPB
  • ADCS7477AIMFX vs ADCS7476AIMF
  • ADCS7477AIMFX vs ADCLK950BCPZ-REEL7
  • ADCS7477AIMFX vs ADC908GP
  • ADCS7477AIMFX vs ADC908FP
  • ADCS7477AIMFX vs ADC78H90CIMTX/NOPB
  • ADCS7477AIMFX vs ADC78H90CIMTX/NOPB
  • ADCS7477AIMFX vs ADC78H90CIMTX
  • ADCS7477AIMFX vs ADC78H90CIMTX
  • ADCS7477AIMFX vs ADC78H90CIMT/NOPB
  • ADCS7477AIMFX vs ADC78H90CIMT/NOPB
  • ADCS7477AIMFX vs ADC78H90CIMT
  • ADCS7477AIMFX vs ADC78H89CIMTX/NOPB
  • ADCS7477AIMFX vs ADC78H89CIMTX
  • ADCS7477AIMFX vs ADC78H89CIMT/NOPB
  • ADCS7477AIMFX vs ADC78H89CIMT
  • ADCS7477AIMFX vs ADC700KH
  • ADCS7477AIMFX vs ADC700JH
  • ADCS7477AIMFX vs ADC3683IRSBT
  • ADCS7477AIMFX vs ADC3683IRSBR
  • ADCS7477AIMFX vs ADC3682IRSBT
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock