Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS1205IRGERG4
ADS1205IRGERG4
Discontinued
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC MODULATOR 16BIT 40K 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS1205IRGERG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS1205IRGERG4 Specification
Specification
Part No
ADS1205IRGERG4
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator
Number of Channels
2
Resolution (Bits)
16 b
Sampling Rate (Per Second)
40k
Data Interface
Serial
Voltage Supply Source
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
ADS1205IRGERG4 Related Parts
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1205IRGERG4 Compare Parts
ADS1205IRGERG4 vs ADS7871IDBG4
ADS1205IRGERG4 vs ADS7871IDB
ADS1205IRGERG4 vs ADS7870EAG4
ADS1205IRGERG4 vs ADS7870EA/1K
ADS1205IRGERG4 vs ADS7870EA
ADS1205IRGERG4 vs ADS7869IPZTRG4
ADS1205IRGERG4 vs ADS7869IPZTR
ADS1205IRGERG4 vs ADS7869IPZT
ADS1205IRGERG4 vs ADS7869IPZT
ADS1205IRGERG4 vs ADS58J89IRGCT
ADS1205IRGERG4 vs ADS58J89IRGCR
ADS1205IRGERG4 vs ADS58J89IRGC25
ADS1205IRGERG4 vs ADS58J64IRMPT
ADS1205IRGERG4 vs ADS58J64IRMPR
ADS1205IRGERG4 vs ADS58J63IRMPT
ADS1205IRGERG4 vs ADS58J63IRMPR
ADS1205IRGERG4 vs ADS58C48IPFPR
ADS1205IRGERG4 vs ADS58C48IPFP
ADS1205IRGERG4 vs ADS1209SPWR
ADS1205IRGERG4 vs ADS1208IPWRG4
ADS1205IRGERG4 vs ADS1208IPWR
ADS1205IRGERG4 vs ADS1208IPW
ADS1205IRGERG4 vs ADS1205IRGET
ADS1205IRGERG4 vs ADS1205IRGER
ADS1205IRGERG4 vs ADS1204IRHBT
ADS1205IRGERG4 vs ADS1204IRHBR
ADS1205IRGERG4 vs ADS1203IRGTT
ADS1205IRGERG4 vs ADS1203IRGTRG4
ADS1205IRGERG4 vs ADS1203IRGTR
ADS1205IRGERG4 vs ADS1203IPWT
ADS1205IRGERG4 vs ADS1203IPWRG4
ADS1205IRGERG4 vs ADS1203IPWR
ADS1205IRGERG4 vs ADS1202IPWT
ADS1205IRGERG4 vs ADS1202IPWRG4
ADS1205IRGERG4 vs ADS1202IPWR
ADS1205IRGERG4 vs ADS1201UG4
ADS1205IRGERG4 vs ADS1201U/1K
ADS1205IRGERG4 vs ADS1201U-1/1K
ADS1205IRGERG4 vs ADS1201U
ADS1205IRGERG4 vs ADS7846AE
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.