☰
ADS803E
ADS803E
Active
Description:  IC ADC 12BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS803E Datasheet
History Price: $28.64000
In Stock: 45360
ADS803E Specification
Specification
Part No
ADS803E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
5M
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS803E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS803E Description
Overview of Texas Instruments ADS803E

The Texas Instruments ADS803E is a high-performance, 12-bit analog-to-digital converter (ADC) designed for precision applications in various fields, including industrial automation, medical instrumentation, and data acquisition systems. This ADC is known for its low power consumption, high speed, and excellent linearity, making it suitable for a wide range of applications requiring accurate signal conversion.

Key Specifications

- Resolution: The ADS803E features a resolution of 12 bits, allowing for a maximum of 4096 discrete levels in the output signal, which enhances the precision of the digital representation of the analog input.
- Sampling Rate: It supports a maximum sampling rate of 1 MSPS (Mega Samples Per Second), enabling the ADC to capture fast-changing signals effectively.
- Input Voltage Range: The input voltage range is from 0 V to VREF, where VREF can be set to a maximum of 5 V, providing flexibility in interfacing with various signal levels.
- Power Supply Voltage: The device operates with a single supply voltage ranging from 2.7 V to 5.5 V, making it suitable for battery-powered applications and low-voltage systems.
- Total Harmonic Distortion (THD): The ADS803E exhibits a low THD of -90 dB, ensuring high fidelity in the conversion process and minimal distortion in the output signal.

Performance Characteristics

- Signal-to-Noise Ratio (SNR): The SNR is typically 70 dB, which indicates the ADC's ability to distinguish between the desired signal and background noise, crucial for high-precision applications.
- Differential Non-Linearity (DNL): The DNL is specified at ±1 LSB, ensuring that the output levels are evenly spaced and that the ADC performs consistently across its range.
- Integral Non-Linearity (INL): The INL is typically ±1 LSB, which reflects the accuracy of the ADC in converting analog signals to digital form without significant error.

Interface and Control

The ADS803E is designed for easy integration into various systems:

- Digital Interface: It features a serial interface (SPI-compatible), allowing for straightforward communication with microcontrollers and digital signal processors (DSPs).
- Conversion Control: The device includes a conversion start signal that can be controlled via an external pin, enabling precise timing for data acquisition.

Package and Thermal Characteristics

The ADS803E is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. Key thermal characteristics include:

- Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
- Power Consumption: The typical power consumption is around 1.5 mW at a sampling rate of 1 MSPS, making it suitable for low-power applications.

Applications

The ADS803E is widely used in various applications, including:

- Industrial Automation: Ideal for monitoring and control systems that require accurate data acquisition from sensors and transducers.
- Medical Instrumentation: Suitable for applications such as ECG and EEG monitoring, where precision and low noise are critical.
- Data Acquisition Systems: Used in systems that require high-speed data collection and processing for analysis and control.

Conclusion

The Texas Instruments ADS803E is a versatile and high-performance ADC that meets the demands of modern electronic applications. Its combination of high resolution, fast sampling rate, and low power consumption makes it an excellent choice for engineers looking to implement reliable and accurate signal conversion solutions in their designs.
ADS803E Compare Parts
  • ADS803E vs ADS931E/1K
  • ADS803E vs ADS931E
  • ADS803E vs ADS930E/1K
  • ADS803E vs ADS930E
  • ADS803E vs ADS9234RIRHBT
  • ADS803E vs ADS9234RIRHBR
  • ADS803E vs ADS9226IRHBT
  • ADS803E vs ADS9226IRHBR
  • ADS803E vs ADS9224RIRHBT
  • ADS803E vs ADS9224RIRHBR
  • ADS803E vs ADS9120IRGET
  • ADS803E vs ADS9120IRGER
  • ADS803E vs ADS9110IRGET
  • ADS803E vs ADS9110IRGER
  • ADS803E vs ADS901E/1KG4
  • ADS803E vs ADS901E/1K
  • ADS803E vs ADS901E
  • ADS803E vs ADS900E/1K
  • ADS803E vs ADS900E
  • ADS803E vs ADS8924BRGET
  • ADS803E vs ADS8924BRGER
  • ADS803E vs ADS8922BRGET
  • ADS803E vs ADS8922BRGER
  • ADS803E vs ADS8920BRGET
  • ADS803E vs ADS8920BRGER
  • ADS803E vs ADS8914BRGET
  • ADS803E vs ADS8914BRGER
  • ADS803E vs ADS8912BRGET
  • ADS803E vs ADS8912BRGER
  • ADS803E vs ADS8910BRGET
  • ADS803E vs ADS8910BRGER
  • ADS803E vs ADS8904BRGET
  • ADS803E vs ADS8904BRGER
  • ADS803E vs ADS8902BRGET
  • ADS803E vs ADS8902BRGER
  • ADS803E vs ADS8900BRGET
  • ADS803E vs ADS8900BRGER
  • ADS803E vs ADS8887IDRCT
  • ADS803E vs ADS8887IDRCR
  • ADS803E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks