☰
ADS8345E
ADS8345E
Active
Description:  IC ADC 16BIT SAR 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS8345E Datasheet
History Price: $15.64000
In Stock: 23520
ADS8345E Specification
Specification
Part No
ADS8345E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
100k
Number of Inputs
4, 8
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
ADS8345E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS8345E Description
Texas Instruments ADS8345E Overview

The ADS8345E from Texas Instruments is a high-performance, 16-bit, analog-to-digital converter (ADC) designed to provide accurate and reliable digital-to-analog conversions in various applications. It is optimized for low-power operation and is especially suitable for precision measurement systems, industrial control, and data acquisition systems where high resolution and fast conversion times are crucial.

## Key Features

* Resolution: 16-bit (full-scale resolution)
* Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)
* Input Voltage Range: Single-ended or differential input configuration
* Data Interface: Parallel or Serial (SPI interface)
* Power Consumption: Low power consumption, making it ideal for portable and battery-operated applications
* Noise Performance: Excellent signal-to-noise ratio (SNR), making it suitable for high-precision measurement systems
* Package Options: Available in various packages, including TSSOP and QFN, making it suitable for a wide range of applications and system designs.

## Specifications

1. Resolution:
The ADS8345E offers 16-bit resolution, providing fine accuracy and high precision in conversion. This is beneficial in applications where minute voltage differences need to be detected and quantified accurately.

2. Sampling Rate:
The ADC supports a maximum sampling rate of 1 MSPS, allowing for fast conversion of analog signals to digital form. This high sampling rate is essential for real-time monitoring and measurement systems.

3. Input Range:
The device supports both single-ended and differential input configurations, offering flexibility in system design. The input voltage range can typically handle up to 5V for single-ended inputs.

4. Low Power Operation:
The ADS8345E operates with low power consumption, which is especially valuable in battery-powered devices or systems where power efficiency is critical. In power-down mode, the device consumes very minimal current.

5. Data Interface:
The ADC features an SPI-compatible interface, which is widely used in digital systems for communication between peripherals. This makes integration with microcontrollers and processors straightforward.

6. Signal-to-Noise Ratio (SNR):
The ADS8345E provides excellent SNR performance, ensuring that the conversion of signals is not compromised by noise interference. The device offers a typical SNR of 90 dB, which is suitable for high-precision measurement tasks.

7. INL (Integral Nonlinearity):
The ADC demonstrates low INL (less than ±1 LSB), which ensures that the digital output closely follows the analog input signal without distortion, contributing to the overall precision of the system.

8. THD (Total Harmonic Distortion):
It features low THD, ensuring minimal distortion in the conversion process, and is suitable for applications that require a faithful reproduction of the input signal.

9. Input Impedance:
The input impedance is high, which minimizes the loading effect on the input signal. This is crucial when interfacing with high-impedance sources, such as sensors.

10. Power Supply Voltage:
The ADS8345E operates within a voltage range of 2.7V to 5.5V, providing flexibility for use in a variety of system voltage environments.

## Applications

The ADS8345E is designed for applications requiring high-precision analog-to-digital conversion. Typical use cases include:

* Precision Data Acquisition Systems: For accurately capturing and digitizing analog signals in scientific research, test equipment, and measurement instruments.
* Industrial Control Systems: For monitoring sensor outputs in factory automation and process control systems.
* Medical Instrumentation: Where high-resolution signal conversion is necessary for accurate medical data analysis.
* Portable Measurement Devices: Due to its low power consumption, it is ideal for portable devices that require fast sampling rates and high resolution.

## Package Options

The ADS8345E is available in several packages, including:

* TSSOP-16: A 16-lead thin shrink small outline package (TSSOP), which is compact and suitable for high-density PCB designs.
* QFN-16: A 16-lead quad flat no-lead package, offering better thermal performance for systems that require efficient heat dissipation.

## Performance Characteristics

* Analog Input Bandwidth: Typically 1.4 MHz, allowing it to capture wideband signals without loss of detail.
* Power Supply Rejection Ratio (PSRR): High PSRR ensures stable operation, even in noisy environments where the power supply may fluctuate.
* Aperture Jitter: Typically 300 ps, providing precise timing for signal conversion and minimizing errors in fast systems.

## Conclusion

The Texas Instruments ADS8345E offers a robust, high-performance solution for applications requiring fast, accurate, and low-power analog-to-digital conversion. With its flexible input options, high resolution, and fast sampling rate, it is a versatile choice for a wide range of precision measurement and data acquisition systems. Its excellent noise performance, low power consumption, and SPI interface make it suitable for modern, energy-efficient designs.
ADS8345E Compare Parts
  • ADS8345E vs ADS931E/1K
  • ADS8345E vs ADS931E
  • ADS8345E vs ADS930E/1K
  • ADS8345E vs ADS930E
  • ADS8345E vs ADS9234RIRHBT
  • ADS8345E vs ADS9234RIRHBR
  • ADS8345E vs ADS9226IRHBT
  • ADS8345E vs ADS9226IRHBR
  • ADS8345E vs ADS9224RIRHBT
  • ADS8345E vs ADS9224RIRHBR
  • ADS8345E vs ADS9120IRGET
  • ADS8345E vs ADS9120IRGER
  • ADS8345E vs ADS9110IRGET
  • ADS8345E vs ADS9110IRGER
  • ADS8345E vs ADS901E/1KG4
  • ADS8345E vs ADS901E/1K
  • ADS8345E vs ADS901E
  • ADS8345E vs ADS900E/1K
  • ADS8345E vs ADS900E
  • ADS8345E vs ADS8924BRGET
  • ADS8345E vs ADS8924BRGER
  • ADS8345E vs ADS8922BRGET
  • ADS8345E vs ADS8922BRGER
  • ADS8345E vs ADS8920BRGET
  • ADS8345E vs ADS8920BRGER
  • ADS8345E vs ADS8914BRGET
  • ADS8345E vs ADS8914BRGER
  • ADS8345E vs ADS8912BRGET
  • ADS8345E vs ADS8912BRGER
  • ADS8345E vs ADS8910BRGET
  • ADS8345E vs ADS8910BRGER
  • ADS8345E vs ADS8904BRGET
  • ADS8345E vs ADS8904BRGER
  • ADS8345E vs ADS8902BRGET
  • ADS8345E vs ADS8902BRGER
  • ADS8345E vs ADS8900BRGET
  • ADS8345E vs ADS8900BRGER
  • ADS8345E vs ADS8887IDRCT
  • ADS8345E vs ADS8887IDRCR
  • ADS8345E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks