☰
ADS901E
ADS901E
Active
Description:  IC ADC 10BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS901E Datasheet
History Price: $8.66000
In Stock: 40320
ADS901E Specification
Specification
Part No
ADS901E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
20M
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.7V
Voltage - Supply, Digital
2.7V ~ 3.7V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS901E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS901E Compare Parts
  • ADS901E vs ADS931E/1K
  • ADS901E vs ADS931E
  • ADS901E vs ADS930E/1K
  • ADS901E vs ADS930E
  • ADS901E vs ADS9234RIRHBT
  • ADS901E vs ADS9234RIRHBR
  • ADS901E vs ADS9226IRHBT
  • ADS901E vs ADS9226IRHBR
  • ADS901E vs ADS9224RIRHBT
  • ADS901E vs ADS9224RIRHBR
  • ADS901E vs ADS9120IRGET
  • ADS901E vs ADS9120IRGER
  • ADS901E vs ADS9110IRGET
  • ADS901E vs ADS9110IRGER
  • ADS901E vs ADS901E/1KG4
  • ADS901E vs ADS901E/1K
  • ADS901E vs ADS900E/1K
  • ADS901E vs ADS900E
  • ADS901E vs ADS8924BRGET
  • ADS901E vs ADS8924BRGER
  • ADS901E vs ADS8922BRGET
  • ADS901E vs ADS8922BRGER
  • ADS901E vs ADS8920BRGET
  • ADS901E vs ADS8920BRGER
  • ADS901E vs ADS8914BRGET
  • ADS901E vs ADS8914BRGER
  • ADS901E vs ADS8912BRGET
  • ADS901E vs ADS8912BRGER
  • ADS901E vs ADS8910BRGET
  • ADS901E vs ADS8910BRGER
  • ADS901E vs ADS8904BRGET
  • ADS901E vs ADS8904BRGER
  • ADS901E vs ADS8902BRGET
  • ADS901E vs ADS8902BRGER
  • ADS901E vs ADS8900BRGET
  • ADS901E vs ADS8900BRGER
  • ADS901E vs ADS8887IDRCT
  • ADS901E vs ADS8887IDRCR
  • ADS901E vs ADS8887IDGSR
  • ADS901E vs ADS8887IDGS
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend