AM1806BZCEA3
AM1806BZCEA3
Obsolete
Description:  IC MPU SITARA 375MHZ 361NFBGA
Manufacturer:  Texas Instruments
History Price: $16.89000
In Stock: 12800
AM1806BZCEA3 Specification
Specification
Part No
AM1806BZCEA3
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
375MHz
Co-Processors/DSP
System Control; CP15
RAM Controllers
LPDDR, DDR2
Graphics Acceleration
No
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
361-LFBGA
AM1806BZCEA3 PDF Datasheet
AM1806BZCEA3 Related Parts
AM1705BPTP3
AM1705BPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTP4
AM1705BPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705BPTPA3
AM1705BPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTPD4
AM1705BPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTP3
AM1705CPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTP4
AM1705CPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTPA3
AM1705CPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTPD4
AM1705CPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTP3
AM1705DPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTP4
AM1705DPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTPA3
AM1705DPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTPD4
AM1705DPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1806BZCEA3 Compare Parts
  • AM1806BZCEA3 vs AM1810BZWTA3
  • AM1806BZCEA3 vs AM1808EZWTT3
  • AM1806BZCEA3 vs AM1808EZWTD4
  • AM1806BZCEA3 vs AM1808EZWTA3
  • AM1806BZCEA3 vs AM1808EZWT4
  • AM1806BZCEA3 vs AM1808EZWT3
  • AM1806BZCEA3 vs AM1808EZCED4
  • AM1806BZCEA3 vs AM1808EZCEA3
  • AM1806BZCEA3 vs AM1808EZCE4
  • AM1806BZCEA3 vs AM1808EZCE3
  • AM1806BZCEA3 vs AM1808BZWTT3
  • AM1806BZCEA3 vs AM1808BZWTD4
  • AM1806BZCEA3 vs AM1808BZWTA3
  • AM1806BZCEA3 vs AM1808BZWT4
  • AM1806BZCEA3 vs AM1808BZWT3
  • AM1806BZCEA3 vs AM1808BZCED4
  • AM1806BZCEA3 vs AM1808BZCEA3
  • AM1806BZCEA3 vs AM1808BZCE4
  • AM1806BZCEA3 vs AM1808BZCE3
  • AM1806BZCEA3 vs AM1806EZWTD4
  • AM1806BZCEA3 vs AM1806EZWT4
  • AM1806BZCEA3 vs AM1806EZWT3
  • AM1806BZCEA3 vs AM1806EZCED4
  • AM1806BZCEA3 vs AM1806EZCEA3
  • AM1806BZCEA3 vs AM1806EZCE4
  • AM1806BZCEA3 vs AM1806EZCE3
  • AM1806BZCEA3 vs AM1806BZWTD4
  • AM1806BZCEA3 vs AM1806BZWTA3
  • AM1806BZCEA3 vs AM1806BZWT4
  • AM1806BZCEA3 vs AM1806BZWT3
  • AM1806BZCEA3 vs AM1806BZCG4
  • AM1806BZCEA3 vs AM1806BZCED4
  • AM1806BZCEA3 vs AM1806BZCE4
  • AM1806BZCEA3 vs AM1806BZCE3
  • AM1806BZCEA3 vs AM1802EZWTD3
  • AM1806BZCEA3 vs AM1802EZCED3
  • AM1806BZCEA3 vs AM1802BZWTD3
  • AM1806BZCEA3 vs AM1802BZCED3
  • AM1806BZCEA3 vs AM1707DZKBT3
  • AM1806BZCEA3 vs AM1707DZKBD4
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.