AM1806EZWTD4
AM1806EZWTD4
Active
Description:  IC MPU SITARA 456MHZ 361NFBGA
Manufacturer:  Texas Instruments
History Price: $16.23200
In Stock: 26000
AM1806EZWTD4 Specification
Specification
Part No
AM1806EZWTD4
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
456MHz
Co-Processors/DSP
System Control; CP15
RAM Controllers
LPDDR, DDR2
Graphics Acceleration
No
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
361-LFBGA
AM1806EZWTD4 PDF Datasheet
AM1806EZWTD4 Related Parts
AM1705BPTP3
AM1705BPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTP4
AM1705BPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705BPTPA3
AM1705BPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTPD4
AM1705BPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTP3
AM1705CPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTP4
AM1705CPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTPA3
AM1705CPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTPD4
AM1705CPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTP3
AM1705DPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTP4
AM1705DPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTPA3
AM1705DPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTPD4
AM1705DPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1806EZWTD4 Description

## Overview of Texas Instruments AM1806EZWTD4

The Texas Instruments AM1806EZWTD4 is a high-performance ARM-based microprocessor designed for a variety of embedded applications. It is based on the ARM926EJ-S core, providing a balance between performance and power efficiency. This processor is ideal for use in applications such as industrial control, automotive, consumer electronics, and networking devices where processing power and connectivity are critical. With its rich set of peripherals and integrated features, the AM1806EZWTD4 offers a flexible solution for complex embedded systems.

## Key Features

* ARM926EJ-S Core:
The AM1806EZWTD4 utilizes the ARM926EJ-S core, an efficient 32-bit processor offering excellent performance for embedded applications. The core features enhanced performance and supports both ARM and Thumb instruction sets for improved code density.

* Clock Speed:
The processor operates at a clock speed of up to 300 MHz, providing a good balance of processing power for many real-time and control tasks while maintaining low power consumption.

* High Integration:
This microprocessor integrates a variety of peripheral components, including memory controllers, I/O ports, and communication interfaces, minimizing the need for external chips and reducing overall system complexity.

* Low Power Consumption:
Designed with power efficiency in mind, the AM1806EZWTD4 supports multiple low-power states and power management features, making it ideal for battery-operated and power-sensitive applications.

* Memory Support:
The processor supports both external SDRAM and NAND flash memory, providing flexibility for different system requirements. It can address up to 256MB of external memory, depending on the system configuration.

* Graphics Processing:
The AM1806EZWTD4 includes a built-in graphics processing unit (GPU), capable of handling basic graphical tasks for embedded systems, eliminating the need for a separate graphics chip in many applications.

## Electrical Specifications

* Core Voltage: 1.1V
The core voltage of 1.1V ensures that the AM1806EZWTD4 operates efficiently while maintaining performance across a wide range of applications.

* I/O Voltage: 1.8V to 3.3V
The I/O voltage range allows for compatibility with various logic levels, making it easy to interface with different components, sensors, and peripherals in embedded systems.

* Operating Temperature Range:
The processor operates within an extended temperature range of -40°C to +105°C, making it suitable for industrial and automotive environments that require robustness under varying temperature conditions.

* Power Consumption:
The typical power consumption is in the range of 500mW to 1W, depending on the clock speed and operating conditions, which is relatively low for the performance it offers.

## Integrated Peripherals

* Ethernet MAC:
The AM1806EZWTD4 includes an integrated Ethernet Media Access Controller (MAC), enabling high-speed network communication, ideal for industrial and networking applications.

* USB 2.0 Host and Device:
With support for both USB 2.0 host and device modes, the processor can interface with a wide range of USB peripherals, offering flexibility in device connectivity.

* Serial Communication Interfaces:
The processor includes multiple UARTs, I2C, SPI, and CAN interfaces for efficient communication with external devices, sensors, and other systems.

* LCD Controller:
The integrated LCD controller supports up to a 24-bit color depth and a wide range of resolutions, making it ideal for graphical user interfaces in embedded systems.

* SD/MMC Interface:
With support for Secure Digital (SD) and MultiMediaCard (MMC) interfaces, the AM1806EZWTD4 can easily interface with storage devices, enabling large data handling and easy expansion for embedded applications.

## Memory and Storage

* Internal Memory:
The AM1806EZWTD4 includes internal memory for code execution, including 32KB of L1 cache and 256KB of on-chip SRAM. This provides fast access to frequently used data and instructions, improving the overall performance of the system.

* External Memory Support:
It supports external memory types, including SDRAM and NAND flash, with a maximum of 256MB for flexible memory management and expansion.

* Boot Modes:
The processor supports multiple boot modes, including boot from NAND flash, SPI, UART, and other peripherals, allowing for flexible initialization in a wide variety of system designs.

## Package and Pin Configuration

The AM1806EZWTD4 is packaged in a 324-pin BGA (Ball Grid Array), providing a compact and reliable solution for complex systems. The BGA package allows for dense board layouts and improved thermal management, ensuring the processor can be integrated into high-performance, space-constrained designs.

## Applications

* Industrial Control:
The processor’s high-speed performance and multiple communication interfaces make it well-suited for use in industrial control systems, such as PLCs, SCADA systems, and factory automation.

* Automotive:
With its low power consumption, extended temperature range, and networking capabilities, the AM1806EZWTD4 is ideal for automotive applications like in-vehicle infotainment systems, telematics, and advanced driver assistance systems (ADAS).

* Consumer Electronics:
The integrated graphics processing unit, USB support, and LCD controller make this processor ideal for embedded consumer electronics, such as portable media players, digital signage, and home automation systems.

* Networking Devices:
The integrated Ethernet MAC and USB support provide the AM1806EZWTD4 with the connectivity needed for networking applications, such as routers, gateways, and networked sensors.

* Medical Devices:
The processor’s robust features, low power consumption, and industrial temperature tolerance make it suitable for use in medical equipment that requires precise control and communication, including diagnostic devices and portable health monitoring systems.

## Conclusion

The Texas Instruments AM1806EZWTD4 is a highly versatile ARM926EJ-S-based microprocessor that combines low power consumption, high performance, and a rich set of integrated peripherals. Its robust feature set, including networking support, USB connectivity, graphics processing, and a wide range of communication interfaces, makes it ideal for embedded applications in industries such as automotive, industrial control, consumer electronics, and medical devices. With its extended temperature range and flexible memory support, it is a reliable choice for complex embedded systems requiring efficiency and performance.
AM1806EZWTD4 Compare Parts
  • AM1806EZWTD4 vs AM1810BZWTA3
  • AM1806EZWTD4 vs AM1808EZWTT3
  • AM1806EZWTD4 vs AM1808EZWTD4
  • AM1806EZWTD4 vs AM1808EZWTA3
  • AM1806EZWTD4 vs AM1808EZWT4
  • AM1806EZWTD4 vs AM1808EZWT3
  • AM1806EZWTD4 vs AM1808EZCED4
  • AM1806EZWTD4 vs AM1808EZCEA3
  • AM1806EZWTD4 vs AM1808EZCE4
  • AM1806EZWTD4 vs AM1808EZCE3
  • AM1806EZWTD4 vs AM1808BZWTT3
  • AM1806EZWTD4 vs AM1808BZWTD4
  • AM1806EZWTD4 vs AM1808BZWTA3
  • AM1806EZWTD4 vs AM1808BZWT4
  • AM1806EZWTD4 vs AM1808BZWT3
  • AM1806EZWTD4 vs AM1808BZCED4
  • AM1806EZWTD4 vs AM1808BZCEA3
  • AM1806EZWTD4 vs AM1808BZCE4
  • AM1806EZWTD4 vs AM1808BZCE3
  • AM1806EZWTD4 vs AM1806EZWT4
  • AM1806EZWTD4 vs AM1806EZWT3
  • AM1806EZWTD4 vs AM1806EZCED4
  • AM1806EZWTD4 vs AM1806EZCEA3
  • AM1806EZWTD4 vs AM1806EZCE4
  • AM1806EZWTD4 vs AM1806EZCE3
  • AM1806EZWTD4 vs AM1806BZWTD4
  • AM1806EZWTD4 vs AM1806BZWTA3
  • AM1806EZWTD4 vs AM1806BZWT4
  • AM1806EZWTD4 vs AM1806BZWT3
  • AM1806EZWTD4 vs AM1806BZCG4
  • AM1806EZWTD4 vs AM1806BZCED4
  • AM1806EZWTD4 vs AM1806BZCEA3
  • AM1806EZWTD4 vs AM1806BZCE4
  • AM1806EZWTD4 vs AM1806BZCE3
  • AM1806EZWTD4 vs AM1802EZWTD3
  • AM1806EZWTD4 vs AM1802EZCED3
  • AM1806EZWTD4 vs AM1802BZWTD3
  • AM1806EZWTD4 vs AM1802BZCED3
  • AM1806EZWTD4 vs AM1707DZKBT3
  • AM1806EZWTD4 vs AM1707DZKBD4
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.