AM2432BSFFHIALVR
AM2432BSFFHIALVR
Active
Description:  IC MCU 32BIT 256KB TCM 441FCBGA
Manufacturer:  Texas Instruments
History Price: $28.16000
In Stock: 35600
AM2432BSFFHIALVR Specification
Specification
Part No
AM2432BSFFHIALVR
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4F, ARM? Cortex?-R5F
Core Size
32-Bit Quad-Core
Speed
400MHz, 800MHz
Connectivity
CANbus, Ethernet, I2C, MMC/SDIO, QSPI, SPI, UART/USART, USB
Peripherals
AES, DMA, POR, PWM, SHA, WDT
Number of I/O
198
Program Memory Size
256KB (256K x 8)
Program Memory Type
Tightly Coupled Memory (TCM)
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 1.89V, 3.135V ~ 3.465V
Data Converters
A/D 8x12b
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
441-BFBGA, FCBGA
Supplier Device Package
441-FCBGA (17.2x17.2)
AM2432BSFFHIALVR PDF Datasheet
AM2432BSFFHIALVR Related Parts
AM2432BSDGHIALV
AM2432BSDGHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2432BSFFHIALV
AM2432BSFFHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2434BSFFHIALV
AM2434BSFFHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2434BSFFHIALVR
AM2434BSFFHIALVR
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2431BSDFHIALVR
AM2431BSDFHIALVR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDFHIALXR
AM2431BSDFHIALXR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDGHIALVR
AM2431BSDGHIALVR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDGHIALXR
AM2431BSDGHIALXR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2432BKEGHIALXR
AM2432BKEGHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BKFGHIALXR
AM2432BKFGHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BSDFHIALVR
AM2432BSDFHIALVR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BSDFHIALXR
AM2432BSDFHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BSFFHIALVR Compare Parts
  • AM2432BSFFHIALVR vs AM2434BSFFHIALV
  • AM2432BSFFHIALVR vs AM2432BSFFHIALV
  • AM2432BSFFHIALVR vs AM2432BSDGHIALV
  • AM2432BSFFHIALVR vs AM2634COMFHAZCZR
  • AM2432BSFFHIALVR vs AM2634COKFHMZCZRQ1
  • AM2432BSFFHIALVR vs AM2632COLFHAZCZR
  • AM2432BSFFHIALVR vs AM2632COKFHMZCZRQ1
  • AM2432BSFFHIALVR vs AM2631CODGHMZCZRQ1
  • AM2432BSFFHIALVR vs AM2631CNDGHAZCZR
  • AM2432BSFFHIALVR vs AM2434BSFFHIALXR
  • AM2432BSFFHIALVR vs AM2434BSEFHIALXR
  • AM2432BSFFHIALVR vs AM2434BSEFHIALVR
  • AM2432BSFFHIALVR vs AM2434BSDGHIALXR
  • AM2432BSFFHIALVR vs AM2434BSDGHIALVR
  • AM2432BSFFHIALVR vs AM2434BSDFHIALXR
  • AM2432BSFFHIALVR vs AM2434BSDFHIALVR
  • AM2432BSFFHIALVR vs AM2432BSFFHIALXR
  • AM2432BSFFHIALVR vs AM2432BSEFHIALXR
  • AM2432BSFFHIALVR vs AM2432BSEFHIALVR
  • AM2432BSFFHIALVR vs AM2432BSDGHIALXR
  • AM2432BSFFHIALVR vs AM2432BSDGHIALVR
  • AM2432BSFFHIALVR vs AM2432BSDFHIALXR
  • AM2432BSFFHIALVR vs AM2432BSDFHIALVR
  • AM2432BSFFHIALVR vs AM2432BKFGHIALXR
  • AM2432BSFFHIALVR vs AM2432BKEGHIALXR
  • AM2432BSFFHIALVR vs AM2431BSDGHIALXR
  • AM2432BSFFHIALVR vs AM2431BSDGHIALVR
  • AM2432BSFFHIALVR vs AM2431BSDFHIALXR
  • AM2432BSFFHIALVR vs AM2431BSDFHIALVR
  • AM2432BSFFHIALVR vs AM29200-16KC/W
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.