☰
AM26LS31CD
AM26LS31CD
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   AM26LS31CD Datasheet
History Price: $0.82000
In Stock: 20960
AM26LS31CD Specification
Specification
Part No
AM26LS31CD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422, RS485
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
AM26LS31CD Related Parts
AM26C31CD
AM26C31CD
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDBR
AM26C31CDBR
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDBRG4
AM26C31CDBRG4
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDE4
AM26C31CDE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDG4
AM26C31CDG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDR
AM26C31CDR
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRE4
AM26C31CDRE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRG4
AM26C31CDRG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CN
AM26C31CN
Texas Instruments
IC DRIVER 4/0 16DIP
AM26C31CNS
AM26C31CNS
Texas Instruments
IC DRIVER HALF 4/0 16SO
AM26C31CNSR
AM26C31CNSR
Texas Instruments
IC DRIVER 4/0 16SO
AM26C31ID
AM26C31ID
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26LS31CD Description
The AM26LS31CD is a high-speed, low-power differential line driver from Texas Instruments, designed for use in a variety of communication applications. This device is particularly well-suited for driving differential signals in RS-422 and RS-485 communication standards, making it ideal for long-distance data transmission over twisted-pair cables. Below is a detailed overview of the AM26LS31CD, including its specifications, features, and potential applications.

## Overview

The AM26LS31CD is a quad differential line driver that operates with a single power supply. It is engineered to provide high-speed data transmission while maintaining low power consumption. The device features a differential output, which helps to minimize noise and improve signal integrity, making it suitable for applications that require reliable data transmission over extended distances.

## Key Features

1. Quad Differential Line Driver: The AM26LS31CD contains four independent differential line drivers, allowing for multiple channels of data transmission in a single package.

2. High-Speed Operation: The device supports data rates up to 10 Mbps, making it suitable for high-speed communication applications.

3. Low Power Consumption: The AM26LS31CD is designed for low power operation, with a typical supply current of only 50 mA, which helps to extend battery life in portable applications.

4. Single Supply Operation: The device operates from a single power supply ranging from 4.75V to 15V, simplifying the design and reducing the number of required power supplies.

5. Differential Output: The differential output configuration helps to reduce electromagnetic interference (EMI) and improves noise immunity, making it ideal for long-distance communication.

6. Wide Operating Temperature Range: The AM26LS31CD is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

7. TTL/CMOS Compatible Inputs: The inputs are compatible with TTL and CMOS logic levels, allowing for easy interfacing with a variety of digital circuits.

8. Thermal Shutdown Protection: The AM26LS31CD includes thermal shutdown protection to prevent damage due to excessive heat, ensuring reliable operation in various conditions.

9. Short-Circuit Protection: The device features short-circuit protection, which helps to safeguard the driver from damage in the event of a fault condition.

## Specifications

- Part Number: AM26LS31CD
- Number of Drivers: 4
- Data Rate: Up to 10 Mbps
- Supply Voltage Range: 4.75V to 15V
- Typical Supply Current: 50 mA
- Output Voltage Swing: 2V to 6V (differential)
- Input Logic Levels: TTL/CMOS compatible
- Operating Temperature Range: -40°C to +85°C
- Package Type: CDIP-16 (Ceramic Dual In-line Package)
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes

## Applications

The AM26LS31CD is suitable for a wide range of applications, including:

- RS-422 and RS-485 Communication: Ideal for implementing differential signaling in multi-point communication systems, such as industrial automation and control systems.
- Data Acquisition Systems: Can be used in data acquisition systems where reliable data transmission over long distances is required.
- Telecommunications: Suitable for use in telecommunications equipment, including modems and routers.
- Automotive Applications: Can be employed in automotive communication systems, such as CAN bus and LIN bus applications.
- Industrial Control Systems: Ideal for use in industrial control systems where robust communication is essential.

## Conclusion

The AM26LS31CD from Texas Instruments is a versatile and efficient differential line driver that offers a range of features suitable for various communication applications. Its high-speed operation, low power consumption, and robust differential signaling make it an excellent choice for designers looking to implement reliable data transmission solutions. With its wide operating temperature range and thermal protection features, the AM26LS31CD is designed to meet the demands of modern communication systems while ensuring reliability and efficiency. This makes it a valuable component for engineers and designers in the fields of telecommunications, industrial automation, and automotive applications.
AM26LS31CD Compare Parts
  • AM26LS31CD vs AM26S10CNG4
  • AM26LS31CD vs AM26S10CN
  • AM26LS31CD vs AM26S10CDRG4
  • AM26LS31CD vs AM26S10CDR
  • AM26LS31CD vs AM26S10CDG4
  • AM26LS31CD vs AM26S10CD
  • AM26LS31CD vs AM26LV32INSR
  • AM26LS31CD vs AM26LV32INSG4
  • AM26LS31CD vs AM26LV32INS
  • AM26LS31CD vs AM26LV32IDR
  • AM26LS31CD vs AM26LV32IDG4
  • AM26LS31CD vs AM26LV32IDE4
  • AM26LS31CD vs AM26LV32ID
  • AM26LS31CD vs AM26LV32EMDREP
  • AM26LS31CD vs AM26LV32EIPWRG4
  • AM26LS31CD vs AM26LV32EIPWR
  • AM26LS31CD vs AM26LV32EINSR
  • AM26LS31CD vs AM26LV32EIDRG4
  • AM26LS31CD vs AM26LV32EIDR
  • AM26LS31CD vs AM26LV32CNSRG4
  • AM26LS31CD vs AM26LV32CNSR
  • AM26LS31CD vs AM26LV32CNS
  • AM26LS31CD vs AM26LV32CDRG4
  • AM26LS31CD vs AM26LV32CDRE4
  • AM26LS31CD vs AM26LV32CDR
  • AM26LS31CD vs AM26LV32CDG4
  • AM26LS31CD vs AM26LV32CDE4
  • AM26LS31CD vs AM26LV32CD
  • AM26LS31CD vs AM26LV31INSR
  • AM26LS31CD vs AM26LV31INS
  • AM26LS31CD vs AM26LV31IDR
  • AM26LS31CD vs AM26LV31ID
  • AM26LS31CD vs AM26LV31ESDREP
  • AM26LS31CD vs AM26LV31EIPWRG4
  • AM26LS31CD vs AM26LV31EIPWR
  • AM26LS31CD vs AM26LV31EINSR
  • AM26LS31CD vs AM26LV31EIDRG4
  • AM26LS31CD vs AM26LV31EIDR
  • AM26LS31CD vs AM26LV31CNSR
  • AM26LS31CD vs AM26LV31CNSLE
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.