☰
AM3703CUSA
AM3703CUSA
Active
Description:  IC MPU SITARA 800MHZ 423FCBGA
Manufacturer:  Texas Instruments
Datasheet:   AM3703CUSA Datasheet
History Price: $35.03000
In Stock: 13120
AM3703CUSA Specification
Specification
Part No
AM3703CUSA
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
800MHz
Co-Processors/DSP
Multimedia; NEON? SIMD
RAM Controllers
SDRAM
Graphics Acceleration
No
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 2.0 (4)
Voltage - I/O
1.8V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
423-LFBGA, FCBGA
AM3703CUSA Related Parts
AM3351BZCE30
AM3351BZCE30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCE30R
AM3351BZCE30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCE60
AM3351BZCE60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3351BZCE60R
AM3351BZCE60R
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3351BZCEA30
AM3351BZCEA30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCEA30R
AM3351BZCEA30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCEA60
AM3351BZCEA60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3352BZCE30
AM3352BZCE30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCE30R
AM3352BZCE30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCE60
AM3352BZCE60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3352BZCEA30
AM3352BZCEA30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCEA30R
AM3352BZCEA30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3703CUSA Compare Parts
  • AM3703CUSA vs AM3894CCYG135
  • AM3703CUSA vs AM3894CCYG120
  • AM3703CUSA vs AM3894BCYGA120
  • AM3703CUSA vs AM3894BCYG150
  • AM3703CUSA vs AM3894BCYG120
  • AM3703CUSA vs AM3894ACYG120
  • AM3703CUSA vs AM3892CCYG135
  • AM3703CUSA vs AM3892CCYG120
  • AM3703CUSA vs AM3892BCYG150
  • AM3703CUSA vs AM3892BCYG120
  • AM3703CUSA vs AM3874CCYEA80
  • AM3703CUSA vs AM3874CCYE80
  • AM3703CUSA vs AM3874BCYE80
  • AM3703CUSA vs AM3874BCYE100
  • AM3703CUSA vs AM3871CCYE80
  • AM3703CUSA vs AM3871CCYE100
  • AM3703CUSA vs AM3715CUSD100
  • AM3703CUSA vs AM3715CUSD100
  • AM3703CUSA vs AM3715CUSA
  • AM3703CUSA vs AM3715CUS100
  • AM3703CUSA vs AM3715CUS
  • AM3703CUSA vs AM3715CBPD100
  • AM3703CUSA vs AM3715CBPA
  • AM3703CUSA vs AM3715CBP100
  • AM3703CUSA vs AM3715CBP
  • AM3703CUSA vs AM3715CBCD100
  • AM3703CUSA vs AM3715CBCA
  • AM3703CUSA vs AM3715CBC100
  • AM3703CUSA vs AM3715CBC
  • AM3703CUSA vs AM3703CUSD100
  • AM3703CUSA vs AM3703CUS100
  • AM3703CUSA vs AM3703CUS
  • AM3703CUSA vs AM3703CBPD100
  • AM3703CUSA vs AM3703CBPA
  • AM3703CUSA vs AM3703CBP100
  • AM3703CUSA vs AM3703CBP
  • AM3703CUSA vs AM3703CBCD100
  • AM3703CUSA vs AM3703CBCA
  • AM3703CUSA vs AM3703CBC100
  • AM3703CUSA vs AM3703CBC
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend