☰
AM3715CUSA
AM3715CUSA
Active
Description:  IC MPU SITARA 800MHZ 423FCBGA
Manufacturer:  Texas Instruments
Datasheet:   AM3715CUSA Datasheet
History Price: $37.70578
In Stock: 39280
AM3715CUSA Specification
Specification
Part No
AM3715CUSA
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
800MHz
Co-Processors/DSP
Multimedia; NEON? SIMD
RAM Controllers
SDRAM
Graphics Acceleration
Yes
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 2.0 (4)
Voltage - I/O
1.8V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
423-LFBGA, FCBGA
AM3715CUSA Related Parts
AM3351BZCE30
AM3351BZCE30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCE30R
AM3351BZCE30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCE60
AM3351BZCE60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3351BZCE60R
AM3351BZCE60R
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3351BZCEA30
AM3351BZCEA30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCEA30R
AM3351BZCEA30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCEA60
AM3351BZCEA60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3352BZCE30
AM3352BZCE30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCE30R
AM3352BZCE30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCE60
AM3352BZCE60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3352BZCEA30
AM3352BZCEA30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCEA30R
AM3352BZCEA30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3715CUSA Description

The Texas Instruments AM3715CUSA is a highly integrated ARM Cortex-A8-based system-on-chip (SoC) designed for a variety of embedded applications. It is part of the Sitara™ AM37x family, which offers a balance of performance and low power consumption. The AM3715 is particularly well-suited for industrial automation, medical devices, and consumer electronics, providing robust processing capabilities alongside integrated peripherals.

## Key Features

1. ARM Cortex-A8 Processor:
- The AM3715 features an ARM Cortex-A8 core running at speeds up to 1 GHz, delivering powerful processing capabilities for demanding applications.

2. Integrated Graphics:
- It includes a PowerVR SGX530 graphics accelerator, enabling advanced graphics processing and supporting rich user interfaces.

3. Memory Support:
- Supports DDR2/DDR3 memory with up to 1 GB of RAM, allowing for efficient multitasking and high-speed data access.

4. Connectivity Options:
- Integrated interfaces such as Ethernet, USB 2.0, SPI, I2C, and UART facilitate communication with various peripherals.

5. Video Processing:
- Capable of supporting high-definition video encoding and decoding, making it suitable for multimedia applications.

6. Low Power Consumption:
- Designed for energy efficiency, making it suitable for battery-operated and portable devices.

7. Flexible Boot Options:
- Supports various boot modes, including from NAND Flash, SPI Flash, and microSD, providing flexibility in system design.

8. Rich Development Ecosystem:
- Compatible with a wide range of development tools and operating systems, including Linux and Android, simplifying the development process.

## Electrical Characteristics

## Absolute Maximum Ratings

- Supply Voltage (VDD): -0.3V to 4.0V
- Input Voltage (VIN): -0.3V to VDD + 0.3V
- Operating Temperature Range: -40°C to +105°C
- Storage Temperature Range: -65°C to +150°C

## Recommended Operating Conditions

- Supply Voltage (VDD): 1.1V to 1.3V
- I/O Voltage Levels: 1.8V to 3.3V

## Performance Specifications

- Processor Speed: Up to 1 GHz
- Cortex-A8 Core: 32-bit architecture
- Cache Memory: 32 KB L1 cache (instruction and data) and 512 KB L2 cache
- Graphics Accelerator: PowerVR SGX530 with OpenGL ES 2.0 support
- DMA Controller: Integrated DMA for enhanced data transfer efficiency

## Peripheral Interfaces

1. Ethernet:
- 10/100 Mbps Ethernet MAC for network connectivity.

2. USB:
- Two USB 2.0 ports (one host and one device) for connecting external peripherals.

3. Serial Interfaces:
- Multiple UARTs, I2C, SPI, and CAN interfaces for various communication needs.

4. Audio Interfaces:
- Integrated audio codec support for audio applications.

5. Video Interfaces:
- Support for video input/output interfaces including HDMI, allowing for HD video transmission.

## Pin Configuration

The AM3715CUSA is packaged in a 100-pin HTQFP format, providing a compact footprint for integration into embedded systems. Key pins include:

- VDD: Power supply input.
- GND: Ground reference.
- GPIO: General-purpose input/output pins.
- MII/RMII: Ethernet interface pins.
- USB: Host/device configuration pins.
- UART: Serial communication pins.

## Applications

The versatility of the AM3715CUSA makes it ideal for various applications, including:

1. Industrial Automation:
- Used in programmable logic controllers (PLCs), industrial PCs, and HMI systems for efficient control and monitoring.

2. Medical Devices:
- Suitable for portable medical devices requiring real-time data processing and graphical interfaces.

3. Consumer Electronics:
- Found in smart home devices, gaming consoles, and multimedia players, delivering rich user experiences.

4. Embedded Systems:
- Widely utilized in various embedded applications requiring processing power and connectivity.

## Development Tools and Support

Texas Instruments provides an extensive development ecosystem for the AM3715, including:

- Software Development Kits (SDKs): Preconfigured software stacks for Linux and other operating systems.
- Evaluation Modules: Hardware platforms for prototyping and testing designs.
- Documentation and Resources: Comprehensive datasheets, reference designs, and application notes available on the Texas Instruments website.

## Conclusion

The Texas Instruments AM3715CUSA is a powerful and versatile SoC designed to meet the demands of modern embedded applications. With its combination of processing power, integrated peripherals, and low power consumption, it is an excellent choice for developers looking to create sophisticated and efficient systems in industrial, medical, and consumer markets. Its rich set of features and robust development support further enhance its appeal as a reliable solution for a wide range of applications.
AM3715CUSA Compare Parts
  • AM3715CUSA vs AM3894CCYG135
  • AM3715CUSA vs AM3894CCYG120
  • AM3715CUSA vs AM3894BCYGA120
  • AM3715CUSA vs AM3894BCYG150
  • AM3715CUSA vs AM3894BCYG120
  • AM3715CUSA vs AM3894ACYG120
  • AM3715CUSA vs AM3892CCYG135
  • AM3715CUSA vs AM3892CCYG120
  • AM3715CUSA vs AM3892BCYG150
  • AM3715CUSA vs AM3892BCYG120
  • AM3715CUSA vs AM3874CCYEA80
  • AM3715CUSA vs AM3874CCYE80
  • AM3715CUSA vs AM3874BCYE80
  • AM3715CUSA vs AM3874BCYE100
  • AM3715CUSA vs AM3871CCYE80
  • AM3715CUSA vs AM3871CCYE100
  • AM3715CUSA vs AM3715CUSD100
  • AM3715CUSA vs AM3715CUSD100
  • AM3715CUSA vs AM3715CUS100
  • AM3715CUSA vs AM3715CUS
  • AM3715CUSA vs AM3715CBPD100
  • AM3715CUSA vs AM3715CBPA
  • AM3715CUSA vs AM3715CBP100
  • AM3715CUSA vs AM3715CBP
  • AM3715CUSA vs AM3715CBCD100
  • AM3715CUSA vs AM3715CBCA
  • AM3715CUSA vs AM3715CBC100
  • AM3715CUSA vs AM3715CBC
  • AM3715CUSA vs AM3703CUSD100
  • AM3715CUSA vs AM3703CUSA
  • AM3715CUSA vs AM3703CUS100
  • AM3715CUSA vs AM3703CUS
  • AM3715CUSA vs AM3703CBPD100
  • AM3715CUSA vs AM3703CBPA
  • AM3715CUSA vs AM3703CBP100
  • AM3715CUSA vs AM3703CBP
  • AM3715CUSA vs AM3703CBCD100
  • AM3715CUSA vs AM3703CBCA
  • AM3715CUSA vs AM3703CBC100
  • AM3715CUSA vs AM3703CBC
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend