Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments AM3874CCYE80
AM3874CCYE80
Active
Embedded - Microprocessors
Description:
IC MPU SITARA 800MHZ 684FCBGA
Manufacturer:
Texas Instruments
Datasheet:
AM3874CCYE80 Datasheet
History Price: $65.80200
In Stock: 41120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM3874CCYE80 Specification
Specification
Part No
AM3874CCYE80
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
800MHz
Co-Processors/DSP
Multimedia; NEON? SIMD
RAM Controllers
DDR2, DDR3
Graphics Acceleration
Yes
Display & Interface Controllers
HDMI, HDVPSS
Ethernet
10/100/1000Mbps (1)
SATA
SATA 3Gbps (1)
USB
USB 2.0 (2)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
684-BFBGA, FCBGA
AM3874CCYE80 Related Parts
AM3351BZCE30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCE30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCE60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3351BZCE60R
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3351BZCEA30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCEA30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3351BZCEA60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3352BZCE30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCE30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCE60
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
AM3352BZCEA30
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3352BZCEA30R
Texas Instruments
IC MPU SITARA 300MHZ 298NFBGA
AM3874CCYE80 Compare Parts
AM3874CCYE80 vs AM3894CCYG135
AM3874CCYE80 vs AM3894CCYG120
AM3874CCYE80 vs AM3894BCYGA120
AM3874CCYE80 vs AM3894BCYG150
AM3874CCYE80 vs AM3894BCYG120
AM3874CCYE80 vs AM3894ACYG120
AM3874CCYE80 vs AM3892CCYG135
AM3874CCYE80 vs AM3892CCYG120
AM3874CCYE80 vs AM3892BCYG150
AM3874CCYE80 vs AM3892BCYG120
AM3874CCYE80 vs AM3874CCYEA80
AM3874CCYE80 vs AM3874BCYE80
AM3874CCYE80 vs AM3874BCYE100
AM3874CCYE80 vs AM3871CCYE80
AM3874CCYE80 vs AM3871CCYE100
AM3874CCYE80 vs AM3715CUSD100
AM3874CCYE80 vs AM3715CUSD100
AM3874CCYE80 vs AM3715CUSA
AM3874CCYE80 vs AM3715CUS100
AM3874CCYE80 vs AM3715CUS
AM3874CCYE80 vs AM3715CBPD100
AM3874CCYE80 vs AM3715CBPA
AM3874CCYE80 vs AM3715CBP100
AM3874CCYE80 vs AM3715CBP
AM3874CCYE80 vs AM3715CBCD100
AM3874CCYE80 vs AM3715CBCA
AM3874CCYE80 vs AM3715CBC100
AM3874CCYE80 vs AM3715CBC
AM3874CCYE80 vs AM3703CUSD100
AM3874CCYE80 vs AM3703CUSA
AM3874CCYE80 vs AM3703CUS100
AM3874CCYE80 vs AM3703CUS
AM3874CCYE80 vs AM3703CBPD100
AM3874CCYE80 vs AM3703CBPA
AM3874CCYE80 vs AM3703CBP100
AM3874CCYE80 vs AM3703CBP
AM3874CCYE80 vs AM3703CBCD100
AM3874CCYE80 vs AM3703CBCA
AM3874CCYE80 vs AM3703CBC100
AM3874CCYE80 vs AM3703CBC
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend