Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments AM5706BCBDDEA
AM5706BCBDDEA
Active
Embedded - Microprocessors
Description:
IC MPU SITARA 533MHZ 538FCBGA
Manufacturer:
Texas Instruments
Datasheet:
AM5706BCBDDEA Datasheet
History Price: $33.89060
In Stock: 9040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM5706BCBDDEA Specification
Specification
Part No
AM5706BCBDDEA
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A15
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
533MHz
Co-Processors/DSP
ARM? Cortex?-M4, C66x
RAM Controllers
DDR3, DDR3L
Graphics Acceleration
Yes
Display & Interface Controllers
HDMI, Video
Ethernet
10/100/1000Mbps (2)
SATA
-
USB
USB 2.0 (2), USB 3.0 (2)
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
538-LFBGA, FCBGA
AM5706BCBDDEA Related Parts
AM5706BCBDD
Texas Instruments
IC MPU SITARA 533MHZ 538FCBGA
AM5706BCBDDA
Texas Instruments
IC MPU SITARA 533MHZ 538FCBGA
AM5706BCBDJ
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5706BCBDJA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5706BCBDJEA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJ
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJAR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJEA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJEAR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5716AABCD
Texas Instruments
IC MPU SITARA 500MHZ 760FCBGA
AM5706BCBDDEA Compare Parts
AM5706BCBDDEA vs AM5K2E04XABDA25
AM5706BCBDDEA vs AM5K2E04XABD4
AM5706BCBDDEA vs AM5K2E04XABD25
AM5706BCBDDEA vs AM5K2E02XABD25
AM5706BCBDDEA vs AM5K2E02ABDA4
AM5706BCBDDEA vs AM5K2E02ABDA25
AM5706BCBDDEA vs AM5K2E02ABD4
AM5706BCBDDEA vs AM5749ABZXEA
AM5706BCBDDEA vs AM5749ABZXA
AM5706BCBDDEA vs AM5749ABZX
AM5706BCBDDEA vs AM5748ABZXEA
AM5706BCBDDEA vs AM5748ABZXA
AM5706BCBDDEA vs AM5748ABZX
AM5706BCBDDEA vs AM5746ABZXEA
AM5706BCBDDEA vs AM5746ABZXA
AM5706BCBDDEA vs AM5746ABZX
AM5706BCBDDEA vs AM5729BABCXEAR
AM5706BCBDDEA vs AM5729BABCXEA
AM5706BCBDDEA vs AM5729BABCXA
AM5706BCBDDEA vs AM5729BABCX
AM5706BCBDDEA vs AM5728BABCXEA
AM5706BCBDDEA vs AM5728BABCXA
AM5706BCBDDEA vs AM5728BABCX
AM5706BCBDDEA vs AM5726BABCXEA
AM5706BCBDDEA vs AM5726BABCXAR
AM5706BCBDDEA vs AM5726BABCXA
AM5706BCBDDEA vs AM5726BABCX
AM5706BCBDDEA vs AM5718ABCXE
AM5706BCBDDEA vs AM5718AABCXQ1
AM5706BCBDDEA vs AM5718AABCXEQ1
AM5706BCBDDEA vs AM5718AABCXEA
AM5706BCBDDEA vs AM5718AABCXA
AM5706BCBDDEA vs AM5718AABCX
AM5706BCBDDEA vs AM5716AABCXQ1
AM5706BCBDDEA vs AM5716AABCXEQ1
AM5706BCBDDEA vs AM5716AABCXEA
AM5706BCBDDEA vs AM5716AABCXA
AM5706BCBDDEA vs AM5716AABCX
AM5706BCBDDEA vs AM5716AABCDEA
AM5706BCBDDEA vs AM5716AABCDA
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller