☰
BQ2016DBQ
BQ2016DBQ
Active
Description:  IC BATTERY GAS GAUGE 28-QSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2016DBQ Datasheet
History Price: $11.88000
In Stock: 39040
BQ2016DBQ Specification
Specification
Part No
BQ2016DBQ
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Fault Protection
-
Interface
HDQ
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-SSOP
BQ2016DBQ Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2016DBQ Compare Parts
  • BQ2016DBQ vs BQ298215RUGR
  • BQ2016DBQ vs BQ298019RUGR
  • BQ2016DBQ vs BQ298018RUGR
  • BQ2016DBQ vs BQ298015RUGT
  • BQ2016DBQ vs BQ298015RUGR
  • BQ2016DBQ vs BQ298012RUGT
  • BQ2016DBQ vs BQ298012RUGR
  • BQ2016DBQ vs BQ298010RUGT
  • BQ2016DBQ vs BQ298010RUGR
  • BQ2016DBQ vs BQ298009RUGT
  • BQ2016DBQ vs BQ298009RUGR
  • BQ2016DBQ vs BQ298006RUGT
  • BQ2016DBQ vs BQ298006RUGR
  • BQ2016DBQ vs BQ298000RUGT
  • BQ2016DBQ vs BQ298000RUGR
  • BQ2016DBQ vs BQ29737DSET
  • BQ2016DBQ vs BQ29737DSER
  • BQ2016DBQ vs BQ29733DSET
  • BQ2016DBQ vs BQ29733DSER
  • BQ2016DBQ vs BQ29732DSET
  • BQ2016DBQ vs BQ29732DSER
  • BQ2016DBQ vs BQ29729DSET
  • BQ2016DBQ vs BQ29729DSER
  • BQ2016DBQ vs BQ29728DSET
  • BQ2016DBQ vs BQ29728DSER
  • BQ2016DBQ vs BQ29723DSET
  • BQ2016DBQ vs BQ29723DSER
  • BQ2016DBQ vs BQ29718DSET
  • BQ2016DBQ vs BQ29718DSER
  • BQ2016DBQ vs BQ29717DSET
  • BQ2016DBQ vs BQ29717DSER
  • BQ2016DBQ vs BQ29716DSET
  • BQ2016DBQ vs BQ29716DSER
  • BQ2016DBQ vs BQ29707DSET
  • BQ2016DBQ vs BQ29707DSER
  • BQ2016DBQ vs BQ29706DSET
  • BQ2016DBQ vs BQ29706DSER
  • BQ2016DBQ vs BQ29705DSET
  • BQ2016DBQ vs BQ29705DSER
  • BQ2016DBQ vs BQ29704DSET
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described