Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments BQ2018SN-E1TR
BQ2018SN-E1TR
Active
PMIC - Battery Management
Description:
IC BATT MON MULT-CHEM 1-4C 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2018SN-E1TR Datasheet
History Price: $11.09250
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ2018SN-E1TR Specification
Specification
Part No
BQ2018SN-E1TR
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
Power Minder
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
1 ~ 4
Fault Protection
-
Interface
HDQ
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ2018SN-E1TR Related Parts
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2018SN-E1TR Compare Parts
BQ2018SN-E1TR vs BQ298215RUGR
BQ2018SN-E1TR vs BQ298019RUGR
BQ2018SN-E1TR vs BQ298018RUGR
BQ2018SN-E1TR vs BQ298015RUGT
BQ2018SN-E1TR vs BQ298015RUGR
BQ2018SN-E1TR vs BQ298012RUGT
BQ2018SN-E1TR vs BQ298012RUGR
BQ2018SN-E1TR vs BQ298010RUGT
BQ2018SN-E1TR vs BQ298010RUGR
BQ2018SN-E1TR vs BQ298009RUGT
BQ2018SN-E1TR vs BQ298009RUGR
BQ2018SN-E1TR vs BQ298006RUGT
BQ2018SN-E1TR vs BQ298006RUGR
BQ2018SN-E1TR vs BQ298000RUGT
BQ2018SN-E1TR vs BQ298000RUGR
BQ2018SN-E1TR vs BQ29737DSET
BQ2018SN-E1TR vs BQ29737DSER
BQ2018SN-E1TR vs BQ29733DSET
BQ2018SN-E1TR vs BQ29733DSER
BQ2018SN-E1TR vs BQ29732DSET
BQ2018SN-E1TR vs BQ29732DSER
BQ2018SN-E1TR vs BQ29729DSET
BQ2018SN-E1TR vs BQ29729DSER
BQ2018SN-E1TR vs BQ29728DSET
BQ2018SN-E1TR vs BQ29728DSER
BQ2018SN-E1TR vs BQ29723DSET
BQ2018SN-E1TR vs BQ29723DSER
BQ2018SN-E1TR vs BQ29718DSET
BQ2018SN-E1TR vs BQ29718DSER
BQ2018SN-E1TR vs BQ29717DSET
BQ2018SN-E1TR vs BQ29717DSER
BQ2018SN-E1TR vs BQ29716DSET
BQ2018SN-E1TR vs BQ29716DSER
BQ2018SN-E1TR vs BQ29707DSET
BQ2018SN-E1TR vs BQ29707DSER
BQ2018SN-E1TR vs BQ29706DSET
BQ2018SN-E1TR vs BQ29706DSER
BQ2018SN-E1TR vs BQ29705DSET
BQ2018SN-E1TR vs BQ29705DSER
BQ2018SN-E1TR vs BQ29704DSET
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described