Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments BQ24314DDSGR
BQ24314DDSGR
Active
PMIC - Battery Management
Description:
PROTOTYPE
Manufacturer:
Texas Instruments
Datasheet:
BQ24314DDSGR Datasheet
History Price: Active
In Stock: 44240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ24314DDSGR Specification
Specification
Part No
BQ24314DDSGR
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion
Number of Cells
1
Fault Protection
Over Current, Over Temperature, Over/Under Voltage
Interface
-
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
BQ24314DDSGR Related Parts
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ24314DDSGR Compare Parts
BQ24314DDSGR vs BQ298215RUGR
BQ24314DDSGR vs BQ298019RUGR
BQ24314DDSGR vs BQ298018RUGR
BQ24314DDSGR vs BQ298015RUGT
BQ24314DDSGR vs BQ298015RUGR
BQ24314DDSGR vs BQ298012RUGT
BQ24314DDSGR vs BQ298012RUGR
BQ24314DDSGR vs BQ298010RUGT
BQ24314DDSGR vs BQ298010RUGR
BQ24314DDSGR vs BQ298009RUGT
BQ24314DDSGR vs BQ298009RUGR
BQ24314DDSGR vs BQ298006RUGT
BQ24314DDSGR vs BQ298006RUGR
BQ24314DDSGR vs BQ298000RUGT
BQ24314DDSGR vs BQ298000RUGR
BQ24314DDSGR vs BQ29737DSET
BQ24314DDSGR vs BQ29737DSER
BQ24314DDSGR vs BQ29733DSET
BQ24314DDSGR vs BQ29733DSER
BQ24314DDSGR vs BQ29732DSET
BQ24314DDSGR vs BQ29732DSER
BQ24314DDSGR vs BQ29729DSET
BQ24314DDSGR vs BQ29729DSER
BQ24314DDSGR vs BQ29728DSET
BQ24314DDSGR vs BQ29728DSER
BQ24314DDSGR vs BQ29723DSET
BQ24314DDSGR vs BQ29723DSER
BQ24314DDSGR vs BQ29718DSET
BQ24314DDSGR vs BQ29718DSER
BQ24314DDSGR vs BQ29717DSET
BQ24314DDSGR vs BQ29717DSER
BQ24314DDSGR vs BQ29716DSET
BQ24314DDSGR vs BQ29716DSER
BQ24314DDSGR vs BQ29707DSET
BQ24314DDSGR vs BQ29707DSER
BQ24314DDSGR vs BQ29706DSET
BQ24314DDSGR vs BQ29706DSER
BQ24314DDSGR vs BQ29705DSET
BQ24314DDSGR vs BQ29705DSER
BQ24314DDSGR vs BQ29704DSET
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described