BQ25892RTWT
BQ25892RTWT
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25892RTWT Datasheet
History Price: $4.89000
In Stock: 20800
BQ25892RTWT Specification
Specification
Part No
BQ25892RTWT
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Current, Over Temperature
Charge Current - Max
5A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
BQ25892RTWT Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25892RTWT Description

## Overview of Texas Instruments BQ25892RTWT

The Texas Instruments BQ25892RTWT is a highly integrated, flexible, and efficient single-cell Li-ion/Li-polymer battery charger with a wide input voltage range and advanced power path management. Designed for mobile devices, wearables, and other portable electronics, this charger IC combines the functionalities of a power management IC (PMIC), charging controller, and fuel gauge into a compact solution, ensuring efficient charging, battery protection, and power management in space-constrained applications.

## Key Features

* Wide Input Voltage Range: The BQ25892RTWT operates with input voltages from 4.5 V to 14 V, which provides flexibility for different charging sources such as USB, adapters, or power banks.
* High Charging Current: It supports charging currents up to 5 A, making it ideal for high-power applications where fast charging is required without compromising the battery's safety or longevity.
* Integrated Power Path Management: The charger integrates power path management that enables seamless operation of both charging the battery and powering the system simultaneously. This allows for power supply redundancy, reducing the risk of system downtime due to battery depletion.
* Battery Protection Features: The BQ25892RTWT includes comprehensive battery protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring safe operation of the battery and device.
* Fuel Gauge Integration: The integrated fuel gauge provides precise monitoring of the battery’s state of charge (SOC), ensuring that the device always has accurate battery information.
* High-Efficiency DC-DC Converter: The charger includes a highly efficient step-down DC-DC converter with up to 95% efficiency, reducing heat dissipation and improving overall system performance.
* Low Quiescent Current: The low quiescent current minimizes power consumption during standby operation, which is essential for portable applications requiring long battery life.
* I2C Interface: The device supports communication through an I2C interface, enabling advanced monitoring, configuration, and control of charging parameters.

## Specifications

* Input Voltage Range: 4.5 V to 14 V
* Charging Voltage: 4.2 V (adjustable for different battery chemistries)
* Maximum Charging Current: 5 A (programmable)
* Standby Quiescent Current: 20 µA (typical)
* Operating Temperature Range: -40°C to +125°C
* Battery Voltage Range: 3.0 V to 4.4 V (Li-ion/Li-polymer)
* Switching Frequency: 1 MHz (typical)
* DC-DC Efficiency: Up to 95%
* Overvoltage Protection: Yes (for battery voltage)
* Overcurrent Protection: Yes (for battery and input paths)
* Thermal Regulation: Yes (with thermal shutdown feature)
* Fuel Gauge: Integrated with 0.5% accuracy for state-of-charge (SOC) monitoring
* I2C Interface: Yes (supports configuration and monitoring)
* Package Type: 5 mm x 6 mm QFN-24 package

## Performance and Efficiency

The BQ25892RTWT excels in power conversion efficiency, with the integrated DC-DC converter providing up to 95% efficiency, significantly reducing heat generation. The device also offers low quiescent current, which is critical for extending battery life in low-power applications. With a flexible charging current of up to 5 A, it supports fast charging, making it ideal for modern smartphones, tablets, and other devices that require high-speed charging without overheating or excessive power loss.

In terms of protection, the charger incorporates advanced safety features that protect both the battery and the charging system. Overvoltage, undervoltage, overcurrent, and thermal protection mechanisms ensure safe operation, while the integrated fuel gauge provides real-time information about the battery’s charge level, improving energy management and user experience.

## Applications

* Mobile Devices: Ideal for smartphones, tablets, and portable media players that require fast charging, power management, and battery protection in a compact form factor.
* Wearable Devices: Perfect for wearables such as fitness trackers, smartwatches, and hearing aids where small size, long battery life, and efficient charging are critical.
* Battery-Powered Electronics: Suitable for battery-powered products that need a reliable charging solution with integrated protection and power management.
* Power Banks: The BQ25892RTWT can be used in power bank designs, ensuring efficient charging and discharge management for lithium-ion batteries.
* IoT Applications: Suitable for Internet of Things (IoT) devices that need low-power operation and flexible charging capabilities, often with space constraints.

## Conclusion

The Texas Instruments BQ25892RTWT is an advanced and highly integrated battery charger solution that combines multiple functions, such as charging, power path management, and fuel gauging, into a single device. With a wide input voltage range, high charging current support, integrated protection features, and high-efficiency power conversion, it is well-suited for portable electronics, mobile devices, wearables, and other applications that require efficient and safe battery management. The device’s flexibility, along with its I2C interface for configuration and monitoring, makes it an ideal solution for modern battery-powered systems.
BQ25892RTWT Compare Parts
  • BQ25892RTWT vs BQ2954SNTR
  • BQ25892RTWT vs BQ2954SN
  • BQ25892RTWT vs BQ2954PN
  • BQ25892RTWT vs BQ25980YFFR
  • BQ25892RTWT vs BQ25971YFFT
  • BQ25892RTWT vs BQ25971YFFR
  • BQ25892RTWT vs BQ25970YFFT
  • BQ25892RTWT vs BQ25970YFFR
  • BQ25892RTWT vs BQ25968YFFR
  • BQ25892RTWT vs BQ25960YBGR
  • BQ25892RTWT vs BQ25910YFFT
  • BQ25892RTWT vs BQ25910YFFR
  • BQ25892RTWT vs BQ25898YFFT
  • BQ25892RTWT vs BQ25898YFFR
  • BQ25892RTWT vs BQ25898DYFFT
  • BQ25892RTWT vs BQ25898DYFFR
  • BQ25892RTWT vs BQ25898CYFFT
  • BQ25892RTWT vs BQ25898CYFFR
  • BQ25892RTWT vs BQ25896RTWT
  • BQ25892RTWT vs BQ25896RTWR
  • BQ25892RTWT vs BQ25895RTWT
  • BQ25892RTWT vs BQ25895RTWR
  • BQ25892RTWT vs BQ25895MRTWT
  • BQ25892RTWT vs BQ25895MRTWR
  • BQ25892RTWT vs BQ25892RTWR
  • BQ25892RTWT vs BQ25890RTWT
  • BQ25892RTWT vs BQ25890RTWR
  • BQ25892RTWT vs BQ25890HRTWT
  • BQ25892RTWT vs BQ25890HRTWR
  • BQ25892RTWT vs BQ25886RGET
  • BQ25892RTWT vs BQ25886RGER
  • BQ25892RTWT vs BQ25883RGET
  • BQ25892RTWT vs BQ25883RGER
  • BQ25892RTWT vs BQ25872YFFT
  • BQ25892RTWT vs BQ25872YFFR
  • BQ25892RTWT vs BQ25871YFFT
  • BQ25892RTWT vs BQ25871YFFR
  • BQ25892RTWT vs BQ25798RQMR
  • BQ25892RTWT vs BQ25792RQMR
  • BQ25892RTWT vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.