BQ25895MRTWR
BQ25895MRTWR
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
History Price: $2.13000
In Stock: 20000
BQ25895MRTWR Specification
Specification
Part No
BQ25895MRTWR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Temperature
Charge Current - Max
5A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
BQ25895MRTWR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25895MRTWR Description
Overview of Texas Instruments BQ25895MRTWR

The Texas Instruments BQ25895MRTWR is a highly integrated, flexible battery charger designed for single-cell lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries. This device is particularly suitable for portable applications, including smartphones, tablets, and other battery-operated devices. The BQ25895 offers advanced features such as high efficiency, programmable charging currents, and a variety of protection mechanisms, making it an ideal choice for modern battery management systems.

Key Specifications

- Input Voltage Range: 4.5 V to 20 V
- Battery Voltage Range: 3.0 V to 4.5 V
- Charge Current: Programmable up to 5 A
- Efficiency: Up to 95%
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN-32 (5 mm x 5 mm)
- Communication Interface: I2C

Performance Features

The BQ25895MRTWR is designed to deliver high performance in a compact package. With an input voltage range of 4.5 V to 20 V, it can accommodate various power sources, including USB and wall adapters. The device supports a programmable charge current of up to 5 A, allowing for fast charging of batteries while maintaining safety and efficiency.

The high efficiency of up to 95% minimizes power loss during the charging process, which is critical for extending battery life and reducing heat generation. This efficiency is particularly beneficial in portable applications where thermal management is a concern.

Charging Modes

The BQ25895 supports multiple charging modes, including:

- Constant Current (CC) Mode: The device delivers a constant current to the battery until it reaches the set voltage.
- Constant Voltage (CV) Mode: Once the battery voltage reaches the target level, the charger switches to CV mode, gradually reducing the current to prevent overcharging.
- Trickle Charge Mode: This mode is used for deeply discharged batteries, providing a low current to safely charge the battery back to a usable level.

Protection Features

The BQ25895MRTWR includes several built-in protection features to enhance reliability and safety:

- Overvoltage Protection (OVP): Protects the device and battery from excessive input voltage.
- Overcurrent Protection (OCP): Prevents damage to the charger and battery by limiting the charging current during fault conditions.
- Thermal Regulation: Monitors the temperature of the device and adjusts the charging current to prevent overheating.
- Battery Temperature Monitoring: Ensures safe charging by monitoring the battery temperature and preventing charging if the temperature is outside the safe range.

Communication and Configuration

The BQ25895 features an I2C communication interface, allowing for easy configuration and monitoring of the charging process. This interface enables users to set various parameters, such as charge current, voltage limits, and enable/disable the charger. The device also provides status feedback, allowing for real-time monitoring of the charging process.

Development Support

Texas Instruments provides extensive development support for the BQ25895MRTWR, including:

- Datasheets and Application Notes: Comprehensive documentation to assist engineers in understanding the device's features and applications.
- Evaluation Modules: Available for testing and prototyping, allowing designers to evaluate the performance of the BQ25895 in real-world scenarios.
- Technical Support: Access to Texas Instruments’ technical support team for assistance with design and implementation challenges.

Applications

The BQ25895MRTWR is suitable for a wide range of applications, including:

- Smartphones and Tablets: Ideal for fast charging solutions in portable consumer electronics.
- Wearable Devices: Used in fitness trackers, smartwatches, and other battery-operated wearables.
- IoT Devices: Perfect for Internet of Things applications requiring efficient battery management.

Conclusion

In summary, the Texas Instruments BQ25895MRTWR is a highly efficient and versatile battery charger that meets the demanding requirements of various portable applications. With its programmable charging currents, multiple charging modes, and robust protection features, it is an excellent choice for engineers looking to design reliable and efficient battery management solutions in consumer electronics and IoT devices.
BQ25895MRTWR Compare Parts
  • BQ25895MRTWR vs BQ2954SNTR
  • BQ25895MRTWR vs BQ2954SN
  • BQ25895MRTWR vs BQ2954PN
  • BQ25895MRTWR vs BQ25980YFFR
  • BQ25895MRTWR vs BQ25971YFFT
  • BQ25895MRTWR vs BQ25971YFFR
  • BQ25895MRTWR vs BQ25970YFFT
  • BQ25895MRTWR vs BQ25970YFFR
  • BQ25895MRTWR vs BQ25968YFFR
  • BQ25895MRTWR vs BQ25960YBGR
  • BQ25895MRTWR vs BQ25910YFFT
  • BQ25895MRTWR vs BQ25910YFFR
  • BQ25895MRTWR vs BQ25898YFFT
  • BQ25895MRTWR vs BQ25898YFFR
  • BQ25895MRTWR vs BQ25898DYFFT
  • BQ25895MRTWR vs BQ25898DYFFR
  • BQ25895MRTWR vs BQ25898CYFFT
  • BQ25895MRTWR vs BQ25898CYFFR
  • BQ25895MRTWR vs BQ25896RTWT
  • BQ25895MRTWR vs BQ25896RTWR
  • BQ25895MRTWR vs BQ25895RTWT
  • BQ25895MRTWR vs BQ25895RTWR
  • BQ25895MRTWR vs BQ25895MRTWT
  • BQ25895MRTWR vs BQ25892RTWT
  • BQ25895MRTWR vs BQ25892RTWR
  • BQ25895MRTWR vs BQ25890RTWT
  • BQ25895MRTWR vs BQ25890RTWR
  • BQ25895MRTWR vs BQ25890HRTWT
  • BQ25895MRTWR vs BQ25890HRTWR
  • BQ25895MRTWR vs BQ25886RGET
  • BQ25895MRTWR vs BQ25886RGER
  • BQ25895MRTWR vs BQ25883RGET
  • BQ25895MRTWR vs BQ25883RGER
  • BQ25895MRTWR vs BQ25872YFFT
  • BQ25895MRTWR vs BQ25872YFFR
  • BQ25895MRTWR vs BQ25871YFFT
  • BQ25895MRTWR vs BQ25871YFFR
  • BQ25895MRTWR vs BQ25798RQMR
  • BQ25895MRTWR vs BQ25792RQMR
  • BQ25895MRTWR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.