BQ25896RTWR
BQ25896RTWR
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25896RTWR Datasheet
History Price: $4.55000
In Stock: 2000
BQ25896RTWR Specification
Specification
Part No
BQ25896RTWR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Current, Over Temperature
Charge Current - Max
3A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
BQ25896RTWR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25896RTWR Description

## Texas Instruments BQ25896RTWR Overview

The BQ25896RTWR is a highly integrated, synchronous buck-boost charger with fuel gauge support, designed for single-cell lithium-ion and lithium-polymer battery systems. This device is intended to optimize battery charging performance and extend battery life in a wide variety of portable and wearable devices. It offers an advanced set of features for both charging and battery management, making it suitable for battery-powered applications that require high-efficiency charging and precise fuel gauging.

## Key Features

* Wide Input Voltage Range: The BQ25896RTWR supports a wide input voltage range from 3V to 17V, enabling it to be used in diverse charging environments, from USB and wall adapters to higher-voltage power sources.
* Synchronous Buck-Boost Converter: The built-in synchronous buck-boost converter ensures efficient battery charging across a wide input voltage range, improving charging efficiency and reducing heat generation.
* Integrated Battery Fuel Gauge: The device includes a battery fuel gauge based on an advanced coulomb counting algorithm, enabling accurate state-of-charge (SOC) measurement for a more accurate estimate of remaining battery life.
* Automatic Power Path Management: This feature intelligently manages the power flow between the battery and the system, optimizing charging and discharging efficiency.
* Programmable Charging Current and Voltage: Users can customize the charging current and voltage, providing flexibility in battery management for different battery chemistries and configurations.
* Thermal Regulation: The BQ25896RTWR includes integrated thermal regulation to protect the system from overheating during the charging process.
* USB On-the-Go (OTG) Capability: The device supports OTG functionality, allowing the battery to power external devices or even charge other devices.
* Over-Voltage, Over-Current, and Over-Temperature Protection: Comprehensive protection features ensure the battery is safeguarded against damage during operation.

## Specifications

* Operating Input Voltage: 3V to 17V, which covers a broad range of input sources such as USB, adapters, and higher-voltage systems.
* Battery Voltage Range: Supports single-cell lithium-ion and lithium-polymer batteries, typically with a voltage range from 3V to 4.4V.
* Charging Voltage: Programmable from 4.1V to 4.4V, with a typical setting of 4.2V, ideal for lithium-ion battery charging.
* Charging Current: Programmable from 100mA to 4.5A, offering flexibility in charge rates depending on the application and battery capacity.
* Boost Conversion Efficiency: Up to 95%, enabling high efficiency for battery charging and reducing thermal dissipation.
* Buck-Boost Operation: Seamless transition between buck and boost modes to maintain high efficiency and proper battery charging, regardless of the input voltage.
* Thermal Regulation: Integrated thermal monitoring and protection, with programmable temperature limits to prevent overheating.
* Standby Current: Ultra-low quiescent current, typically less than 20µA in standby mode, which is ideal for low-power devices.
* I2C Interface: For easy communication with external controllers or microcontrollers, enabling configuration, monitoring, and diagnostic functions.
* Charge Termination: The device supports various charge termination methods, including voltage and current-based termination, for precise charging control.
* Fuel Gauge Accuracy: ±3% accuracy in the state-of-charge (SOC) measurement, ensuring reliable and accurate battery life estimates.
* Temperature Range: -40°C to 125°C operating temperature, making it suitable for a wide range of environments.

## Protection Features

* Over-Voltage Protection (OVP): Protects the battery from excessive charging voltages that could lead to damage.
* Over-Current Protection (OCP): Limits the current to prevent damage to the battery and the charger circuitry.
* Over-Temperature Protection (OTP): Prevents overheating by monitoring temperature and reducing charging current or halting the process if necessary.
* Short-Circuit Protection: Automatically detects and responds to short circuits to prevent further damage.

## Applications

The BQ25896RTWR is well-suited for a variety of portable, battery-operated devices, including:

* Smartphones and Tablets: Provides efficient charging and accurate battery management for mobile devices.
* Wearables: Ideal for smartwatches, fitness trackers, and other wearable electronics that require compact and efficient charging solutions.
* Portable Medical Devices: Ensures reliable and safe charging for medical devices that need constant power without compromising battery health.
* Battery-Powered Consumer Electronics: Laptops, portable speakers, and other consumer devices that rely on single-cell battery systems.
* Power Banks: Enables fast, efficient charging of power banks, ensuring a reliable power source for external devices.

## Conclusion

The BQ25896RTWR provides a complete and highly efficient charging solution with integrated battery management, making it an excellent choice for developers looking to optimize their portable, battery-powered products. With its programmable features, wide input voltage range, and robust protection capabilities, it is designed to deliver high performance and ensure battery safety across a wide array of applications.
BQ25896RTWR Compare Parts
  • BQ25896RTWR vs BQ2954SNTR
  • BQ25896RTWR vs BQ2954SN
  • BQ25896RTWR vs BQ2954PN
  • BQ25896RTWR vs BQ25980YFFR
  • BQ25896RTWR vs BQ25971YFFT
  • BQ25896RTWR vs BQ25971YFFR
  • BQ25896RTWR vs BQ25970YFFT
  • BQ25896RTWR vs BQ25970YFFR
  • BQ25896RTWR vs BQ25968YFFR
  • BQ25896RTWR vs BQ25960YBGR
  • BQ25896RTWR vs BQ25910YFFT
  • BQ25896RTWR vs BQ25910YFFR
  • BQ25896RTWR vs BQ25898YFFT
  • BQ25896RTWR vs BQ25898YFFR
  • BQ25896RTWR vs BQ25898DYFFT
  • BQ25896RTWR vs BQ25898DYFFR
  • BQ25896RTWR vs BQ25898CYFFT
  • BQ25896RTWR vs BQ25898CYFFR
  • BQ25896RTWR vs BQ25896RTWT
  • BQ25896RTWR vs BQ25895RTWT
  • BQ25896RTWR vs BQ25895RTWR
  • BQ25896RTWR vs BQ25895MRTWT
  • BQ25896RTWR vs BQ25895MRTWR
  • BQ25896RTWR vs BQ25892RTWT
  • BQ25896RTWR vs BQ25892RTWR
  • BQ25896RTWR vs BQ25890RTWT
  • BQ25896RTWR vs BQ25890RTWR
  • BQ25896RTWR vs BQ25890HRTWT
  • BQ25896RTWR vs BQ25890HRTWR
  • BQ25896RTWR vs BQ25886RGET
  • BQ25896RTWR vs BQ25886RGER
  • BQ25896RTWR vs BQ25883RGET
  • BQ25896RTWR vs BQ25883RGER
  • BQ25896RTWR vs BQ25872YFFT
  • BQ25896RTWR vs BQ25872YFFR
  • BQ25896RTWR vs BQ25871YFFT
  • BQ25896RTWR vs BQ25871YFFR
  • BQ25896RTWR vs BQ25798RQMR
  • BQ25896RTWR vs BQ25792RQMR
  • BQ25896RTWR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.