BQ25910YFFR
BQ25910YFFR
Active
Description:  IC BAT CHG MULT-CHEM 1CL 36DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25910YFFR Datasheet
History Price: $5.70000
In Stock: 48800
BQ25910YFFR Specification
Specification
Part No
BQ25910YFFR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
1
Current - Charging
Constant
Programmable Features
-
Fault Protection
Over Voltage, Short Circuit
Charge Current - Max
6A
Battery Pack Voltage
4.775V
Voltage - Supply (Max)
14V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
36-UFBGA, DSBGA
Supplier Device Package
36-DSBGA (2.63x2.46)
BQ25910YFFR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25910YFFR Description
The Texas Instruments BQ25910YFFR is a highly integrated battery management system (BMS) designed for lithium-ion and lithium-polymer battery packs. This device is particularly well-suited for applications such as smartphones, tablets, laptops, and other portable electronic devices that require efficient charging and battery protection. The BQ25910 offers a range of features that enhance battery performance, safety, and longevity.

## Key Features

1. Integrated Battery Charger: The BQ25910 includes a highly efficient linear battery charger that supports various charging profiles, including constant current (CC) and constant voltage (CV) modes. This integration simplifies the design and reduces the number of external components required.

2. Wide Input Voltage Range: The device supports a wide input voltage range from 4.5V to 28V, making it compatible with various power sources, including USB and wall adapters.

3. High Charging Current: The BQ25910 can deliver up to 3A of charging current, allowing for fast charging of battery packs. This feature is essential for modern devices that require quick turnaround times for battery charging.

4. Battery Protection Features: The BQ25910 includes comprehensive battery protection features, such as over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal protection. These features help to ensure the safety and reliability of the battery pack.

5. I2C Interface: The device features an I2C interface for communication with a host microcontroller. This interface allows for monitoring and control of various parameters, including battery voltage, current, and temperature.

6. Integrated FETs: The BQ25910 integrates power FETs for charging and discharging, which reduces the need for external components and simplifies the overall design.

7. Thermal Regulation: The device includes thermal regulation features that adjust the charging current based on the temperature of the battery, helping to prevent overheating and extend battery life.

8. Compact Package: The BQ25910 is available in a compact 4mm x 4mm VQFN package, which is ideal for space-constrained applications.

## Specifications

- Input Voltage Range: 4.5V to 28V
- Charging Current: Up to 3A
- Battery Voltage Range: 2.5V to 4.5V (per cell)
- Operating Temperature Range: -40°C to +125°C
- I2C Interface: Yes
- Integrated FETs: Yes
- Thermal Protection: Yes
- Over-Voltage Protection (OVP): Yes
- Under-Voltage Protection (UVP): Yes
- Over-Current Protection (OCP): Yes
- Package Type: VQFN (4mm x 4mm)

## Applications

The BQ25910YFFR is suitable for a wide range of applications, including:

- Smartphones and Tablets: Ideal for fast charging and battery management in portable devices.
- Laptops and Ultrabooks: Provides efficient charging and protection for lithium-ion battery packs.
- Wearable Devices: Can be used in smartwatches and fitness trackers that require compact and efficient battery management.
- Consumer Electronics: Suitable for various consumer electronics that utilize rechargeable battery packs.

## Conclusion

The Texas Instruments BQ25910YFFR is a versatile and efficient battery management system that meets the demands of modern electronic applications. With its integrated charger, wide input voltage range, and high charging current capability, it provides a reliable solution for managing lithium-ion and lithium-polymer batteries. The comprehensive battery protection features, along with the I2C interface for monitoring and control, make it an ideal choice for designers looking to optimize battery performance and safety in their products. Its compact VQFN package further enhances its suitability for space-constrained applications, making the BQ25910 an excellent choice for engineers seeking a dependable and efficient battery management solution.
BQ25910YFFR Compare Parts
  • BQ25910YFFR vs BQ2954SNTR
  • BQ25910YFFR vs BQ2954SN
  • BQ25910YFFR vs BQ2954PN
  • BQ25910YFFR vs BQ25980YFFR
  • BQ25910YFFR vs BQ25971YFFT
  • BQ25910YFFR vs BQ25971YFFR
  • BQ25910YFFR vs BQ25970YFFT
  • BQ25910YFFR vs BQ25970YFFR
  • BQ25910YFFR vs BQ25968YFFR
  • BQ25910YFFR vs BQ25960YBGR
  • BQ25910YFFR vs BQ25910YFFT
  • BQ25910YFFR vs BQ25898YFFT
  • BQ25910YFFR vs BQ25898YFFR
  • BQ25910YFFR vs BQ25898DYFFT
  • BQ25910YFFR vs BQ25898DYFFR
  • BQ25910YFFR vs BQ25898CYFFT
  • BQ25910YFFR vs BQ25898CYFFR
  • BQ25910YFFR vs BQ25896RTWT
  • BQ25910YFFR vs BQ25896RTWR
  • BQ25910YFFR vs BQ25895RTWT
  • BQ25910YFFR vs BQ25895RTWR
  • BQ25910YFFR vs BQ25895MRTWT
  • BQ25910YFFR vs BQ25895MRTWR
  • BQ25910YFFR vs BQ25892RTWT
  • BQ25910YFFR vs BQ25892RTWR
  • BQ25910YFFR vs BQ25890RTWT
  • BQ25910YFFR vs BQ25890RTWR
  • BQ25910YFFR vs BQ25890HRTWT
  • BQ25910YFFR vs BQ25890HRTWR
  • BQ25910YFFR vs BQ25886RGET
  • BQ25910YFFR vs BQ25886RGER
  • BQ25910YFFR vs BQ25883RGET
  • BQ25910YFFR vs BQ25883RGER
  • BQ25910YFFR vs BQ25872YFFT
  • BQ25910YFFR vs BQ25872YFFR
  • BQ25910YFFR vs BQ25871YFFT
  • BQ25910YFFR vs BQ25871YFFR
  • BQ25910YFFR vs BQ25798RQMR
  • BQ25910YFFR vs BQ25792RQMR
  • BQ25910YFFR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.