BQ29718DSER
BQ29718DSER
Active
Description:  IC BATT PROT LI-ION 1CELL 6WSON
Manufacturer:  Texas Instruments
Datasheet:   BQ29718DSER Datasheet
History Price: $0.63000
In Stock: 40000
BQ29718DSER Specification
Specification
Part No
BQ29718DSER
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over/Under Voltage, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-WFDFN
Supplier Device Package
6-WSON (1.5x1.5)
BQ29718DSER Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ29718DSER Description

## Texas Instruments BQ29718DSER Overview

The BQ29718DSER is a high-performance battery management system (BMS) integrated circuit from Texas Instruments, designed to support multi-cell lithium-ion (Li-ion) and lithium-polymer (Li-Poly) battery packs. This device is a part of the company’s battery fuel gauge family, offering precise monitoring and protection features. The BQ29718DSER is equipped to manage the charging, discharging, and state-of-health monitoring of batteries, making it ideal for applications in portable electronics, electric vehicles (EVs), and energy storage systems.

The device integrates multiple features such as voltage monitoring, temperature sensing, charge/discharge protection, and state-of-charge (SOC) estimation. It can manage up to 4 series-connected battery cells and is capable of interfacing with a host microcontroller (MCU) for further system-level monitoring and control.

## Key Features

* Multi-Cell Battery Support: The BQ29718DSER supports up to 4 series-connected lithium-ion or lithium-polymer cells, providing flexibility for various multi-cell battery applications.
* Integrated Fuel Gauge: The device includes an advanced fuel gauge that monitors the state of charge (SOC) and state of health (SOH) of the battery. This helps to estimate the available runtime and predict the remaining life of the battery.
* Overvoltage and Undervoltage Protection: It provides built-in overvoltage and undervoltage protection for each individual cell, ensuring that the cells stay within safe operating limits.
* Overcurrent and Short Circuit Protection: The BQ29718DSER integrates current measurement circuits for precise monitoring and protection against overcurrent and short-circuit conditions during both charge and discharge cycles.
* Temperature Monitoring: The device includes temperature monitoring for the battery pack, which helps to prevent overheating and ensures safe charging/discharging operations.
* Analog-to-Digital Converters (ADCs): It integrates ADCs for monitoring the battery cell voltages, temperature, and current, providing accurate real-time data for the host system.
* Low Quiescent Current: The device is designed to minimize current consumption during idle states, making it highly suitable for battery-powered applications.
* Flexible Communication Interface: The BQ29718DSER communicates via an I2C interface, allowing it to easily interface with external MCUs for integration into more complex systems.
* Protection Features: Includes programmable limits for overvoltage, undervoltage, and overcurrent protection, ensuring that the battery pack is protected from damage in case of abnormal conditions.

## Specifications

* Supported Battery Configuration: 4-series lithium-ion/polymer cells
* Input Voltage Range: 2.0V to 18.0V (for the entire pack)
* Cell Voltage Monitoring:

* Individual cell voltage measurement range: 0V to 5V
* Accuracy: ±10mV (typical)
* State of Charge (SOC) Range: 0% to 100%
* Overvoltage Protection:

* Each cell overvoltage protection threshold: 4.35V (typical)
* Cell overvoltage detection accuracy: ±10mV
* Undervoltage Protection:

* Each cell undervoltage protection threshold: 2.4V (typical)
* Cell undervoltage detection accuracy: ±10mV
* Current Measurement Range:

* Charge/discharge current range: ±15A (typical)
* Accuracy: ±2% (typical)
* Temperature Range: -40°C to 125°C
* Communication Interface:

* I2C Interface (up to 400kHz clock speed)
* Supports both host communication and alert generation
* Protection Features:

* Programmable overvoltage, undervoltage, overcurrent, and temperature thresholds
* Short-circuit detection with fast response time
* Quiescent Current: 15µA (typical) in low-power mode
* Package Type: VQFN-40 (40-pin, small form factor)

## Protection and Monitoring Features

1. Overvoltage Protection:
The BQ29718DSER includes programmable overvoltage protection for each cell in the battery pack. When any cell exceeds the overvoltage threshold (typically 4.35V), the device will disconnect the charging path to prevent overcharging, which can lead to safety issues like thermal runaway or reduced battery life.

2. Undervoltage Protection:
It also offers undervoltage protection to prevent the battery cells from discharging too deeply, which could damage the cells. Typically, the device will disconnect the load or charge path when the voltage of any cell drops below the predefined undervoltage threshold (typically 2.4V).

3. Overcurrent and Short Circuit Protection:
The integrated current measurement allows the BQ29718DSER to detect excessive current draw during both charging and discharging. If the current exceeds the set thresholds, it will automatically cut off the current flow to protect the cells from potential damage due to overcurrent or short-circuit conditions.

4. Temperature Monitoring:
The device also includes internal temperature sensing, which is critical for avoiding overheating issues during charging or discharging. When the temperature exceeds a safe threshold, the BQ29718DSER can shut down the charging/discharging process to avoid thermal damage to the battery pack.

5. State of Charge (SOC) Monitoring:
The fuel gauge function is responsible for monitoring the state of charge (SOC), providing real-time feedback on the available energy in the battery. This helps the system predict the remaining battery life and helps optimize battery usage.

6. State of Health (SOH) Estimation:
The BQ29718DSER also tracks the state of health (SOH) of the battery, which indicates how well the battery is performing relative to its expected capacity. This information is valuable for users or systems needing to determine when the battery might require replacement or maintenance.

## Application Areas

The BQ29718DSER is ideal for a wide range of applications, especially those that require precise battery management and multi-cell protection. Common application areas include:

1. Portable Electronics: Smartphones, tablets, and other handheld devices where battery health and safety are of utmost importance.
2. Electric Vehicles (EVs): Used in electric scooters, bikes, and other EV systems to ensure safe operation and efficient battery management.
3. Energy Storage Systems: In home or industrial energy storage solutions, where multiple cells are used in series, the BQ29718DSER ensures safe and efficient operation.
4. Battery-Powered Power Tools: Ensures reliable battery operation in cordless power tools by monitoring voltage, current, and temperature.
5. Medical Devices: In portable medical equipment, where battery reliability and safety are critical for patient care and device performance.

## Advantages

* Comprehensive Battery Management: The BQ29718DSER offers a complete solution for multi-cell battery management, including voltage, current, and temperature monitoring, as well as state of charge and health estimation.
* Small Package and Low Power Consumption: Its small VQFN-40 package and low quiescent current make it ideal for portable, battery-powered applications that require space efficiency and energy conservation.
* Flexible and Programmable Protection: The device’s programmable protection thresholds provide flexibility for different applications, allowing users to tailor the battery protection limits to suit their needs.
* I2C Communication: The I2C interface makes it easy to integrate the BQ29718DSER into existing systems and allows for easy communication with a host microcontroller.

## Conclusion

The Texas Instruments BQ29718DSER is a high-performance and versatile battery management system that offers comprehensive features such as multi-cell monitoring, voltage and current protection, fuel gauging, and overcurrent/short-circuit protection. With its flexible I2C interface, low quiescent current, and efficient monitoring, it is an ideal choice for applications ranging from portable electronics to energy storage systems and electric vehicles. Its advanced protection mechanisms and health monitoring capabilities ensure that the battery pack operates within safe parameters, maximizing both safety and longevity.
BQ29718DSER Compare Parts
  • BQ29718DSER vs BQ298215RUGR
  • BQ29718DSER vs BQ298019RUGR
  • BQ29718DSER vs BQ298018RUGR
  • BQ29718DSER vs BQ298015RUGT
  • BQ29718DSER vs BQ298015RUGR
  • BQ29718DSER vs BQ298012RUGT
  • BQ29718DSER vs BQ298012RUGR
  • BQ29718DSER vs BQ298010RUGT
  • BQ29718DSER vs BQ298010RUGR
  • BQ29718DSER vs BQ298009RUGT
  • BQ29718DSER vs BQ298009RUGR
  • BQ29718DSER vs BQ298006RUGT
  • BQ29718DSER vs BQ298006RUGR
  • BQ29718DSER vs BQ298000RUGT
  • BQ29718DSER vs BQ298000RUGR
  • BQ29718DSER vs BQ29737DSET
  • BQ29718DSER vs BQ29737DSER
  • BQ29718DSER vs BQ29733DSET
  • BQ29718DSER vs BQ29733DSER
  • BQ29718DSER vs BQ29732DSET
  • BQ29718DSER vs BQ29732DSER
  • BQ29718DSER vs BQ29729DSET
  • BQ29718DSER vs BQ29729DSER
  • BQ29718DSER vs BQ29728DSET
  • BQ29718DSER vs BQ29728DSER
  • BQ29718DSER vs BQ29723DSET
  • BQ29718DSER vs BQ29723DSER
  • BQ29718DSER vs BQ29718DSET
  • BQ29718DSER vs BQ29717DSET
  • BQ29718DSER vs BQ29717DSER
  • BQ29718DSER vs BQ29716DSET
  • BQ29718DSER vs BQ29716DSER
  • BQ29718DSER vs BQ29707DSET
  • BQ29718DSER vs BQ29707DSER
  • BQ29718DSER vs BQ29706DSET
  • BQ29718DSER vs BQ29706DSER
  • BQ29718DSER vs BQ29705DSET
  • BQ29718DSER vs BQ29705DSER
  • BQ29718DSER vs BQ29704DSET
  • BQ29718DSER vs BQ29704DSER
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!