BQ29732DSER
BQ29732DSER
Active
Description:  IC BATT PROT LI-ION 1CELL 6WSON
Manufacturer:  Texas Instruments
Datasheet:   BQ29732DSER Datasheet
History Price: $0.63000
In Stock: 21200
BQ29732DSER Specification
Specification
Part No
BQ29732DSER
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over/Under Voltage, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-WFDFN
Supplier Device Package
6-WSON (1.5x1.5)
BQ29732DSER Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ29732DSER Description

## Overview of Texas Instruments BQ29732DSER

The Texas Instruments BQ29732DSER is an advanced fuel gauge and protection IC designed specifically for managing and monitoring the performance of lithium-ion and lithium-polymer battery packs. It integrates a variety of features, including battery protection, state-of-charge (SOC) estimation, and communication interfaces, which make it an ideal choice for a wide range of applications, such as portable devices, power tools, medical equipment, and electric vehicles.

## Key Features

* Battery Type: Designed for lithium-ion and lithium-polymer batteries.
* Operating Voltage Range: 2.0V to 4.5V per cell.
* Battery Protection: Overvoltage, undervoltage, overcurrent, and short-circuit protection.
* State of Charge (SOC): Accurate SOC estimation via advanced algorithms.
* Integrated Communication Interface: I2C or SMBus interface for communication with a host processor.
* Temperature Monitoring: Integrated temperature sensors for battery protection.
* Cell Balancing: Supports passive balancing to ensure uniform cell voltages.
* Protection Thresholds: Configurable overvoltage, undervoltage, and overcurrent thresholds.

## Electrical Characteristics

* Input Voltage Range: 2.0V to 4.5V per cell, allowing for compatibility with various lithium-based battery chemistries.
* Overvoltage Protection: The BQ29732DSER can be configured to protect the battery pack against overvoltage conditions, preventing damage to the cells by shutting down charging when the voltage exceeds a predefined limit.
* Undervoltage Protection: The IC includes undervoltage lockout protection to prevent deep discharge of the battery, which can harm the battery and reduce its lifespan.
* Overcurrent Protection: Provides overcurrent protection to safeguard the battery pack and system from excessive current that could cause heating or even failure of the battery cells.
* Short-Circuit Protection: The BQ29732DSER features short-circuit protection to protect the battery pack from damage due to direct shorts across the pack's terminals.

## State-of-Charge Estimation

* Accurate SOC Estimation: The BQ29732DSER uses advanced algorithms to accurately estimate the battery's state of charge (SOC). It tracks the battery’s current and voltage, providing precise SOC readings.
* Learning Mode: The IC features a learning mode to optimize SOC calculations by taking into account the battery’s history and usage patterns.
* Coulomb Counting: The device implements coulomb counting to track the charge and discharge cycles, which is essential for accurate SOC tracking in real-time.

## Protection and Safety Features

* Overvoltage Protection: The device can shut down charging if the voltage exceeds the predefined overvoltage threshold, preventing excessive charging that could damage the battery cells.
* Undervoltage Protection: Prevents deep discharge by monitoring the battery voltage and shutting down the load if the voltage goes below the set undervoltage threshold.
* Overcurrent Protection: Monitors the current draw from the battery and provides overcurrent protection, automatically cutting off excessive current to prevent damage to the battery or the device.
* Thermal Protection: The device includes temperature monitoring and thermal shutdown to prevent battery overheating, which could lead to thermal runaway or damage to the battery cells.

## Communication Interface

* I2C/SMBus Interface: The BQ29732DSER supports I2C or SMBus communication, enabling easy integration into a host system. This interface allows for real-time battery monitoring, including SOC, voltage, temperature, and current.
* Data Access: The host processor can read battery parameters such as voltage, current, temperature, and SOC through the communication interface, which is essential for system-level battery management and safety.

## Cell Balancing

* Passive Balancing: The BQ29732DSER supports passive balancing, which ensures that all the cells in a multi-cell battery pack are charged to the same voltage level. This feature helps to extend the lifespan and improve the overall performance of the battery pack.
* Balancing Algorithm: The balancing process is controlled by the fuel gauge, which dynamically adjusts the balancing based on the battery’s state of charge and voltage levels.

## Package and Pinout

* Package Type: The BQ29732DSER is available in a small form-factor 16-pin TSSOP package, which allows it to be integrated into space-constrained designs.
* Pinout: The device offers multiple pins for various functions, including voltage sensing, current sensing, protection features, and communication interfaces. These pins allow for flexible integration with different battery chemistries and configurations.

## Applications

* Portable Consumer Electronics: The BQ29732DSER is ideal for use in portable devices such as smartphones, laptops, and wearable electronics, where accurate battery monitoring and protection are essential.
* Electric Vehicles (EVs): The IC is well-suited for electric vehicles and e-bikes, where efficient battery management and protection are critical for ensuring performance and longevity.
* Power Tools: It can be used in power tools, providing efficient battery management, safety features, and long-lasting battery performance.
* Medical Equipment: In battery-powered medical devices, the BQ29732DSER ensures safe operation and long battery life, which is vital for critical applications.

## Conclusion

The Texas Instruments BQ29732DSER is a highly versatile and reliable fuel gauge and protection IC that offers a comprehensive set of features to monitor, manage, and protect lithium-ion and lithium-polymer battery packs. Its advanced protection capabilities, accurate state-of-charge estimation, and flexible communication interface make it an ideal solution for a wide range of applications, including portable electronics, electric vehicles, power tools, and medical devices. With its robust design and numerous safety features, the BQ29732DSER ensures that battery-powered systems operate efficiently and safely over their entire lifespan.
BQ29732DSER Compare Parts
  • BQ29732DSER vs BQ298215RUGR
  • BQ29732DSER vs BQ298019RUGR
  • BQ29732DSER vs BQ298018RUGR
  • BQ29732DSER vs BQ298015RUGT
  • BQ29732DSER vs BQ298015RUGR
  • BQ29732DSER vs BQ298012RUGT
  • BQ29732DSER vs BQ298012RUGR
  • BQ29732DSER vs BQ298010RUGT
  • BQ29732DSER vs BQ298010RUGR
  • BQ29732DSER vs BQ298009RUGT
  • BQ29732DSER vs BQ298009RUGR
  • BQ29732DSER vs BQ298006RUGT
  • BQ29732DSER vs BQ298006RUGR
  • BQ29732DSER vs BQ298000RUGT
  • BQ29732DSER vs BQ298000RUGR
  • BQ29732DSER vs BQ29737DSET
  • BQ29732DSER vs BQ29737DSER
  • BQ29732DSER vs BQ29733DSET
  • BQ29732DSER vs BQ29733DSER
  • BQ29732DSER vs BQ29732DSET
  • BQ29732DSER vs BQ29729DSET
  • BQ29732DSER vs BQ29729DSER
  • BQ29732DSER vs BQ29728DSET
  • BQ29732DSER vs BQ29728DSER
  • BQ29732DSER vs BQ29723DSET
  • BQ29732DSER vs BQ29723DSER
  • BQ29732DSER vs BQ29718DSET
  • BQ29732DSER vs BQ29718DSER
  • BQ29732DSER vs BQ29717DSET
  • BQ29732DSER vs BQ29717DSER
  • BQ29732DSER vs BQ29716DSET
  • BQ29732DSER vs BQ29716DSER
  • BQ29732DSER vs BQ29707DSET
  • BQ29732DSER vs BQ29707DSER
  • BQ29732DSER vs BQ29706DSET
  • BQ29732DSER vs BQ29706DSER
  • BQ29732DSER vs BQ29705DSET
  • BQ29732DSER vs BQ29705DSER
  • BQ29732DSER vs BQ29704DSET
  • BQ29732DSER vs BQ29704DSER
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!