BQ48SH-28X6NSH
BQ48SH-28X6NSH
Obsolete
Description:  IC SNAPHAT W/BATT AND CRYSTAL
Manufacturer:  Texas Instruments
History Price: $6.14000
In Stock: 38800
BQ48SH-28X6NSH Specification
Specification
Part No
BQ48SH-28X6NSH
Category
Clock/Timing - IC Batteries
Manufacturer
Texas Instruments
Series
Snaphat
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Battery and Crystal
Battery Chemistry
Lithium
Capacity
48mAh
Voltage - Rated
2.8 V
Frequency
32.768 kHz
Load Capacitance
6 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
BQ48SH-28X6NSH PDF Datasheet
BQ48SH-28X6NSH Description
Texas Instruments BQ48SH-28X6NSH Overview

The Texas Instruments BQ48SH-28X6NSH is a sophisticated battery management system (BMS) designed to provide essential power management and protection features for multi-cell lithium-ion (Li-ion) or lithium-polymer (LiPo) batteries. Its primary function is to enhance the overall performance, safety, and longevity of battery-powered applications. The BQ48SH-28X6NSH is widely utilized in applications such as portable electronics, medical devices, and energy storage systems where reliable battery management is crucial.

## Key Specifications:

* Battery Type: Li-ion / LiPo
* Number of Cells: Supports 2 to 4 series cells
* Input Voltage Range: 5V to 28V
* Charge Voltage Range: 2.8V to 4.4V per cell
* Operating Temperature Range: -40°C to +125°C
* Communication Interface: I2C
* Overvoltage Protection: 4.5V per cell (max)
* Undervoltage Protection: 2.0V per cell (min)
* Current Monitoring: Supports both charge and discharge current monitoring via integrated shunt
* Package Type: QFN-28 (4mm x 4mm)
* GPIO Pins: 2 (General Purpose I/O)

## Functional Features:

## Battery Protection:

The BQ48SH-28X6NSH offers a comprehensive suite of protection features to ensure the safety and reliability of lithium-ion batteries:

* Overcharge Protection: It prevents the battery cells from charging beyond their rated voltage (typically 4.4V per cell) to prevent thermal runaway or damage.
* Overdischarge Protection: When the battery voltage falls below a specified threshold (typically 2.0V per cell), the system will prevent further discharge to protect the battery from deep discharge, which could reduce the battery’s lifespan.
* Overcurrent Protection: The IC can monitor both the charging and discharging current, helping to prevent any current surges that may damage the battery or the device.

## Battery State Monitoring:

The BQ48SH-28X6NSH is capable of monitoring critical parameters such as:

* Voltage: Monitors individual cell voltages and overall pack voltage, providing real-time feedback to the system.
* Current: Uses a built-in current sensing mechanism for charge/discharge current measurements to optimize battery usage and prevent overcurrent situations.
* Temperature: It includes temperature monitoring features to protect against overheating, which could otherwise damage the battery or the system.

## Fuel Gauging:

The IC provides accurate state-of-charge (SOC) and state-of-health (SOH) calculations based on real-time data, ensuring users are provided with accurate battery usage information. The fuel gauge can help estimate the remaining run time, thereby enhancing the user experience by providing a more reliable battery runtime prediction.

## Charge and Discharge Control:

With integrated charge control, the BQ48SH-28X6NSH optimizes the charging process. It features:

* Charge Termination: Automatically terminates the charging process once the battery reaches full charge.
* Precharge Mode: Initiates a precharge sequence for a battery in an under-voltage condition to safely bring it up to a safe voltage level.
* Cell Balancing: The system is capable of balancing cell voltages within the pack to maintain uniform voltage across cells during charging, which ensures the health and longevity of the battery.

## Communication and Configuration:

* I2C Interface: The BQ48SH-28X6NSH communicates with an external microcontroller via I2C, providing flexibility and ease of integration into a system. The I2C interface allows the host system to retrieve data on voltage, current, temperature, and battery status, and to send commands for charging or discharging.
* System Monitoring and Reporting: It can send real-time information on system conditions to external systems for monitoring, making it an essential part of battery-operated devices where constant power management is needed.

## Application Areas:

The BQ48SH-28X6NSH is particularly well-suited for applications requiring reliable and efficient battery management:

* Portable Electronics: Including laptops, mobile devices, and other rechargeable consumer electronics.
* Medical Devices: Used in portable medical instruments such as infusion pumps, hearing aids, and portable diagnostic tools, where battery performance and safety are critical.
* Energy Storage Systems: In backup power applications, renewable energy systems, and uninterruptible power supplies (UPS), where multi-cell battery packs need to be carefully managed.
* Electric Vehicles (EV): It can be used in electric bicycles or scooters, as well as in other light electric vehicles, where multi-cell battery packs are common.

## Thermal and Environmental Protection:

The IC’s wide operating temperature range of -40°C to +125°C allows it to be used in extreme environments, both indoors and outdoors. This is particularly important in industrial or automotive applications where temperature variations can be significant.

## Packaging:

The Texas Instruments BQ48SH-28X6NSH comes in a compact QFN-28 package (4mm x 4mm), which is ideal for space-constrained applications. The small footprint ensures that it can be integrated into devices with limited board space without compromising on performance.

## Conclusion:

The Texas Instruments BQ48SH-28X6NSH provides a robust and comprehensive solution for managing multi-cell lithium-based battery systems. With advanced features like overcharge, overdischarge, and overcurrent protection, accurate state-of-charge and state-of-health monitoring, as well as flexible I2C communication, it is a versatile component for applications where battery safety, performance, and longevity are essential. Whether used in portable electronics, medical devices, or energy storage solutions, this IC ensures efficient power management, enhances safety, and contributes to the overall reliability of battery-powered systems.
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!