Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments BQ7693003DBT
BQ7693003DBT
Active
PMIC - Battery Management
Description:
IC BATT MON MULTI 6-10C 30TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ7693003DBT Datasheet
History Price: $6.82000
In Stock: 46480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ7693003DBT Specification
Specification
Part No
BQ7693003DBT
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
6 ~ 10
Fault Protection
Over Current, Over/Under Voltage, Short Circuit
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
30-TSSOP
BQ7693003DBT Related Parts
BQ75614PAPRQ1
Texas Instruments
14-S AUTOMOTIVE PRECISION BATTER
BQ76200PW
Texas Instruments
IC BATT PROT MULTI 3-16C 16TSSOP
BQ76200PWR
Texas Instruments
IC BATT PROT MULTI 3-16C 16TSSOP
BQ769142PFBR
Texas Instruments
3-S TO 14-S HIGH-ACCURACY BATTER
BQ7692000PW
Texas Instruments
IC BATT MON MULTI 3-5C 20TSSOP
BQ7692000PWR
Texas Instruments
IC BATT MON MULTI 3-5C 20TSSOP
BQ7692003PW
Texas Instruments
IC BATT MON MULTI 3-5C 20TSSOP
BQ7692003PWR
Texas Instruments
IC BATT MON MULTI 3-5C 20TSSOP
BQ7692006PW
Texas Instruments
IC BATT MON MULTI 3-5C 20TSSOP
BQ7692006PWR
Texas Instruments
IC BATT MON MULTI 3-5C 20TSSOP
BQ76925PW
Texas Instruments
IC BAT MFUNC LI-ION 3-6C 20TSSOP
BQ76925PWR
Texas Instruments
IC BAT MFUNC LI-ION 3-6C 20TSSOP
BQ7693003DBT Compare Parts
BQ7693003DBT vs BQ79631PAPRQ1
BQ7693003DBT vs BQ79616PAPRQ1
BQ7693003DBT vs BQ79614PAPRQ1
BQ7693003DBT vs BQ79612PAPRQ1
BQ7693003DBT vs BQ79606APHPTQ1
BQ7693003DBT vs BQ79606APHPRQ1
BQ7693003DBT vs BQ78Z100DRZT
BQ7693003DBT vs BQ78Z100DRZR
BQ7693003DBT vs BQ78PL116RGZT
BQ7693003DBT vs BQ78PL116RGZR
BQ7693003DBT vs BQ78PL114RGZT
BQ7693003DBT vs BQ78PL114RGZR
BQ7693003DBT vs BQ78412DDWT
BQ7693003DBT vs BQ78412DDWR
BQ7693003DBT vs BQ78350DBTR-R1A
BQ7693003DBT vs BQ78350DBTR-R1
BQ7693003DBT vs BQ78350DBTR
BQ7693003DBT vs BQ78350DBT-R1A
BQ7693003DBT vs BQ78350DBT-R1
BQ7693003DBT vs BQ78350DBT
BQ7693003DBT vs BQ77PL900DLR
BQ7693003DBT vs BQ77PL900DL
BQ7693003DBT vs BQ77PL157APWR-4225
BQ7693003DBT vs BQ77PL157APW-4225
BQ7693003DBT vs BQ7791513PWR
BQ7693003DBT vs BQ7791508PWR
BQ7693003DBT vs BQ7791508PW
BQ7693003DBT vs BQ7791506PWR
BQ7693003DBT vs BQ7791506PW
BQ7693003DBT vs BQ7791504PWR
BQ7693003DBT vs BQ7791504PW
BQ7693003DBT vs BQ7791502PWR
BQ7693003DBT vs BQ7791502PW
BQ7693003DBT vs BQ7791501PWT
BQ7693003DBT vs BQ7791501PWR
BQ7693003DBT vs BQ7791500PWT
BQ7693003DBT vs BQ7791500PWR
BQ7693003DBT vs BQ77910DBTR
BQ7693003DBT vs BQ77910DBT
BQ7693003DBT vs BQ77910ADBTR
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top