☰
BUF22821AIDCPR
BUF22821AIDCPR
Active
Description:  IC AMP TFT-LCD 38HTSSOP
Manufacturer:  Texas Instruments
History Price: $4.29000
In Stock: 16480
BUF22821AIDCPR Specification
Specification
Part No
BUF22821AIDCPR
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
24
-3db Bandwidth
-
Slew Rate
-
Current - Supply
12 mA
Current - Output / Channel
30 mA
Voltage - Supply, Single/Dual (?
9V ~ 20V
Mounting Type
Surface Mount
Package / Case
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-HTSSOP
BUF22821AIDCPR Related Parts
BUF01900AIDRCR
BUF01900AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIDRCT
BUF01900AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIPW
BUF01900AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01900AIPWR
BUF01900AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIDRCR
BUF01901AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIDRCT
BUF01901AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIPW
BUF01901AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWG4
BUF01901AIPWG4
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWR
BUF01901AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF04701AIDGSR
BUF04701AIDGSR
Texas Instruments
IC AMP TFT-LCD 10VSSOP
BUF04701AIPWR
BUF04701AIPWR
Texas Instruments
IC AMP TFT-LCD 14TSSOP
BUF04701AIPWRG4
BUF04701AIPWRG4
Texas Instruments
IC AMP BUFF CMOS R-R I/O 14TSSOP
BUF22821AIDCPR Description
Overview of Texas Instruments BUF22821AIDCPR

The Texas Instruments BUF22821AIDCPR is a high-performance buffer amplifier designed for applications requiring high-speed signal processing and low distortion. This device is particularly suitable for driving capacitive loads, making it ideal for use in various analog signal processing applications, including audio, video, and data communications.

Key Specifications

- Supply Voltage (VCC): The BUF22821A operates with a supply voltage range of 2.7V to 5.5V, allowing it to be used in both low-voltage and standard voltage applications.
- Output Voltage Swing: The output voltage swing is capable of reaching within 100 mV of the supply rails, providing a wide dynamic range for signal amplification.
- Gain Bandwidth Product (GBW): The device features a gain bandwidth product of 100 MHz, ensuring high-speed performance for a variety of applications.
- Slew Rate: The BUF22821A has a slew rate of 50 V/µs, which allows for rapid changes in output voltage, making it suitable for fast signal transitions.
- Output Current Drive: It can deliver an output current of up to 200 mA, enabling it to drive heavy loads without significant distortion or degradation of signal quality.
- Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion, typically around 0.01%, ensuring high fidelity in audio and video applications.
- Power Consumption: The quiescent current is approximately 10 mA, which is efficient for battery-operated devices while maintaining performance.

Functional Description

The BUF22821A is designed as a voltage buffer, which means it provides high input impedance and low output impedance. This configuration allows it to isolate different stages of a circuit, preventing loading effects that can degrade signal integrity. The device is particularly effective in driving capacitive loads, which are common in many electronic applications.

Pin Configuration

The BUF22821AIDCPR is housed in a 8-pin VSSOP package, which is compact and suitable for space-constrained designs. The pin configuration includes:

- Input (IN): This is the signal input pin where the analog signal is applied.
- Output (OUT): The buffered output pin that drives the load.
- Power Supply (VCC): The positive supply voltage pin.
- Ground (GND): The ground reference pin.
- Additional Pins: Depending on the specific configuration, there may be pins for enable/disable functions or other control features.

Applications

The BUF22821AIDCPR is versatile and can be used in a variety of applications, including:

- Audio Amplification: Ideal for driving speakers or headphones in audio systems, ensuring high-quality sound reproduction.
- Video Signal Processing: Suitable for buffering video signals in display systems, maintaining signal integrity over long distances.
- Data Communication: Used in high-speed data transmission systems to drive capacitive loads and maintain signal fidelity.
- Sensor Interfaces: Effective in interfacing with sensors that require buffering to prevent loading effects on the sensor output.

Conclusion

The Texas Instruments BUF22821AIDCPR is a robust and efficient buffer amplifier that excels in high-speed signal processing applications. With its wide supply voltage range, high output current capability, and low distortion characteristics, it is an excellent choice for engineers looking to enhance signal integrity in their designs. Its compact package and versatile applications make it a valuable component in both consumer electronics and industrial systems.
BUF22821AIDCPR Compare Parts
  • BUF22821AIDCPR vs BUF20800ATDCPRQ1
  • BUF22821AIDCPR vs BUF20800AIDCPR
  • BUF22821AIDCPR vs BUF18830AIRGFT
  • BUF22821AIDCPR vs BUF18830AIRGFR
  • BUF22821AIDCPR vs BUF16821BIPWPR
  • BUF22821AIDCPR vs BUF16821AIPWPRQ1
  • BUF22821AIDCPR vs BUF16821AIPWPR
  • BUF22821AIDCPR vs BUF16820AIDAPR
  • BUF22821AIDCPR vs BUF12840AIRGET
  • BUF22821AIDCPR vs BUF12840AIRGER
  • BUF22821AIDCPR vs BUF12800AIPWPR
  • BUF22821AIDCPR vs BUF12800AIPWP
  • BUF22821AIDCPR vs BUF11705AIPWPR
  • BUF22821AIDCPR vs BUF11704AIPWPR
  • BUF22821AIDCPR vs BUF11704AIPWP
  • BUF22821AIDCPR vs BUF11702PWPRG4
  • BUF22821AIDCPR vs BUF11702PWPR
  • BUF22821AIDCPR vs BUF11702PWPG4
  • BUF22821AIDCPR vs BUF11702PWP
  • BUF22821AIDCPR vs BUF08832AIPWPR
  • BUF22821AIDCPR vs BUF08821BIPWPR
  • BUF22821AIDCPR vs BUF08821AIPWPR
  • BUF22821AIDCPR vs BUF08800AIPWPR
  • BUF22821AIDCPR vs BUF08630RGWT
  • BUF22821AIDCPR vs BUF08630RGWR
  • BUF22821AIDCPR vs BUF07704AIPWPR
  • BUF22821AIDCPR vs BUF07704AIPWP
  • BUF22821AIDCPR vs BUF07703PWPRG4
  • BUF22821AIDCPR vs BUF07703PWPR
  • BUF22821AIDCPR vs BUF07703PWP
  • BUF22821AIDCPR vs BUF07702PWPRG4
  • BUF22821AIDCPR vs BUF07702PWPR
  • BUF22821AIDCPR vs BUF07702PWPG4
  • BUF22821AIDCPR vs BUF07702PWP
  • BUF22821AIDCPR vs BUF06704AIPWPRG4
  • BUF22821AIDCPR vs BUF06704AIPWPR
  • BUF22821AIDCPR vs BUF06704AIPWP
  • BUF22821AIDCPR vs BUF06703PWR
  • BUF22821AIDCPR vs BUF06703PWG4
  • BUF22821AIDCPR vs BUF06703PW
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much