Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD40108BF3A
CD40108BF3A
Active
Logic - Shift Registers
Description:
CMOS 4 X 4 MULTIPORT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD40108BF3A Datasheet
History Price: $2.90000
In Stock: 26080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40108BF3A Specification
Specification
Part No
CD40108BF3A
Category
Logic - Shift Registers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Register File
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
4
Function
-
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CERDIP
CD40108BF3A PDF Datasheet
CD40108BF3A Datasheet
Click and Download: CD40108BF3A Datasheet
CD40108BF3A Related Parts
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BM
Texas Instruments
IC STATIC SHFT REG 8STG 16SOIC
CD40108BF3A Compare Parts
CD40108BF3A vs CD4517BF3A
CD40108BF3A vs CD4517BF
CD40108BF3A vs CD4517BE
CD40108BF3A vs CD4517BE
CD40108BF3A vs CD4504BE-G
CD40108BF3A vs CD4094BPWR
CD40108BF3A vs CD4094BPW
CD40108BF3A vs CD4094BNSR
CD40108BF3A vs CD4094BF3A
CD40108BF3A vs CD4094BE
CD40108BF3A vs CD4094BD3
CD40108BF3A vs CD4094BD
CD40108BF3A vs CD4094BCN
CD40108BF3A vs CD4076BFX
CD40108BF3A vs CD4035BPWR
CD40108BF3A vs CD4035BPWG4
CD40108BF3A vs CD4035BPWE4
CD40108BF3A vs CD4035BPW
CD40108BF3A vs CD4035BNSRG4
CD40108BF3A vs CD4035BNSRE4
CD40108BF3A vs CD4035BNSR
CD40108BF3A vs CD4035BMTG4
CD40108BF3A vs CD4035BMT
CD40108BF3A vs CD4035BM96
CD40108BF3A vs CD4035BM
CD40108BF3A vs CD4035BF3A
CD40108BF3A vs CD4035BF
CD40108BF3A vs CD4035BE
CD40108BF3A vs CD4035BE
CD40108BF3A vs CD4035BD3
CD40108BF3A vs CD4035BD
CD40108BF3A vs CD4034BPWRG4
CD40108BF3A vs CD4034BPWRE4
CD40108BF3A vs CD4034BPWR
CD40108BF3A vs CD4034BPWG4
CD40108BF3A vs CD4034BPWE4
CD40108BF3A vs CD4034BPW
CD40108BF3A vs CD4034BNSRG4
CD40108BF3A vs CD4034BNSRE4
CD40108BF3A vs CD4034BNSR
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you