Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Harris Corporation CD40109BK
CD40109BK
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR UNIDIRECTIONAL 16CFP
Manufacturer:
Harris Corporation
Datasheet:
CD40109BK Datasheet
History Price: $19.49000
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40109BK Specification
Specification
Part No
CD40109BK
Category
Logic - Translators, Level Shifters
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
4
Channels per Circuit
1
Voltage - VCCA
3 V ~ 18 V
Voltage - VCCB
3 V ~ 18 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFP
CD40109BK PDF Datasheet
CD40109BK Datasheet
Click and Download: CD40109BK Datasheet
CD40109BK Related Parts
CD40109BE
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD40109BF3A
Texas Instruments
CD40109B-MIL CMOS QUAD LOW-TO-HI
CD40109BNSR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16SO
CD40109BPW
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWR
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWRE4
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWRG4
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BQNSRQ1
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16SO
CD4504BD3
Harris Corporation
IC TRANSLATOR UNIDIR 16CDIP
CD4504BE
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD4504BE
Harris Corporation
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD4504BEG4
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD40109BK Compare Parts
CD40109BK vs CD4504BPWE4
CD40109BK vs CD4504BPW
CD40109BK vs CD4504BMT
CD40109BK vs CD4504BMPWREP
CD40109BK vs CD4504BMG4
CD40109BK vs CD4504BME4
CD40109BK vs CD4504BM96
CD40109BK vs CD4504BM
CD40109BK vs CD4504BEG4
CD40109BK vs CD4504BE
CD40109BK vs CD4504BE
CD40109BK vs CD4504BD3
CD40109BK vs CD40109BQNSRQ1
CD40109BK vs CD40109BPWRG4
CD40109BK vs CD40109BPWRE4
CD40109BK vs CD40109BPWR
CD40109BK vs CD40109BPW
CD40109BK vs CD40109BNSR
CD40109BK vs CD40109BF3A
CD40109BK vs CD40109BE
CD40109BK vs CD4504BF3A
CD40109BK vs CD4504BEE4
CD40109BK vs CD40109BF3A
CD40109BK vs CD40109BF
CD40109BK vs CD40109BD3
CD40109BK vs CD40109BD
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable