☰
CD4010BM96
CD4010BM96
Active
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4010BM96 Datasheet
History Price: $0.56000
In Stock: 27280
CD4010BM96 Specification
Specification
Part No
CD4010BM96
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
3mA, 36mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4010BM96 Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BNSR
CD4010BNSR
Texas Instruments
IC BUFFER NON-INVERT 18V 16SO
CD4010BM96 Description
The Texas Instruments CD4010BM96 is a quad 2-input NAND gate integrated circuit designed for use in a variety of digital logic applications. As part of the CD4000 series of CMOS logic devices, the CD4010BM96 offers reliable performance and flexibility in digital circuit design. The quad NAND gate configuration allows for the implementation of complex logic functions using a minimal number of components.

## Overview

The CD4010BM96 is a CMOS (Complementary Metal-Oxide-Semiconductor) device that contains four independent 2-input NAND gates. Each NAND gate is designed to perform the NAND logic function, which is the negation of the AND operation. The device features a wide operating voltage range, low power consumption, and high noise immunity, making it suitable for use in a broad range of digital logic circuits.

## Key Specifications

1. Logic Function:
- Type: Quad 2-input NAND Gate
- The device contains four separate NAND gates, each with two inputs and one output.

2. Supply Voltage:
- Operating Voltage Range (Vcc): 3 V to 15 V
- The wide supply voltage range allows the CD4010BM96 to operate in various voltage environments, making it adaptable to different circuit requirements.

3. Input Voltage Levels:
- Input Voltage for Logic High (VIH): 0.7 × Vcc (minimum)
- Input Voltage for Logic Low (VIL): 0.3 × Vcc (maximum)
- These voltage levels define the logic thresholds for interpreting high and low input signals.

4. Output Voltage Levels:
- Output Voltage for Logic High (VOH): Vcc - 0.1 V (typical) at IoH = -1 mA
- Output Voltage for Logic Low (VOL): 0.1 V (typical) at IoL = 1 mA
- The output voltage levels ensure compatibility with standard logic levels and reliable signal interpretation.

5. Power Consumption:
- Typical Quiescent Current (Icc): 1 µA (typical)
- The low quiescent current contributes to minimal power consumption, making the device suitable for battery-operated and low-power applications.

6. Propagation Delay:
- Typical Propagation Delay (tpd) from Input to Output: 55 ns at Vcc = 5 V
- Typical Propagation Delay (tpd) from Input to Output: 20 ns at Vcc = 15 V
- The propagation delay indicates the time taken for a change in the input signal to affect the output, with faster speeds at higher supply voltages.

7. Fan-Out:
- Typical Fan-Out: 10 standard TTL loads
- The fan-out capability specifies the number of standard TTL inputs that can be driven by a single gate output, indicating the driving strength of the output.

8. Package:
- Package Type: 14-pin DIP (Dual In-Line Package) or 14-pin SOIC (Small Outline Integrated Circuit)
- Package Dimensions: 19.30 mm x 6.35 mm x 3.81 mm (for DIP)
- SOIC Dimensions: 10.20 mm x 3.90 mm x 1.75 mm
- The available packages offer flexibility for different mounting and space requirements in circuit designs.

9. Temperature Range:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C
- The wide temperature range ensures reliable operation in diverse environmental conditions.

10. Noise Immunity:
- Noise Margin: 0.5 V (minimum) at Vcc = 5 V
- Input Noise Margin: 1.5 V (typical) at Vcc = 5 V
- High noise immunity enhances the device’s ability to function reliably in noisy environments.

11. Logic Level Compatibility:
- CMOS Logic Levels: Compatible with standard CMOS logic levels, providing reliable operation with CMOS logic families.

## Applications

- Digital Logic Circuits: Useful for implementing NAND logic functions in digital circuits, including combinational logic and sequential logic designs.
- Signal Processing: Applied in digital signal processing tasks where NAND gates are used to perform logic operations.
- Timing and Control Circuits: Effective in timing and control applications where precise logic functions are required.
- Data Processing Systems: Suitable for data processing systems where NAND gates are used in various logic configurations and functions.
- Consumer Electronics: Applied in consumer electronics where compact and reliable logic gates are needed for device functionality.

## Summary

The Texas Instruments CD4010BM96 is a quad 2-input NAND gate CMOS integrated circuit designed for a wide range of digital logic applications. With its operating voltage range of 3 V to 15 V, low power consumption, and high noise immunity, the CD4010BM96 offers flexibility and reliability in digital circuit design. The device features a typical propagation delay of 55 ns at 5 V, a fan-out capability of 10 standard TTL loads, and operates over a temperature range of -40°C to +85°C. Available in 14-pin DIP and SOIC packages, the CD4010BM96 is suitable for various applications, including digital logic circuits, signal processing, timing and control circuits, data processing systems, and consumer electronics. Its wide voltage range, low power consumption, and robust performance make it a valuable component for modern digital designs.
CD4010BM96 Compare Parts
  • CD4010BM96 vs CD4503BPWRE4
  • CD4010BM96 vs CD4503BPWR
  • CD4010BM96 vs CD4503BPW
  • CD4010BM96 vs CD4503BNSR
  • CD4010BM96 vs CD4503BMT
  • CD4010BM96 vs CD4503BM96
  • CD4010BM96 vs CD4503BM
  • CD4010BM96 vs CD4503BF
  • CD4010BM96 vs CD4503BEG4
  • CD4010BM96 vs CD4503BEE4
  • CD4010BM96 vs CD4503BE
  • CD4010BM96 vs CD4503BE
  • CD4010BM96 vs CD4503BD3
  • CD4010BM96 vs CD4503BCN
  • CD4010BM96 vs CD4502BPWR
  • CD4010BM96 vs CD4502BPW
  • CD4010BM96 vs CD4502BNSR
  • CD4010BM96 vs CD4502BM96
  • CD4010BM96 vs CD4502BM
  • CD4010BM96 vs CD4502BK3
  • CD4010BM96 vs CD4502BEG4
  • CD4010BM96 vs CD4502BE
  • CD4010BM96 vs CD4502BE
  • CD4010BM96 vs CD4502BD3
  • CD4010BM96 vs CD4050BPWR
  • CD4010BM96 vs CD4050BPW
  • CD4010BM96 vs CD4050BNSR
  • CD4010BM96 vs CD4050BM
  • CD4010BM96 vs CD4050BK
  • CD4010BM96 vs CD4050BF
  • CD4010BM96 vs CD4050BEX
  • CD4010BM96 vs CD4050BE
  • CD4010BM96 vs CD4050BE
  • CD4010BM96 vs CD4050BDWR
  • CD4010BM96 vs CD4050BDW
  • CD4010BM96 vs CD4050BDT
  • CD4010BM96 vs CD4050BDRG4
  • CD4010BM96 vs CD4050BDR
  • CD4010BM96 vs CD4050BDE4
  • CD4010BM96 vs CD4050BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B