☰
CD40193BE
CD40193BE
Active
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40193BE Datasheet
History Price: $0.66000
In Stock: 5680
CD40193BE Specification
Specification
Part No
CD40193BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
5.5 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD40193BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40193BE Description

The CD40193BE is a versatile, low-power, synchronous binary counter designed for use in various digital applications. This device provides reliable counting capabilities and is widely used in both consumer and industrial electronics. As a member of the CMOS family, the CD40193BE offers low power consumption and high noise immunity, making it suitable for battery-operated devices as well as high-speed applications.

## Key Features

1. Count Modulus: The CD40193BE can be configured to count in different modes, including binary up, binary down, and programmable counting, giving it versatility in application design.

2. Synchronous Operation: All counting operations occur simultaneously with the clock pulse, ensuring precise timing and reliable counting.

3. Wide Supply Voltage Range: The device operates over a broad supply voltage range, enhancing flexibility in various electronic systems.

4. Low Power Consumption: Designed with CMOS technology, the CD40193BE exhibits minimal power consumption, making it ideal for energy-efficient designs.

5. Glitch-Free Outputs: The outputs are stable and free from glitches during counting transitions, ensuring accurate data representation.

6. Asynchronous Clear: The counter can be reset asynchronously, allowing for quick initialization without waiting for a clock pulse.

7. Tri-State Outputs: Outputs can be placed in a high-impedance state, which is essential for bus-oriented applications.

8. Temperature Range: The device is rated for operation over a wide temperature range, making it suitable for various environmental conditions.

## Specifications

Here are the detailed specifications for the Harris Corporation CD40193BE:

- Part Number: CD40193BE
- Type: Synchronous Binary Counter
- Supply Voltage (VDD):
- Minimum: 3 V
- Maximum: 15 V
- Input Voltage (VI):
- Maximum: VDD
- Output Voltage (VOH):
- Minimum: 0.9 × VDD (high state)
- Output Voltage (VOL):
- Maximum: 0.1 × VDD (low state)
- Maximum Clock Frequency:
- Typically 5 MHz at VDD = 5 V
- Power Supply Current (IDD):
- Typical: 100 µA
- Power Dissipation:
- Typically 1 mW at VDD = 5 V
- Storage Temperature Range:
- Minimum: -65°C
- Maximum: +150°C
- Operating Temperature Range:
- Minimum: 0°C
- Maximum: +70°C
- Pin Count: 16 Pins
- Package Type: DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit)

## Functional Description

The CD40193BE binary counter features two primary counting modes: up counting and down counting. It can also be programmed to count in a user-defined sequence. The counter includes a clear input that enables the user to reset the counter's value asynchronously.

Operation Modes:
- Up Count Mode: Counts sequentially from 0 to 15 (in a 4-bit configuration).
- Down Count Mode: Counts backwards from a preset value, providing additional flexibility.
- Programmable Mode: Allows the counter to be initialized to any desired value within its counting range.

In synchronous operation, the clock signal controls the counting process, with the state of the counter changing on the rising edge of the clock pulse. This guarantees accurate, predictable performance in real-time applications.

Asynchronous Clear Functionality: The asynchronous clear feature allows users to reset the counter without waiting for the clock signal, providing enhanced control in operational scenarios.

Tri-State Output Control: The outputs are tri-state capable, which facilitates connecting multiple counters on a common data bus without interference.

## Applications

The CD40193BE finds extensive use in various applications, such as:

- Digital Counters: Ideal for creating frequency dividers, event counters, and digital clocks.
- Frequency Counting: Used in measurement instruments for counting pulses or frequencies.
- Industrial Automation: Suitable for machinery that requires counting cycles or events.
- Consumer Electronics: Commonly found in devices that require number tracking or tallying.
- Educational Kits: Often used in educational environments for teaching digital logic concepts.

## Thermal and Reliability Considerations

The CD40193BE is designed with thermal stability in mind, operating effectively across a wide temperature range. Its low power characteristics reduce heat generation, contributing to the overall reliability of the system in which it is implemented.

## Conclusion

The Harris Corporation CD40193BE binary counter stands out as a robust and reliable component in the realm of digital electronics. Its combination of versatility, low power consumption, and ease of use makes it an attractive choice for engineers and designers looking to implement counting functionality in their projects. For detailed application notes, datasheets, and design guidelines, consulting the official Harris Corporation documentation is recommended.
CD40193BE Compare Parts
  • CD40193BE vs CD4536BF3A
  • CD40193BE vs CD4536BD
  • CD40193BE vs CD4522BPWRG4
  • CD40193BE vs CD4522BPWRE4
  • CD40193BE vs CD4522BPWR
  • CD40193BE vs CD4522BPWE4
  • CD40193BE vs CD4522BPW
  • CD40193BE vs CD4522BNSRG4
  • CD40193BE vs CD4522BNSRE4
  • CD40193BE vs CD4522BNSR
  • CD40193BE vs CD4522BMT
  • CD40193BE vs CD4522BM96G4
  • CD40193BE vs CD4522BM96E4
  • CD40193BE vs CD4522BM96
  • CD40193BE vs CD4522BM
  • CD40193BE vs CD4522BE
  • CD40193BE vs CD4521BPWRG4
  • CD40193BE vs CD4521BPWRE4
  • CD40193BE vs CD4521BPWR
  • CD40193BE vs CD4521BPW
  • CD40193BE vs CD4521BNSR
  • CD40193BE vs CD4521BMT
  • CD40193BE vs CD4521BM96G4
  • CD40193BE vs CD4521BM96
  • CD40193BE vs CD4521BM
  • CD40193BE vs CD4521BEG4
  • CD40193BE vs CD4521BE
  • CD40193BE vs CD4520BPWR
  • CD40193BE vs CD4520BPW
  • CD40193BE vs CD4520BNSR
  • CD40193BE vs CD4520BNS
  • CD40193BE vs CD4520BMG4
  • CD40193BE vs CD4520BME4
  • CD40193BE vs CD4520BM96
  • CD40193BE vs CD4520BM
  • CD40193BE vs CD4520BEX
  • CD40193BE vs CD4520BE
  • CD40193BE vs CD4520BE
  • CD40193BE vs CD4520BD3
  • CD40193BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.