☰
CD4020BE
CD4020BE
Active
Description:  IC BINARY COUNTER 14-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4020BE Datasheet
History Price: $0.58000
In Stock: 2480
CD4020BE Specification
Specification
Part No
CD4020BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
14
Reset
Asynchronous
Timing
-
Count Rate
24 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4020BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4020BE Description
The Texas Instruments CD4020BE is a versatile and widely used 14-stage binary ripple counter integrated circuit (IC). It is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices, which are known for their low power consumption and high noise immunity. The CD4020BE is particularly useful in digital applications where counting and frequency division are required.

## Key Features

1. 14-Stage Ripple Counter: The CD4020BE can count from 0 to 16383 (2^14 - 1) in binary, making it suitable for a variety of counting applications.

2. CMOS Technology: The IC is built using CMOS technology, which allows for low power consumption and high-speed operation. It can operate at a wide range of supply voltages.

3. Wide Supply Voltage Range: The CD4020BE can operate with a supply voltage (V_DD) ranging from 3V to 15V, making it compatible with various power supply configurations.

4. Low Power Consumption: The typical power consumption is very low, which is advantageous for battery-operated devices.

5. High Noise Immunity: The CMOS design provides excellent noise margins, making the CD4020BE reliable in noisy environments.

6. Asynchronous Reset: The counter can be reset asynchronously, allowing for immediate resetting of the count to zero.

7. Output Compatibility: The outputs are compatible with standard TTL (Transistor-Transistor Logic) levels, allowing for easy interfacing with other digital logic devices.

## Specifications

- Part Number: CD4020BE
- Type: 14-stage binary ripple counter
- Number of Stages: 14
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Maximum Clock Frequency: Typically 1 MHz at V_DD = 5V
- Power Dissipation: Typically 1 µA (static) at V_DD = 5V
- Propagation Delay: Approximately 50 ns at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)
- Pin Configuration: 16-pin DIP (Dual In-line Package) or other package types

## Applications

The CD4020BE is used in various applications, including:

- Frequency Division: It can be used to divide the frequency of input signals for timing applications.
- Event Counting: Ideal for counting events in digital systems, such as in digital clocks or counters.
- Digital Logic Circuits: It can be integrated into larger digital systems for counting and control functions.
- Timer Circuits: Useful in creating timer circuits for various applications.

## Conclusion

The Texas Instruments CD4020BE is a reliable and efficient 14-stage binary ripple counter that offers flexibility in design and application. Its low power consumption, wide supply voltage range, and compatibility with other logic families make it a popular choice for engineers and designers working on digital circuits. Whether used in simple counting applications or more complex digital systems, the CD4020BE provides a robust solution for counting and timing needs.
CD4020BE Compare Parts
  • CD4020BE vs CD4536BF3A
  • CD4020BE vs CD4536BD
  • CD4020BE vs CD4522BPWRG4
  • CD4020BE vs CD4522BPWRE4
  • CD4020BE vs CD4522BPWR
  • CD4020BE vs CD4522BPWE4
  • CD4020BE vs CD4522BPW
  • CD4020BE vs CD4522BNSRG4
  • CD4020BE vs CD4522BNSRE4
  • CD4020BE vs CD4522BNSR
  • CD4020BE vs CD4522BMT
  • CD4020BE vs CD4522BM96G4
  • CD4020BE vs CD4522BM96E4
  • CD4020BE vs CD4522BM96
  • CD4020BE vs CD4522BM
  • CD4020BE vs CD4522BE
  • CD4020BE vs CD4521BPWRG4
  • CD4020BE vs CD4521BPWRE4
  • CD4020BE vs CD4521BPWR
  • CD4020BE vs CD4521BPW
  • CD4020BE vs CD4521BNSR
  • CD4020BE vs CD4521BMT
  • CD4020BE vs CD4521BM96G4
  • CD4020BE vs CD4521BM96
  • CD4020BE vs CD4521BM
  • CD4020BE vs CD4521BEG4
  • CD4020BE vs CD4521BE
  • CD4020BE vs CD4520BPWR
  • CD4020BE vs CD4520BPW
  • CD4020BE vs CD4520BNSR
  • CD4020BE vs CD4520BNS
  • CD4020BE vs CD4520BMG4
  • CD4020BE vs CD4520BME4
  • CD4020BE vs CD4520BM96
  • CD4020BE vs CD4520BM
  • CD4020BE vs CD4520BEX
  • CD4020BE vs CD4520BE
  • CD4020BE vs CD4520BE
  • CD4020BE vs CD4520BD3
  • CD4020BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.