☰
CD4028BM
CD4028BM
Active
Description:  IC DECODER 1 X 4:10 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4028BM Datasheet
History Price: $1.12000
In Stock: 13120
CD4028BM Specification
Specification
Part No
CD4028BM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
1 x 4:10
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4028BM Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4028BM Description

The CD4028BM is a high-performance 4-bit binary to BCD (Binary-Coded Decimal) decoder/driver designed for use in various digital applications. It is part of the CD4000 series of CMOS logic ICs and is particularly useful in applications requiring the conversion of binary inputs into a BCD output. The CD4028BM is widely utilized in digital displays, counters, and other applications where binary to decimal conversion is needed.

## Key Features

1. Binary to BCD Decoding:
- The CD4028BM converts 4-bit binary input to a 4-bit BCD output, enabling easy display of binary numbers in decimal format.

2. CMOS Technology:
- Built using CMOS technology, this IC provides high noise immunity, low power consumption, and a wide supply voltage range.

3. Wide Operating Voltage Range:
- The device can operate over a supply voltage range of 3V to 15V, making it versatile for various applications.

4. High Output Drive Capability:
- The outputs can drive loads directly, supporting both TTL and CMOS logic levels.

5. Low Power Consumption:
- The CD4028BM operates with low static power consumption, making it suitable for battery-operated devices.

6. Temperature Range:
- It is designed to operate over an extended temperature range of -55°C to +125°C, ensuring reliability in harsh environments.

## Pin Configuration

The CD4028BM comes in a standard 16-pin Dual In-line Package (DIP), with the following pin configuration:

| Pin Number | Pin Name | Description |
|------------|--------------|----------------------------------------|
| 1 | A3 | Binary input bit 3 |
| 2 | A2 | Binary input bit 2 |
| 3 | A1 | Binary input bit 1 |
| 4 | A0 | Binary input bit 0 |
| 5 | GND | Ground connection |
| 6 | D0 | BCD output bit 0 |
| 7 | D1 | BCD output bit 1 |
| 8 | D2 | BCD output bit 2 |
| 9 | D3 | BCD output bit 3 |
| 10 | VDD | Supply voltage connection |
| 11 | - | (No connection) |
| 12 | - | (No connection) |
| 13 | - | (No connection) |
| 14 | - | (No connection) |
| 15 | - | (No connection) |
| 16 | - | (No connection) |

## Electrical Characteristics

## Absolute Maximum Ratings

| Parameter | Rating |
|-------------------------------|---------------|
| Supply Voltage (VDD) | -0.5V to 18V |
| Input Voltage (VIN) | -0.5V to VDD + 0.5V |
| Output Voltage (VOUT) | -0.5V to VDD + 0.5V |
| Storage Temperature | -65°C to +150°C |
| Power Dissipation | 500 mW |

## Recommended Operating Conditions

| Parameter | Min | Max |
|-------------------------------|--------------|--------------|
| Supply Voltage (VDD) | 3V | 15V |
| Operating Temperature | -55°C | +125°C |

## Electrical Characteristics at VDD = 5V, Ta = 25°C

| Parameter | Conditions | Min | Typ | Max |
|-------------------------------|-------------------------|--------------|--------------|--------------|
| High-Level Output Voltage (VOH)| IOUT = -0.5 mA | 3.5V | | |
| Low-Level Output Voltage (VOL) | IOUT = 1.6 mA | | 0.4V | |
| Input High Voltage (VIH) | | 3.5V | | |
| Input Low Voltage (VIL) | | | 1.5V | |
| Supply Current (IDD) | No load | | 1 µA | 200 µA |
| Output High Current (IOH) | VOH = 4.5V | | -0.5 mA | |
| Output Low Current (IOL) | VOL = 0.4V | | 2.0 mA | |

## Functional Description

The CD4028BM takes a 4-bit binary input (from A0 to A3) and decodes it to produce a BCD output on the D0 to D3 pins. It is designed to handle binary values from 0 to 15 and outputs the corresponding BCD values from 0000 to 1001 (0 to 9). For binary values greater than 9, the outputs D0 to D3 will not produce valid BCD outputs.

## Applications

The CD4028BM is suitable for a variety of applications, including:

1. Digital Displays:
- Used in seven-segment displays to convert binary inputs into a format suitable for display.

2. Counters:
- Ideal for use in digital counters that require binary to decimal conversion.

3. Data Processing:
- Utilized in various data processing applications where binary to BCD conversion is needed.

4. Measurement Instruments:
- Employed in measurement instruments that display values in decimal format.

## Conclusion

The CD4028BM from Texas Instruments is a versatile and reliable binary to BCD decoder/driver suitable for various digital applications. Its CMOS technology, wide operating voltage range, and low power consumption make it an excellent choice for both commercial and industrial use. For more detailed specifications and application guidelines, refer to the official Texas Instruments datasheet.
CD4028BM Compare Parts
  • CD4028BM vs CD4556BM96
  • CD4028BM vs CD4556BM
  • CD4028BM vs CD4556BFX
  • CD4028BM vs CD4556BF3A
  • CD4028BM vs CD4556BF
  • CD4028BM vs CD4556BEX
  • CD4028BM vs CD4556BE
  • CD4028BM vs CD4556BE
  • CD4028BM vs CD4555BPWRG4
  • CD4028BM vs CD4555BPWR
  • CD4028BM vs CD4555BPW
  • CD4028BM vs CD4555BNSR
  • CD4028BM vs CD4555BMT
  • CD4028BM vs CD4555BM96
  • CD4028BM vs CD4555BM
  • CD4028BM vs CD4555BF3A
  • CD4028BM vs CD4555BEG4
  • CD4028BM vs CD4555BE
  • CD4028BM vs CD4555BE
  • CD4028BM vs CD4555BD3
  • CD4028BM vs CD4532BPWR
  • CD4028BM vs CD4532BPWG4
  • CD4028BM vs CD4532BPWE4
  • CD4028BM vs CD4532BPW
  • CD4028BM vs CD4532BNSR
  • CD4028BM vs CD4532BNS
  • CD4028BM vs CD4532BMT
  • CD4028BM vs CD4532BMG4
  • CD4028BM vs CD4532BM96E4
  • CD4028BM vs CD4532BM96
  • CD4028BM vs CD4532BM
  • CD4028BM vs CD4532BFX
  • CD4028BM vs CD4532BEX
  • CD4028BM vs CD4532BEG4
  • CD4028BM vs CD4532BE
  • CD4028BM vs CD4532BE
  • CD4028BM vs CD4515BME4
  • CD4028BM vs CD4515BM96
  • CD4028BM vs CD4515BM
  • CD4028BM vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect