☰
CD4040BPWR
CD4040BPWR
Active
Description:  IC BINARY COUNTER 12BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4040BPWR Datasheet
History Price: $0.65000
In Stock: 25040
CD4040BPWR Specification
Specification
Part No
CD4040BPWR
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
12
Reset
Asynchronous
Timing
-
Count Rate
12 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CD4040BPWR Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4040BPWR Compare Parts
  • CD4040BPWR vs CD4536BF3A
  • CD4040BPWR vs CD4536BD
  • CD4040BPWR vs CD4522BPWRG4
  • CD4040BPWR vs CD4522BPWRE4
  • CD4040BPWR vs CD4522BPWR
  • CD4040BPWR vs CD4522BPWE4
  • CD4040BPWR vs CD4522BPW
  • CD4040BPWR vs CD4522BNSRG4
  • CD4040BPWR vs CD4522BNSRE4
  • CD4040BPWR vs CD4522BNSR
  • CD4040BPWR vs CD4522BMT
  • CD4040BPWR vs CD4522BM96G4
  • CD4040BPWR vs CD4522BM96E4
  • CD4040BPWR vs CD4522BM96
  • CD4040BPWR vs CD4522BM
  • CD4040BPWR vs CD4522BE
  • CD4040BPWR vs CD4521BPWRG4
  • CD4040BPWR vs CD4521BPWRE4
  • CD4040BPWR vs CD4521BPWR
  • CD4040BPWR vs CD4521BPW
  • CD4040BPWR vs CD4521BNSR
  • CD4040BPWR vs CD4521BMT
  • CD4040BPWR vs CD4521BM96G4
  • CD4040BPWR vs CD4521BM96
  • CD4040BPWR vs CD4521BM
  • CD4040BPWR vs CD4521BEG4
  • CD4040BPWR vs CD4521BE
  • CD4040BPWR vs CD4520BPWR
  • CD4040BPWR vs CD4520BPW
  • CD4040BPWR vs CD4520BNSR
  • CD4040BPWR vs CD4520BNS
  • CD4040BPWR vs CD4520BMG4
  • CD4040BPWR vs CD4520BME4
  • CD4040BPWR vs CD4520BM96
  • CD4040BPWR vs CD4520BM
  • CD4040BPWR vs CD4520BEX
  • CD4040BPWR vs CD4520BE
  • CD4040BPWR vs CD4520BE
  • CD4040BPWR vs CD4520BD3
  • CD4040BPWR vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.