☰
CD4042BDR
CD4042BDR
Active
Description:  IC QUAD CLOCKED D LATCH 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4042BDR Datasheet
History Price: $0.65000
In Stock: 16960
CD4042BDR Specification
Specification
Part No
CD4042BDR
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
1:1
Output Type
Differential
Voltage - Supply
3V ~ 18V
Independent Circuits
4
Delay Time - Propagation
40ns
Current - Output High, Low
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4042BDR Related Parts
CD4042AD3
CD4042AD3
Harris Corporation
CMOS LOGIC QUAD CLOCKED D LATCH
CD4042BD
CD4042BD
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDRG4
CD4042BDRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDT
CD4042BDT
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDW
CD4042BDW
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWR
CD4042BDWR
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRE4
CD4042BDWRE4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRG4
CD4042BDWRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BE
CD4042BE
Texas Instruments
QUAD D LATCH 16-DIP
CD4042BE
CD4042BE
Harris Corporation
D LATCH, 4000/14000/40000 SERIES
CD4042BE
CD4042BE
Harris Corporation
IC CMOS QUAD CLOCKED "D" LATCH 1
CD4042BEG4
CD4042BEG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-DIP
CD4042BDR Description

The Texas Instruments CD4042BDR is a dual JK flip-flop integrated circuit (IC) with independent clocked logic, designed primarily for use in digital applications that require memory storage, data shifting, or sequential control. It is part of the CD4000 series of CMOS logic devices and offers versatile performance in a variety of applications, including timing circuits, shift registers, and counter designs. This IC operates with low power consumption and high noise immunity, making it suitable for industrial, automotive, and consumer electronic systems.

## Key Features

* Dual JK Flip-Flops: The IC features two independent JK flip-flops, each with a clock, J, K, clear (CLR), and complementary output pins. This configuration allows the flip-flops to function independently, providing flexibility in sequential logic designs.
* Wide Voltage Range: The CD4042BDR can operate over a broad supply voltage range from 3V to 18V, providing versatility across various power environments.
* Low Power Consumption: This IC is designed for low power usage, consuming only a minimal amount of energy, which is essential for battery-operated or energy-efficient applications.
* TTL-Compatible Inputs and Outputs: The inputs and outputs are compatible with standard TTL (Transistor-Transistor Logic) circuits, ensuring seamless integration with other logic families in digital systems.
* High-Speed Operation: The flip-flops in the CD4042BDR are designed to handle fast clock frequencies, making the IC suitable for high-speed logic circuits such as counters and shift registers.
* Industrial Temperature Range: The CD4042BDR operates over a wide temperature range of -55°C to +125°C, ensuring reliable performance in harsh environmental conditions.
* Compact SOIC Package: The IC comes in an SOIC-16 package, which is space-efficient and ideal for applications with limited PCB real estate.

## Applications

The CD4042BDR is suitable for a wide range of applications, including:

* Counters and Dividers: As a JK flip-flop, it is commonly used in binary counters and frequency dividers where sequential counting and division are required.
* Shift Registers: It can be employed in shift register applications, allowing data to be serially shifted in or out, making it useful in data transmission and memory storage.
* Data Storage: With its ability to store binary states, the IC is effective in temporary data storage applications, such as buffers and registers.
* Timing Circuits: The IC can be used to generate and manage timing signals in digital systems, playing a crucial role in synchronization across devices.
* Signal Processing: In digital signal processing, the CD4042BDR is often used for manipulating signals and data in sequential circuits.

## Electrical Specifications

* Supply Voltage (Vcc): The CD4042BDR operates within a range of 3V to 18V, making it highly versatile for different circuit designs and power supply configurations.
* Input Voltage Levels:

* V\_IH (Input High Voltage): Minimum of 2V for logic high.
* V\_IL (Input Low Voltage): Maximum of 0.8V for logic low.
* Output Voltage Levels:

* V\_OH (Output High Voltage): Minimum of 2.4V when Vcc = 5V.
* V\_OL (Output Low Voltage): Maximum of 0.4V when Vcc = 5V.
* Clock Frequency: The CD4042BDR supports a typical maximum clock frequency of 20 MHz, which makes it capable of handling high-speed digital operations.
* Propagation Delay: The typical propagation delay for clock input to output is 40ns at Vcc = 5V, which is suitable for most standard digital applications.
* Power Consumption: The typical power dissipation is 0.2mW per flip-flop, contributing to its energy-efficient design.
* Output Drive Capability: The IC is capable of driving moderate load currents, with outputs sourcing and sinking up to 1mA.

## Pin Configuration

The CD4042BDR is packaged in an SOIC-16 form factor with the following pin configuration:

* Pin 1: Clock (Ck) for flip-flop 1
* Pin 2: Clear (CLR) for flip-flop 1
* Pin 3: J input for flip-flop 1
* Pin 4: K input for flip-flop 1
* Pin 5: Q output for flip-flop 1
* Pin 6: Q' (complementary) output for flip-flop 1
* Pin 7: Clock (Ck) for flip-flop 2
* Pin 8: Clear (CLR) for flip-flop 2
* Pin 9: J input for flip-flop 2
* Pin 10: K input for flip-flop 2
* Pin 11: Q output for flip-flop 2
* Pin 12: Q' (complementary) output for flip-flop 2
* Pin 13-16: Power and ground pins

## Mechanical and Package Details

* Package Type: SOIC-16 (Small Outline Integrated Circuit)
* Lead Pitch: 1.27mm, compatible with standard PCB designs.
* Package Dimensions: Approximately 7.5mm x 10.3mm.
* Weight: 0.25g, making it light and easy to handle during assembly.
* Lead Finish: The IC uses a matte tin lead finish, ensuring good solderability and durability.
* RoHS Compliant: The CD4042BDR is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

## Advantages

* Low Power Consumption: The device is designed with low power dissipation, making it suitable for battery-operated and low-energy systems.
* High Noise Immunity: The CMOS technology used in the CD4042BDR offers excellent noise immunity, allowing it to operate in environments with high electromagnetic interference (EMI).
* Wide Voltage Range: Its wide supply voltage range allows for flexibility in designing circuits with varying power supply levels.
* Dual Functionality: The dual JK flip-flop design provides more functionality in a single IC, making it ideal for designs that require multiple sequential logic elements.

## Limitations

* Limited Output Drive: The output current capability is limited, which might necessitate the use of additional buffers for high-power applications.
* Speed Limitations: While the device is fast enough for many applications, it may not be suitable for extremely high-frequency operations where propagation delay is a critical factor.
* Complexity in Timing: The CD4042BDR requires a clean clock signal for reliable operation, and its timing must be managed carefully in fast digital systems.

In conclusion, the Texas Instruments CD4042BDR is a robust and versatile dual JK flip-flop IC that can be utilized in a wide range of digital circuits. It offers high-speed performance, low power consumption, and flexibility with its wide voltage range, making it ideal for applications such as counters, shift registers, memory storage, and timing circuits. The IC's reliable performance, along with its space-saving design, makes it a valuable component in modern electronics.
CD4042BDR Compare Parts
  • CD4042BDR vs CD4724BPWRE4
  • CD4042BDR vs CD4724BPWR
  • CD4042BDR vs CD4724BPWG4
  • CD4042BDR vs CD4724BPWE4
  • CD4042BDR vs CD4724BPW
  • CD4042BDR vs CD4724BNSRG4
  • CD4042BDR vs CD4724BNSRE4
  • CD4042BDR vs CD4724BNSR
  • CD4042BDR vs CD4724BFX
  • CD4042BDR vs CD4724BF3A
  • CD4042BDR vs CD4724BF
  • CD4042BDR vs CD4724BE
  • CD4042BDR vs CD4724BD
  • CD4042BDR vs CD4724BCN
  • CD4042BDR vs CD4724BCMX
  • CD4042BDR vs CD4724BCMX
  • CD4042BDR vs CD4724BCM
  • CD4042BDR vs CD4723BCN
  • CD4042BDR vs CD4508BPWR
  • CD4042BDR vs CD4508BPW
  • CD4042BDR vs CD4508BNSR
  • CD4042BDR vs CD4508BNS
  • CD4042BDR vs CD4508BM96
  • CD4042BDR vs CD4508BM
  • CD4042BDR vs CD4508BEG4
  • CD4042BDR vs CD4508BE
  • CD4042BDR vs CD4508BD3
  • CD4042BDR vs CD4508BD
  • CD4042BDR vs CD4099BPWR
  • CD4042BDR vs CD4099BPWG4
  • CD4042BDR vs CD4099BPWE4
  • CD4042BDR vs CD4099BPW
  • CD4042BDR vs CD4099BNSR
  • CD4042BDR vs CD4099BNS
  • CD4042BDR vs CD4099BMT
  • CD4042BDR vs CD4099BMG4
  • CD4042BDR vs CD4099BM96
  • CD4042BDR vs CD4099BM
  • CD4042BDR vs CD4099BK
  • CD4042BDR vs CD4099BFX
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend