☰
CD4060BM96
CD4060BM96
Active
Description:  IC BINARY COUNTER 14-BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4060BM96 Datasheet
History Price: $0.59000
In Stock: 27360
CD4060BM96 Specification
Specification
Part No
CD4060BM96
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
14
Reset
Asynchronous
Timing
-
Count Rate
12 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4060BM96 Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4060BM96 Description
Overview of Texas Instruments CD4060BM96

The Texas Instruments CD4060BM96 is a versatile and widely used integrated circuit that functions as a binary ripple counter and oscillator. This device is part of the CD4000 series of CMOS logic ICs, known for their low power consumption and high noise immunity. The CD4060BM96 is particularly useful in applications requiring frequency division, timing, and clock generation.

Key Specifications

- Supply Voltage Range: The CD4060BM96 operates over a supply voltage range of 3 V to 15 V, making it suitable for various battery-operated and low-voltage applications.
- Input Frequency Range: The oscillator input can handle frequencies up to 1 MHz, allowing for a wide range of timing applications.
- Output Frequency: The output frequency can be divided down to 1/2^N of the input frequency, where N is the number of stages used in the counter.
- Power Consumption: The device features low power consumption, typically around 1 µA at 5 V, which is advantageous for battery-powered designs.

Functional Features

- Oscillator Circuit: The CD4060BM96 includes an internal oscillator that can be configured using external resistors and capacitors. This flexibility allows designers to set the desired frequency for various applications.
- Ripple Counter: The device functions as a 14-stage binary ripple counter, which can count up to 16384 (2^14) before rolling over. This feature is useful for applications requiring frequency division.
- Output Configuration: The CD4060BM96 provides multiple output stages, allowing for various output frequencies to be derived from a single input frequency. The outputs are compatible with standard CMOS logic levels.

Package and Thermal Characteristics

- Package Type: The CD4060BM96 is available in a 14-pin DIP package, which facilitates easy integration into circuit designs and prototyping.
- Operating Temperature Range: The device can operate within a temperature range of -55°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The CD4060BM96 is widely used in various applications, including:

- Frequency Division: It is commonly used in frequency division applications, where the input frequency needs to be reduced for further processing.
- Clock Generation: The device can generate clock signals for digital circuits, microcontrollers, and other timing applications.
- Timing Circuits: It is suitable for creating timing circuits in applications such as timers, pulse generators, and delay circuits.
- Phase-Locked Loops (PLLs): The CD4060BM96 can be used in PLL circuits for frequency synthesis and modulation.

Conclusion

The Texas Instruments CD4060BM96 is a highly versatile and efficient integrated circuit that serves as both a binary counter and an oscillator. With its wide supply voltage range, low power consumption, and flexible output options, it is an excellent choice for a variety of electronic applications. Its robustness and reliability make it a popular choice among engineers and designers looking to implement timing and frequency division solutions in their projects.
CD4060BM96 Compare Parts
  • CD4060BM96 vs CD4536BF3A
  • CD4060BM96 vs CD4536BD
  • CD4060BM96 vs CD4522BPWRG4
  • CD4060BM96 vs CD4522BPWRE4
  • CD4060BM96 vs CD4522BPWR
  • CD4060BM96 vs CD4522BPWE4
  • CD4060BM96 vs CD4522BPW
  • CD4060BM96 vs CD4522BNSRG4
  • CD4060BM96 vs CD4522BNSRE4
  • CD4060BM96 vs CD4522BNSR
  • CD4060BM96 vs CD4522BMT
  • CD4060BM96 vs CD4522BM96G4
  • CD4060BM96 vs CD4522BM96E4
  • CD4060BM96 vs CD4522BM96
  • CD4060BM96 vs CD4522BM
  • CD4060BM96 vs CD4522BE
  • CD4060BM96 vs CD4521BPWRG4
  • CD4060BM96 vs CD4521BPWRE4
  • CD4060BM96 vs CD4521BPWR
  • CD4060BM96 vs CD4521BPW
  • CD4060BM96 vs CD4521BNSR
  • CD4060BM96 vs CD4521BMT
  • CD4060BM96 vs CD4521BM96G4
  • CD4060BM96 vs CD4521BM96
  • CD4060BM96 vs CD4521BM
  • CD4060BM96 vs CD4521BEG4
  • CD4060BM96 vs CD4521BE
  • CD4060BM96 vs CD4520BPWR
  • CD4060BM96 vs CD4520BPW
  • CD4060BM96 vs CD4520BNSR
  • CD4060BM96 vs CD4520BNS
  • CD4060BM96 vs CD4520BMG4
  • CD4060BM96 vs CD4520BME4
  • CD4060BM96 vs CD4520BM96
  • CD4060BM96 vs CD4520BM
  • CD4060BM96 vs CD4520BEX
  • CD4060BM96 vs CD4520BE
  • CD4060BM96 vs CD4520BE
  • CD4060BM96 vs CD4520BD3
  • CD4060BM96 vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.