☰
CD4078BE
CD4078BE
Active
Description:  IC 8-IN NOR/OR GATE 14-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4078BE Datasheet
History Price: $0.70000
In Stock: 36160
CD4078BE Specification
Specification
Part No
CD4078BE
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR/OR Gate
Number of Circuits
1
Number of Inputs
8
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD4078BE Related Parts
CD4019BCM
CD4019BCM
Fairchild Semiconductor
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BCN
CD4019BCN
Fairchild Semiconductor
AND-OR GATE
CD4019BCN
CD4019BCN
onsemi
IC GATE AND/OR QUAD 16-DIP
CD4019BE
CD4019BE
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BEG4
CD4019BEG4
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BF
CD4019BF
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BFX
CD4019BFX
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BK3
CD4019BK3
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BM
CD4019BM
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BM96
CD4019BM96
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BMT
CD4019BMT
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BNSR
CD4019BNSR
Texas Instruments
IC QUAD AND/OR SELECT GATE 16SO
CD4078BE Description
The Harris Corporation CD4078BE is a dual 4-input NAND gate integrated circuit (IC) that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This IC is widely used in various digital applications due to its versatility, low power consumption, and high noise immunity. Below is a detailed introduction to the CD4078BE, including its specifications and parameters.

## Overview

The CD4078BE consists of two independent 4-input NAND gates. Each gate can accept up to four input signals and produces a single output signal. The NAND gate is a fundamental building block in digital electronics, as it can be used to create any other type of logic gate (AND, OR, NOT) through combinations.

## Key Features

1. Dual 4-Input NAND Gates: The CD4078BE contains two separate NAND gates, allowing for multiple logic operations within a single package.
2. Wide Supply Voltage Range: The IC operates over a wide voltage range, typically from 3V to 15V, making it suitable for various applications.
3. Low Power Consumption: The CMOS technology used in the CD4078BE results in low static power consumption, which is advantageous for battery-operated devices.
4. High Noise Immunity: The IC is designed to withstand noise, making it reliable in noisy environments.
5. High Fan-Out: The output can drive multiple inputs of other logic gates, allowing for flexible circuit design.

## Specifications

- Part Number: CD4078BE
- Type: Dual 4-input NAND Gate
- Number of Gates: 2
- Input Voltage Range: 3V to 15V
- Output Voltage Levels:
- High Level (VOH): Typically VDD - 0.1V
- Low Level (VOL): Typically 0.1V
- Input Current (IIN): Maximum of ±1 µA at VDD = 15V
- Output Current (IOUT): Maximum of ±5.2 mA
- Propagation Delay: Typically 50 ns at VDD = 5V
- Temperature Range: -55°C to +125°C (for military grade)
- Package Type: DIP-14 (Dual In-line Package), also available in other package types like SOIC and TSSOP.

## Pin Configuration

The CD4078BE is typically housed in a 14-pin DIP package. The pin configuration is as follows:

```
+-----------------+
1 | A1 B1 C1 D1 | 14
2 | A2 B2 C2 D2 | 13
3 | GND | 12
4 | VDD | 11
5 | Y1 | 10
6 | Y2 | 9
7 | NC | 8
+-----------------+
```

- Pins 1-4: Inputs for the first NAND gate (A1, B1, C1, D1)
- Pins 5-6: Outputs for the first NAND gate (Y1)
- Pins 8: No connection (NC)
- Pins 9-12: Inputs for the second NAND gate (A2, B2, C2, D2)
- Pin 13: Ground (GND)
- Pin 14: Power supply (VDD)

## Applications

The CD4078BE is used in a variety of applications, including:

- Digital logic circuits
- Arithmetic and combinational logic
- Data processing systems
- Signal processing
- Control systems
- Battery-operated devices due to its low power consumption

## Conclusion

The Harris Corporation CD4078BE is a versatile and reliable dual 4-input NAND gate that is suitable for a wide range of digital applications. Its low power consumption, high noise immunity, and wide supply voltage range make it an excellent choice for both hobbyist projects and professional designs. Whether used in simple logic circuits or complex digital systems, the CD4078BE remains a fundamental component in the field of electronics.
CD4078BE Compare Parts
  • CD4078BE vs CD4572UBPWR
  • CD4078BE vs CD4572UBPWG4
  • CD4078BE vs CD4572UBPWE4
  • CD4078BE vs CD4572UBPW
  • CD4078BE vs CD4572UBNSR
  • CD4078BE vs CD4572UBMTG4
  • CD4078BE vs CD4572UBMTE4
  • CD4078BE vs CD4572UBMT
  • CD4078BE vs CD4572UBM96G4
  • CD4078BE vs CD4572UBM96E4
  • CD4078BE vs CD4572UBM96
  • CD4078BE vs CD4572UBM
  • CD4078BE vs CD4572UBEG4
  • CD4078BE vs CD4572UBE
  • CD4078BE vs CD4086BPWRG4
  • CD4078BE vs CD4086BPWRE4
  • CD4078BE vs CD4086BPWR
  • CD4078BE vs CD4086BPWG4
  • CD4078BE vs CD4086BPWE4
  • CD4078BE vs CD4086BPW
  • CD4078BE vs CD4086BNSRG4
  • CD4078BE vs CD4086BNSRE4
  • CD4078BE vs CD4086BNSR
  • CD4078BE vs CD4086BMT
  • CD4078BE vs CD4086BM96G4
  • CD4078BE vs CD4086BM96E4
  • CD4078BE vs CD4086BM96
  • CD4078BE vs CD4086BM
  • CD4078BE vs CD4086BFX
  • CD4078BE vs CD4086BEX
  • CD4078BE vs CD4086BEE4
  • CD4078BE vs CD4086BE
  • CD4078BE vs CD4086BE
  • CD4078BE vs CD4086BD
  • CD4078BE vs CD4085BPWR
  • CD4078BE vs CD4085BPWG4
  • CD4078BE vs CD4085BPWE4
  • CD4078BE vs CD4085BPW
  • CD4078BE vs CD4085BNSRG4
  • CD4078BE vs CD4085BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend