☰
CD74AC08E
CD74AC08E
Active
Description:  IC GATE AND 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74AC08E Datasheet
History Price: $0.79000
In Stock: 16640
CD74AC08E Specification
Specification
Part No
CD74AC08E
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.3V ~ 1.65V
Input Logic Level - High
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
8.7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD74AC08E Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74AC08E Description
The Harris Corporation CD74AC08E is a high-performance quad 2-input AND gate IC that is part of the CD74AC series of logic devices. This IC is designed to implement the AND logic function, where the output is true only when both inputs are true. The CD74AC08E is designed for use in digital logic circuits, providing reliable performance in a wide range of applications. The IC belongs to the Advanced CMOS (AC) Logic Family, which offers advantages in speed, power consumption, and noise immunity compared to standard logic families.

As part of the AC series, the CD74AC08E offers low propagation delays and high-speed operation, which makes it suitable for use in high-frequency digital systems, microprocessor interfacing, and signal processing circuits. It is also highly versatile, allowing it to be used in a variety of applications where simple logic gates are needed, such as signal conditioning, logic control, and digital computing systems.

## Key Features:

* Quad 2-Input AND Gate: The CD74AC08E consists of four independent 2-input AND gates, each with its own input and output. This allows for multiple AND operations in a single device, making it efficient for use in complex logic circuits where multiple logical conditions need to be tested simultaneously.
* Low Propagation Delay: The CD74AC08E offers low propagation delays, typically around 8 ns at 5 V, which ensures that logic signals are processed quickly and reliably. This low delay is particularly useful in high-speed digital circuits where timing is critical.
* Wide Supply Voltage Range: The IC operates over a broad supply voltage range from 4.5 V to 5.5 V, making it suitable for a wide range of applications and system designs, including both low- and high-voltage systems.
* High Noise Immunity: Due to its CMOS design, the CD74AC08E exhibits high noise immunity and is capable of operating in environments with varying noise levels. This characteristic ensures stable performance even in systems with fluctuating signal conditions or electromagnetic interference (EMI).
* Low Power Consumption: The CD74AC08E benefits from low power consumption typical of CMOS logic devices, which contributes to reduced heat generation and energy efficiency in systems where multiple ICs are used.
* High-Speed Operation: The IC offers fast propagation delay and short rise and fall times, making it ideal for use in high-speed applications such as communications systems, data processing, and digital computing systems.
* Output Drive Capability: The CD74AC08E is capable of driving TTL (Transistor-Transistor Logic) logic inputs directly, making it compatible with a wide range of digital systems without requiring additional interfacing components.
* Standard Logic Families Compatibility: The device is fully compatible with other logic families in the Advanced CMOS and TTL series, making it easy to integrate into existing designs and systems.

## Specifications:

* Device Type: Quad 2-input AND Gate
* Logic Family: CMOS (AC)
* Number of Gates: 4
* Supply Voltage (Vcc): 4.5 V to 5.5 V
* Logic High Voltage (Voh): Minimum 3.5 V at Vcc = 5 V
* Logic Low Voltage (Vol): Maximum 0.5 V at Vcc = 5 V
* Input Voltage (Vin): 0 to Vcc
* Output Drive Current (Ioh/Iol):

* Ioh = -8 mA (at Vcc = 5 V)
* Iol = 8 mA (at Vcc = 5 V)
* Input Capacitance (Cin): 5 pF (typical)
* Output Capacitance (Cout): 5 pF (typical)
* Propagation Delay (tpd): 8 ns (typical) at Vcc = 5 V
* Rise and Fall Time (tr/tf): 3 ns (typical) at Vcc = 5 V
* Operating Temperature Range (Tj): -40°C to +85°C
* Storage Temperature Range (Tstg): -65°C to +150°C
* Package Type: DIP-14 (Dual In-line Package), SOIC-14 (Small Outline Integrated Circuit), or similar packages
* RoHS Compliant: Yes
* Lead-Free: Yes

## Applications:

The CD74AC08E is a highly versatile and widely used component in many different applications. Some typical uses of the device include:

* Digital Logic Circuits: The CD74AC08E can be used as a basic building block in digital systems that require AND logic. It can be employed in a wide variety of applications, such as logic controllers, digital signal processing, and combinational logic designs.
* Microprocessor and Microcontroller Interfacing: The IC is often used in microprocessor systems for implementing logic functions that are required between various subsystems. It is commonly found in applications such as interrupt systems, memory interfacing, and address decoding in microprocessor-controlled systems.
* Signal Conditioning: The IC is used in signal conditioning applications where multiple logical conditions need to be tested and combined before passing the signal onto further stages of processing.
* Timing and Control Circuits: The CD74AC08E is suitable for use in timing and control circuits, especially in systems that require precise control of clock signals, resets, or enable signals.
* Communication Systems: The IC can be used in digital communication systems where logical gating is required to process signals or control the flow of data.
* State Machines and Digital Computing: The IC is ideal for designing finite state machines, where multiple inputs must be combined to generate a valid state change. This can be used in control systems, counters, and state-transition logic.
* Automated Control Systems: The CD74AC08E is often found in control systems used in manufacturing, robotics, and industrial automation, where precise logic decisions are required based on multiple inputs.

## Advantages:

* High-Speed Operation: The CD74AC08E offers high-speed operation with fast propagation delays, making it suitable for systems requiring rapid signal processing and quick response times. Its ability to handle high-frequency logic makes it ideal for modern digital systems.
* Low Power Consumption: As a CMOS device, the CD74AC08E operates with low static power consumption, which makes it highly energy-efficient. This is particularly beneficial in battery-powered and portable devices.
* Flexibility and Versatility: The CD74AC08E offers four independent AND gates in a single package, making it versatile for use in a variety of applications that require multiple logic operations. It allows engineers to simplify circuit designs and reduce component counts.
* Wide Compatibility: The IC is compatible with other logic families, particularly TTL, and can interface seamlessly with different types of digital logic devices in a mixed-logic environment.
* Robust Performance: The high noise immunity and temperature stability of the CD74AC08E ensure that it remains reliable and functional in challenging environments with fluctuating temperatures, electromagnetic interference (EMI), and power supply noise.

## Conclusion:

The Harris Corporation CD74AC08E is a high-speed, low-power, quad 2-input AND gate IC that is ideal for a wide range of digital logic applications. With its fast propagation delay, high noise immunity, and low power consumption, it is well-suited for use in high-performance digital systems, including microprocessors, signal processing, communications, and control systems. The IC offers a versatile and reliable solution for engineers and designers seeking efficient logic gates for their digital designs. Whether in timing circuits, state machines, or interfacing systems, the CD74AC08E is a key component in ensuring the proper functioning of modern digital systems.
CD74AC08E Compare Parts
  • CD74AC08E vs CD74HCU04PWR
  • CD74AC08E vs CD74HCU04MT
  • CD74AC08E vs CD74HCU04M96G4
  • CD74AC08E vs CD74HCU04M96E4
  • CD74AC08E vs CD74HCU04M96
  • CD74AC08E vs CD74HCU04M
  • CD74AC08E vs CD74HCU04EG4
  • CD74AC08E vs CD74HCU04E
  • CD74AC08E vs CD74HCU04E
  • CD74AC08E vs CD74HCT86MT
  • CD74AC08E vs CD74HCT86MS2074
  • CD74AC08E vs CD74HCT86M96
  • CD74AC08E vs CD74HCT86M
  • CD74AC08E vs CD74HCT86M
  • CD74AC08E vs CD74HCT86F
  • CD74AC08E vs CD74HCT86EX
  • CD74AC08E vs CD74HCT86EG4
  • CD74AC08E vs CD74HCT86E
  • CD74AC08E vs CD74HCT86E
  • CD74AC08E vs CD74HCT4075M96
  • CD74AC08E vs CD74HCT4075M
  • CD74AC08E vs CD74HCT4075E
  • CD74AC08E vs CD74HCT4075E
  • CD74AC08E vs CD74HCT4002E
  • CD74AC08E vs CD74HCT32MT
  • CD74AC08E vs CD74HCT32ME4
  • CD74AC08E vs CD74HCT32M96
  • CD74AC08E vs CD74HCT32M96
  • CD74AC08E vs CD74HCT32M
  • CD74AC08E vs CD74HCT32M
  • CD74AC08E vs CD74HCT32ER2489
  • CD74AC08E vs CD74HCT32EG4
  • CD74AC08E vs CD74HCT32E
  • CD74AC08E vs CD74HCT32E
  • CD74AC08E vs CD74HCT30MT
  • CD74AC08E vs CD74HCT30M96
  • CD74AC08E vs CD74HCT30M
  • CD74AC08E vs CD74HCT30M
  • CD74AC08E vs CD74HCT30EX
  • CD74AC08E vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much