☰
CD74AC14M
CD74AC14M
Active
Description:  IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74AC14M Datasheet
History Price: $1.31000
In Stock: 20320
CD74AC14M Specification
Specification
Part No
CD74AC14M
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Schmitt Trigger
Voltage - Supply
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
1.6V
Input Logic Level - High
3.4V
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74AC14M Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74AC14M Description
The Harris Corporation CD74AC14M is a high-speed CMOS (Complementary Metal-Oxide-Semiconductor) Schmitt trigger inverter. This integrated circuit is part of the CD74AC series, which is known for its high-speed performance and low power consumption. The CD74AC14M is widely used in digital circuits for signal conditioning, waveform shaping, and as a buffer for noisy signals. Its Schmitt trigger design provides hysteresis, which helps to eliminate noise and provide clean transitions between high and low states.

## Overview

The CD74AC14M is designed to convert slow or noisy input signals into clean, fast output signals. It features a single inverter with Schmitt trigger characteristics, making it ideal for applications where signal integrity is critical. The device can operate at high speeds, making it suitable for use in high-frequency applications. The Schmitt trigger input provides a defined transition threshold, which helps to ensure reliable operation in environments with varying signal levels.

## Key Features

1. Schmitt Trigger Input: The CD74AC14M features a Schmitt trigger input that provides hysteresis, allowing it to handle slow input signals and noisy environments effectively.
2. High-Speed Operation: The device is capable of operating at high frequencies, making it suitable for fast digital circuits.
3. Low Power Consumption: The CMOS technology used in the CD74AC14M ensures low static and dynamic power consumption, which is beneficial for battery-operated devices.
4. Wide Supply Voltage Range: The IC operates over a supply voltage range of 2V to 6V, providing flexibility for various applications.
5. High Noise Immunity: The Schmitt trigger design enhances noise immunity, making it suitable for use in applications where signal integrity is essential.
6. Standard Logic Levels: The output levels are compatible with standard TTL (Transistor-Transistor Logic) and CMOS logic levels.

## Specifications

- Supply Voltage (V_DD): 2V to 6V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): V_DD - 0.5V (at I_OUT = 5mA)
- Maximum Output Current (I_OUT): 25mA per output
- Propagation Delay (t_PD): Typically 5ns at V_DD = 5V
- Input Hysteresis Voltage (V_HYST): Typically 0.5V
- Operating Temperature Range: -40°C to +85°C
- Power Dissipation: Typically 1mW at V_DD = 5V
- Pin Configuration: 14-pin Dual In-line Package (DIP) or Surface Mount Device (SMD)

## Pin Configuration

The CD74AC14M typically comes in a 14-pin package with the following pin configuration:

1. Pin 1: A (Input)
2. Pin 2: Y (Output)
3. Pin 3: GND (Ground)
4. Pin 4: A (Input)
5. Pin 5: Y (Output)
6. Pin 6: GND (Ground)
7. Pin 7: A (Input)
8. Pin 8: Y (Output)
9. Pin 9: GND (Ground)
10. Pin 10: A (Input)
11. Pin 11: Y (Output)
12. Pin 12: GND (Ground)
13. Pin 13: A (Input)
14. Pin 14: Y (Output)

## Applications

The CD74AC14M is commonly used in various applications, including:

- Signal conditioning in digital circuits
- Waveform shaping for clock signals
- Noise filtering in communication systems
- Buffering and level shifting for interfacing between different logic families
- Any application requiring reliable signal transitions in the presence of noise

## Conclusion

The Harris Corporation CD74AC14M is a reliable and efficient Schmitt trigger inverter that is well-suited for a variety of digital applications. Its high-speed operation, low power consumption, and noise immunity make it a popular choice among engineers and designers. Whether used in consumer electronics, industrial applications, or educational projects, the CD74AC14M provides dependable performance and ease of integration, making it a valuable component in modern electronic systems.
CD74AC14M Compare Parts
  • CD74AC14M vs CD74HCU04PWR
  • CD74AC14M vs CD74HCU04MT
  • CD74AC14M vs CD74HCU04M96G4
  • CD74AC14M vs CD74HCU04M96E4
  • CD74AC14M vs CD74HCU04M96
  • CD74AC14M vs CD74HCU04M
  • CD74AC14M vs CD74HCU04EG4
  • CD74AC14M vs CD74HCU04E
  • CD74AC14M vs CD74HCU04E
  • CD74AC14M vs CD74HCT86MT
  • CD74AC14M vs CD74HCT86MS2074
  • CD74AC14M vs CD74HCT86M96
  • CD74AC14M vs CD74HCT86M
  • CD74AC14M vs CD74HCT86M
  • CD74AC14M vs CD74HCT86F
  • CD74AC14M vs CD74HCT86EX
  • CD74AC14M vs CD74HCT86EG4
  • CD74AC14M vs CD74HCT86E
  • CD74AC14M vs CD74HCT86E
  • CD74AC14M vs CD74HCT4075M96
  • CD74AC14M vs CD74HCT4075M
  • CD74AC14M vs CD74HCT4075E
  • CD74AC14M vs CD74HCT4075E
  • CD74AC14M vs CD74HCT4002E
  • CD74AC14M vs CD74HCT32MT
  • CD74AC14M vs CD74HCT32ME4
  • CD74AC14M vs CD74HCT32M96
  • CD74AC14M vs CD74HCT32M96
  • CD74AC14M vs CD74HCT32M
  • CD74AC14M vs CD74HCT32M
  • CD74AC14M vs CD74HCT32ER2489
  • CD74AC14M vs CD74HCT32EG4
  • CD74AC14M vs CD74HCT32E
  • CD74AC14M vs CD74HCT32E
  • CD74AC14M vs CD74HCT30MT
  • CD74AC14M vs CD74HCT30M96
  • CD74AC14M vs CD74HCT30M
  • CD74AC14M vs CD74HCT30M
  • CD74AC14M vs CD74HCT30EX
  • CD74AC14M vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much