☰
CD74AC161M
CD74AC161M
Active
Description:  IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74AC161M Datasheet
History Price: $0.58000
In Stock: 4080
CD74AC161M Specification
Specification
Part No
CD74AC161M
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
74AC
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
90 MHz
Trigger Type
Positive Edge
Voltage - Supply
1.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD74AC161M Related Parts
CD74AC161E
CD74AC161E
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
CD74AC161E
CD74AC161E
Harris Corporation
IC BINARY COUNTER 4-BIT 16DIP
CD74AC161M96
CD74AC161M96
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC161MG4
CD74AC161MG4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC163E
CD74AC163E
Harris Corporation
IC BINARY COUNTER 4-BIT 16DIP
CD74AC163E
CD74AC163E
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
CD74AC163M
CD74AC163M
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC163M
CD74AC163M
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC163M96
CD74AC163M96
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC191E
CD74AC191E
Texas Instruments
PRESETTABLE 4-BIT COUNTER
CD74AC193M
CD74AC193M
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC193M96
CD74AC193M96
Harris Corporation
PRESETTABLE 4-BIT COUNTER
CD74AC161M Compare Parts
  • CD74AC161M vs CD74HCT93EG4
  • CD74AC161M vs CD74HCT93E
  • CD74AC161M vs CD74HCT93E
  • CD74AC161M vs CD74HCT4520MT
  • CD74AC161M vs CD74HCT4520M96
  • CD74AC161M vs CD74HCT4520M96
  • CD74AC161M vs CD74HCT4520M
  • CD74AC161M vs CD74HCT4520M
  • CD74AC161M vs CD74HCT4520E
  • CD74AC161M vs CD74HCT4060MT
  • CD74AC161M vs CD74HCT4060M96G4
  • CD74AC161M vs CD74HCT4060M96
  • CD74AC161M vs CD74HCT4060M
  • CD74AC161M vs CD74HCT4060M
  • CD74AC161M vs CD74HCT4060EX
  • CD74AC161M vs CD74HCT4060EG4
  • CD74AC161M vs CD74HCT4060E
  • CD74AC161M vs CD74HCT4060E
  • CD74AC161M vs CD74HCT4059M
  • CD74AC161M vs CD74HCT4040MT
  • CD74AC161M vs CD74HCT4040MR2499
  • CD74AC161M vs CD74HCT4040M96G4
  • CD74AC161M vs CD74HCT4040M96
  • CD74AC161M vs CD74HCT4040M
  • CD74AC161M vs CD74HCT4040M
  • CD74AC161M vs CD74HCT4040E
  • CD74AC161M vs CD74HCT4040E
  • CD74AC161M vs CD74HCT4024M
  • CD74AC161M vs CD74HCT4024EG4
  • CD74AC161M vs CD74HCT4024E
  • CD74AC161M vs CD74HCT4020MT
  • CD74AC161M vs CD74HCT4020M96
  • CD74AC161M vs CD74HCT4020M
  • CD74AC161M vs CD74HCT4020M
  • CD74AC161M vs CD74HCT4020ER2489
  • CD74AC161M vs CD74HCT4020E
  • CD74AC161M vs CD74HCT4020E
  • CD74AC161M vs CD74HCT40103MT
  • CD74AC161M vs CD74HCT40103MG4
  • CD74AC161M vs CD74HCT40103M96G4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend