☰
CD74AC245E
CD74AC245E
Active
Description:  IC TXRX NON-INVERT 5.5V 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74AC245E Datasheet
History Price: $1.07000
In Stock: 8160
CD74AC245E Specification
Specification
Part No
CD74AC245E
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
CD74AC245E Related Parts
CD74AC240E
CD74AC240E
Harris Corporation
IC BUFFER INVERT 5.5V 20DIP
CD74AC240E
CD74AC240E
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240EG4
CD74AC240EG4
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240M
CD74AC240M
Harris Corporation
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M
CD74AC240M
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M96
CD74AC240M96
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC241E
CD74AC241E
Texas Instruments
BUS DRIVER, AC SERIES, 4-BIT,
CD74AC244E
CD74AC244E
Texas Instruments
IC BUF NON-INVERT 5.5V 20DIP
CD74AC244E
CD74AC244E
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20DIP
CD74AC244M
CD74AC244M
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244M96
CD74AC244M96
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244SM
CD74AC244SM
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20SSOP
CD74AC245E Compare Parts
  • CD74AC245E vs CD74LPT541AM
  • CD74AC245E vs CD74LPT245AQM
  • CD74AC245E vs CD74LPT245AM
  • CD74AC245E vs CD74LPT244CQM
  • CD74AC245E vs CD74LPT244AM
  • CD74AC245E vs CD74LPT16952ASM
  • CD74AC245E vs CD74LPT16952AMT
  • CD74AC245E vs CD74LPT16827ASM
  • CD74AC245E vs CD74LPT16827AMT
  • CD74AC245E vs CD74LPT16543CSM
  • CD74AC245E vs CD74LPT16543CMT
  • CD74AC245E vs CD74LPT16543ASM
  • CD74AC245E vs CD74LPT16501AMT
  • CD74AC245E vs CD74LPT16245MT
  • CD74AC245E vs CD74LPT16245AMT
  • CD74AC245E vs CD74LPT16244ASM
  • CD74AC245E vs CD74LPT16244AMT
  • CD74AC245E vs CD74LPT16240ASM
  • CD74AC245E vs CD74LPT16240AMT
  • CD74AC245E vs CD74HCT7038EN
  • CD74AC245E vs CD74HCT652M96G4
  • CD74AC245E vs CD74HCT652M96E4
  • CD74AC245E vs CD74HCT652M96
  • CD74AC245E vs CD74HCT652M96
  • CD74AC245E vs CD74HCT652M
  • CD74AC245E vs CD74HCT652M
  • CD74AC245E vs CD74HCT648EN
  • CD74AC245E vs CD74HCT646M96
  • CD74AC245E vs CD74HCT646M96
  • CD74AC245E vs CD74HCT646M
  • CD74AC245E vs CD74HCT646EN
  • CD74AC245E vs CD74HCT646E
  • CD74AC245E vs CD74HCT640M
  • CD74AC245E vs CD74HCT640E
  • CD74AC245E vs CD74HCT640E
  • CD74AC245E vs CD74HCT541M96G4
  • CD74AC245E vs CD74HCT541M96E4
  • CD74AC245E vs CD74HCT541M96
  • CD74AC245E vs CD74HCT541M128
  • CD74AC245E vs CD74HCT541M
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much