☰
CD74AC623M
CD74AC623M
Active
Description:  IC TXRX NON-INVERT 5.5V 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74AC623M Datasheet
History Price: $1.87000
In Stock: 44880
CD74AC623M Specification
Specification
Part No
CD74AC623M
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
CD74AC623M Related Parts
CD74AC240E
CD74AC240E
Harris Corporation
IC BUFFER INVERT 5.5V 20DIP
CD74AC240E
CD74AC240E
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240EG4
CD74AC240EG4
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240M
CD74AC240M
Harris Corporation
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M
CD74AC240M
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M96
CD74AC240M96
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC241E
CD74AC241E
Texas Instruments
BUS DRIVER, AC SERIES, 4-BIT,
CD74AC244E
CD74AC244E
Texas Instruments
IC BUF NON-INVERT 5.5V 20DIP
CD74AC244E
CD74AC244E
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20DIP
CD74AC244M
CD74AC244M
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244M96
CD74AC244M96
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244SM
CD74AC244SM
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20SSOP
CD74AC623M Description
Product Overview: Texas Instruments CD74AC623M

The Texas Instruments CD74AC623M is an octal bus transceiver with 3-state outputs designed for asynchronous two-way communication between data buses. As a member of the Advanced CMOS (AC) logic family, it provides high-speed CMOS logic performance with TTL input compatibility. The device is commonly used in systems requiring data buffering and bidirectional data transfer, particularly where buses need to be isolated or driven with low propagation delay.

This device includes two sets of output-enable (OE) controls and a direction (DIR) control, which govern the direction of data transfer between the A and B ports and control the 3-state outputs. The CD74AC623M features symmetrical drive capability, low static power consumption, and high noise immunity, making it suitable for a variety of high-performance digital applications.

Functional Description

The CD74AC623M functions as a dual-purpose transceiver and bus driver. It allows data to flow from port A to port B or from port B to port A, depending on the logic level applied to the direction (DIR) input. When the output-enable (OE) inputs are deasserted (HIGH), both sets of outputs enter the high-impedance (Hi-Z) state, effectively disconnecting the transceiver from the data bus and allowing multiple devices to share the bus lines.

This device is particularly well-suited for memory interfacing, microprocessor systems, and I/O isolation in high-speed logic systems.

Key Features

* Advanced CMOS logic with high-speed characteristics
* Bidirectional data bus interface with 3-state outputs
* Independent direction and output enable controls
* Low power consumption and high noise immunity
* TTL-compatible inputs
* Symmetrical output drive capability (strong source and sink)

Electrical and Timing Specifications

* Supply Voltage (VCC): 2V to 6V
* Recommended Operating Voltage: 2V to 6V (typical operation at 5V)
* Input Voltage Range: 0V to VCC
* Output Voltage Range: 0V to VCC
* High-Level Input Voltage (VIH):

* Min: 2.0V @ VCC = 6V
* Low-Level Input Voltage (VIL):

* Max: 0.8V @ VCC = 6V
* High-Level Output Current (IOH):

* –24 mA @ VCC = 6V
* Low-Level Output Current (IOL):

* +24 mA @ VCC = 6V
* Input Leakage Current (IIN): ±1 µA (max)
* Quiescent Supply Current (ICC): 8 µA (typical)
* Propagation Delay (tPD):

* 4.0 ns typical from A to B or B to A @ VCC = 5V
* Output Enable Time (tEN):

* 6 ns typical
* Output Disable Time (tDIS):

* 5 ns typical

Logic Control Inputs

* OE (Output Enable): Active-LOW. When HIGH, the corresponding outputs are in the high-impedance state.
* DIR (Direction Control):

* When HIGH: Data flows from A to B
* When LOW: Data flows from B to A

This logic configuration enables precise bus management, preventing contention and allowing seamless bidirectional communication.

Pin Configuration and Package

* Device Name: CD74AC623M
* Package Type: SOIC-20 (Small Outline Integrated Circuit, 20 pins)
* Pin Count: 20
* Pin Functions:

* A0–A7, B0–B7: Data I/O
* OE1, OE2: Output Enable
* DIR: Direction Control
* VCC, GND: Power Supply

Thermal and Environmental Characteristics

* Operating Temperature Range: –55°C to +125°C (military and industrial grade)
* Storage Temperature Range: –65°C to +150°C
* ESD Protection: Integrated ESD protection on all pins (typically >2 kV HBM)

Applications

* Data bus interfacing for microprocessors
* Buffering and isolation in multi-master or shared-bus systems
* Bidirectional I/O port drivers
* Memory addressing or data latching
* Embedded controllers with shared communication lines
* General-purpose high-speed CMOS logic systems

Performance Advantages

The CD74AC623M provides fast signal propagation and strong output drive capabilities, making it ideal for systems that demand high-speed logic transitions and minimal delay. Its dual output-enable structure allows flexible bus control, ensuring reliable and conflict-free communication across multiple bus segments.

With low static power dissipation and high output current capacity, it is also suitable for driving heavily loaded buses or capacitive lines. Its compatibility with TTL logic levels simplifies integration with existing logic families and mixed-voltage systems.

Conclusion

Texas Instruments’ CD74AC623M is a versatile and reliable octal bus transceiver tailored for high-performance digital systems requiring bidirectional data transfer and strong signal integrity. It combines speed, drive strength, and logic flexibility in a compact SOIC-20 package, making it a valuable building block in computing, communication, and control systems where efficient bus interfacing is essential.
CD74AC623M Compare Parts
  • CD74AC623M vs CD74LPT541AM
  • CD74AC623M vs CD74LPT245AQM
  • CD74AC623M vs CD74LPT245AM
  • CD74AC623M vs CD74LPT244CQM
  • CD74AC623M vs CD74LPT244AM
  • CD74AC623M vs CD74LPT16952ASM
  • CD74AC623M vs CD74LPT16952AMT
  • CD74AC623M vs CD74LPT16827ASM
  • CD74AC623M vs CD74LPT16827AMT
  • CD74AC623M vs CD74LPT16543CSM
  • CD74AC623M vs CD74LPT16543CMT
  • CD74AC623M vs CD74LPT16543ASM
  • CD74AC623M vs CD74LPT16501AMT
  • CD74AC623M vs CD74LPT16245MT
  • CD74AC623M vs CD74LPT16245AMT
  • CD74AC623M vs CD74LPT16244ASM
  • CD74AC623M vs CD74LPT16244AMT
  • CD74AC623M vs CD74LPT16240ASM
  • CD74AC623M vs CD74LPT16240AMT
  • CD74AC623M vs CD74HCT7038EN
  • CD74AC623M vs CD74HCT652M96G4
  • CD74AC623M vs CD74HCT652M96E4
  • CD74AC623M vs CD74HCT652M96
  • CD74AC623M vs CD74HCT652M96
  • CD74AC623M vs CD74HCT652M
  • CD74AC623M vs CD74HCT652M
  • CD74AC623M vs CD74HCT648EN
  • CD74AC623M vs CD74HCT646M96
  • CD74AC623M vs CD74HCT646M96
  • CD74AC623M vs CD74HCT646M
  • CD74AC623M vs CD74HCT646EN
  • CD74AC623M vs CD74HCT646E
  • CD74AC623M vs CD74HCT640M
  • CD74AC623M vs CD74HCT640E
  • CD74AC623M vs CD74HCT640E
  • CD74AC623M vs CD74HCT541M96G4
  • CD74AC623M vs CD74HCT541M96E4
  • CD74AC623M vs CD74HCT541M96
  • CD74AC623M vs CD74HCT541M128
  • CD74AC623M vs CD74HCT541M
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much